- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Shell Material | Supplier Device Package | Housing Material | Weight | Body Material | Actuation Type | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Manufacturer Series | Mating Style | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Shell Sizes | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Pitch | Max Power Dissipation | Depth | Current Rating | Military Standard | Function | Contact Gender | Failure Rate | Configuration | Note | Number of Ports | Mating Cycles | Thread Size | Product Type | Bearing Type | Shell Plating | Product | Connection Type | Mounting Angle | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Length - Overall | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY3120-5MOU-M5-Q SMC Corporation | 12 |
| - | Axial | - | Axial | - | - | Die Cast Zinc | Solenoid | - | - | - | - | - | SY3000 | - | 0.7 MPa | +50°C | - | -10°C | - | Body Ported | - | - | Compliant | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | 2 | ±15ppm/°C | 6.19 kOhms | 2 | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 5/2 | - | -- | 5/2 | - | 5 | - | M5 | - | - | - | - | - | - | Moisture Resistant | - | - | - | -- | - | - | - | - | - | ||
![]() CDQ2B63TF-20DZ SMC Corporation | 2021 |
| - | - | - | - | - | 620g | - | - | - | 64 x 84 x 77mm | - | - | - | CQ2 | - | 1 MPa | +70°C | - | -10°C | - | - | - | - | Compliant | - | - | - | - | - | - | - | 0.1 % | - | - | - | 34 kΩ | - | 125 °C | -55 °C | Metal Film | - | - | - | - | - | 800 µm | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77mm | - | 1.6 mm | 84mm | - | - | - | ||
![]() VFA3230-02N SMC Corporation | 42 |
| - | - | - | - | - | - | - | Solenoid | - | - | - | - | - | VFA3000 | - | 0.9 MPa | +60°C | - | -10°C | - | Manifold | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/2 | - | - | - | - | 5/2 | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 mm | - | - | ||
![]() CDQ2B50-75DCZ SMC Corporation | In Stock | - | - | - | - | - | - | 965g | - | - | - | 123.5 x 64 x 64mm | - | - | - | CQ2 | - | - | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | - | 123.5mm | 64mm | - | - | - | ||
![]() CD85KN12-100-B SMC Corporation | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C85N25-200 SMC Corporation | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KK3S-02F SMC Corporation | 91 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KK | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85F25-160-B SMC Corporation | 190420296 |
| - | - | Zinc Alloy | - | Zinc Alloy | - | - | - | Amphenol SINE Systems | - | 25 | 20-28 | Amphenol | C85 | Threaded | - | - | - | - | - | Free Hanging | - | - | Non-Compliant | 20 | ecomate | 300 V | - | Bulk | Ecomate RM | - | - | - | - | - | - | 28 Position | - | - | - | - | Circular Connectors | - | - | - | - | 13 A | - | - | Socket (Female) | - | - | - | - | 500 Cycle | - | Standard Circular Connector | - | Gold | Connectors | - | Straight | - | Standard Circular Connector | IP67 | - | - | - | - | - | UL 94 V-0 | - | ||
![]() ZPT06UN-A5 SMC Corporation | 101 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ZPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARB210-00-A SMC Corporation | 2127 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ARB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXS-AS6L-X11 SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | MXS | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Bearing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDM2B32-100Z SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CM2-Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTA301-01-F SMC Corporation | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | VTA301 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQMB63TF-50 SMC Corporation | 2730 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CQM63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Bearing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDG1BA20-200Z SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CG1-Z | - | - | - | - | - | cable | - | - | - | Yes | - | - | - | - | - | MCS MIDI Classic | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,08 mm | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C55B32-30 SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C85N25-250 SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | PEI-Genesis | - | - | - | Bulk | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ2B25-40DM SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B50-150M SMC Corporation | 2895 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDUB25-50DMZ SMC Corporation | 9 |
| - | - | - | - | - | 170g | - | - | - | 141 x 24 x 54mm | - | - | - | MU | - | 0.7 MPa | +60°C | - | -10°C | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | - | 1 % | - | 2 | 100 ppm/°C | 2.4 kΩ | - | - | - | Metal Film | - | - | 1 W | - | 1 W | - | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 54mm | - | 14.2748 mm | 4.83 mm | - | - | Contains Lead |