- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Actuation Type
- Body Material
- Length
- Function
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Body Material | Actuation Type | Approvals | Body Length | Dimensions | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Function | Failure Rate | Configuration | Number of Ports | Thread Size | Coil Voltage | Capacity | Overall Length | Connection Type | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VQ4201-5W1-Q SMC Corporation | 2943 |
| - | - | - | - | Aluminium | Solenoid/Solenoid | - | - | - | - | - | VQ | 0.7 MPa | +50°C | -5°C | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 2/2 | - | 2-Position Double | 5 | 3/8 in, Rc | - | - | - | - | - | - | - | - | - | ||
![]() AS3201-03-F08S SMC Corporation | 35 |
| - | - | - | - | - | - | - | - | - | - | - | AS | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Speed Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQG2F06-01 SMC Corporation | 52 |
| - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | 3 (Proof) MPa, 1 MPa | +150°C | -5°C | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM2B32-25Z SMC Corporation | 198462302 |
| - | - | - | - | - | - | - | - | - | - | - | CM2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N20-50S-B SMC Corporation | 51 |
| - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B40-30M SMC Corporation | 42 |
| - | - | - | - | - | - | - | - | - | - | - | CD55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85WE16-40-B SMC Corporation | 14 |
| - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C55B32-20M SMC Corporation | 121462286 |
| - | - | - | - | - | - | - | - | - | - | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B32-60 SMC Corporation | 34 |
| - | - | - | 499g | - | - | - | - | 111 x 46 x 46mm | - | - | - | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | - | 111mm | 46mm | ||
![]() AKH11A-N04S SMC Corporation | 14 |
| - | - | - | - | - | - | - | - | - | - | - | AKH | 1.5 MPa, 1 MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDRQ2BW10-180 SMC Corporation | 2516 |
| - | - | - | - | - | - | - | - | - | - | - | CRQ2 | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBC2015 SMC Corporation | 68 |
| - | - | - | - | - | - | - | 73.2mm | - | - | - | RB | - | +80°C | -10°C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105.2mm | M20 x 1.5 | - | - | - | - | - | ||
![]() KQG2T12-16 SMC Corporation | 2586 |
| - | - | - | - | - | - | UL;CE | - | - | Cutler Hammer, Div of Eaton Co | XTSC004BBF | - | 1 MPa, 3 (Proof) MPa | +150°C | -5°C | - | No | IEC, ISO, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC 50Hz | - | - | - | - | - | - | - | - | ||
![]() RB0806 SMC Corporation | 49 |
| - | - | - | - | - | - | - | 40.8mm | - | - | - | RB | - | +80°C | -10°C | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -10 °C | - | - | - | - | - | - | - | - | - | 46.8mm | M8 x 1 | - | - | - | 46.8 mm | - | ||
![]() CDUJB6-4S SMC Corporation | 140420296 |
| - | - | - | - | - | - | - | - | - | - | - | CUJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQUB40-20 SMC Corporation | 121462286 |
| - | - | - | - | - | - | - | - | - | - | - | CQU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N25-80S-B SMC Corporation | 35 |
| - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW30-F03-B SMC Corporation | 125 |
| - | - | - | - | - | - | - | - | - | - | - | AW30 | 10 bar | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPGL04-01 SMC Corporation | 2893 |
| - | Axial | Axial | - | - | - | - | - | - | - | - | KPG | 1 MPa | +60°C | -5°C | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±15ppm/°C | - | 988 kOhms | - | - | - | Metal Film | 0.25W, 1/4W | - | -- | - | - | - | - | - | - | - | Moisture Resistant | - | -- | - | - | ||
![]() CHDKGB20-50M SMC Corporation | 2666 |
| - | - | - | - | - | - | - | - | - | - | - | CHKGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2241t | - | - | - | - | - | - | - |