- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Body Material | Angle | Brand | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Note | Speed | Product Type | Air Flow | Noise | Static Pressure | Power | Contact Configuration | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGPM20-150-HN SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N25-50C-B SMC Corporation | 21 |
| - | - | - | 286g | - | - | - | 33.5 (Dia.) x 187mm | - | - | - | - | - | C85 | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 33.5mm | - | 187mm | - | - | ||
![]() MGPM25N-150-HN-Z73L SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 1 % | 2 | - | 25 ppm/°C | - | 20 kΩ | 150 °C | -55 °C | Thin Film | - | - | 100 mW | 1608 | 0603 | 0.01 % | - | - | - | - | - | - | - | - | Military | - | - | - | 838.2 µm | 1.6256 mm | 812.8 µm | - | ||
![]() MGPM25TF-50Z SMC Corporation | 2507 |
| - | - | - | 1.3kg | - | - | - | 103.5 x 58 x 26mm | - | - | - | - | - | MGP | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58mm | 103.5mm | 26mm | - | ||
![]() KQ2H08-10-X17 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KM11-04-08-6 SMC Corporation | 34 |
| - | - | PBT | - | - | - | - | - | - | - | - | - | - | KM | 1 MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2L10-G03A SMC Corporation | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | KQ2 | 1 MPa, 3 (Proof) MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQG2T08-03S SMC Corporation | 8 |
| - | - | - | - | Stainless Steel | - | Glenair | - | - | 1 | - | - | Glenair | KQG2 | 1 MPa | +150°C | -5°C | - | - | - | D38999 Series IV | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | ||
![]() KQ2L06-M5A-X35 SMC Corporation | 148 |
| - | - | - | - | PBT | 90° | - | - | - | - | - | - | - | KQ2 | 1 MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2K04-02S-X12 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2S10-G04-X2 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP96SDB32-320C SMC Corporation | 2203 |
| - | - | - | 1.6kg | - | - | - | 466 x 47 x 47mm | - | - | - | - | - | CP96 | 1 MPa | +70°C | -20°C | Yes | - | - | n/a | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | 47mm | 466mm | 47mm | - | ||
![]() CXSJM25-40-A93VL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM25-100-M9BL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | 310mm | - | - | - | - | - | - | - | - | - | Yes | - | - | R3G310 | - | - | Connector | - | Centrifugal | - | - | - | - | - | - | - | - | - | - | - | 2 580 RPM | - | 3 050 m3/h | - dBA | - mm H2O | 1 000 W | - | - | - | IP54 | - | - | - | - | - | ||
![]() CXSJM25-40-M9BWL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM20-20-M9NSAPC SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM15-30-M9PVL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM10-75-M9PA SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM10-10-M9BWL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2WB50TF-75DZ SMC Corporation | 2837 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | Compliant | 100 V | Tape & Reel (TR) | - | 2 % | - | - | - | - | - | 125 °C | -55 °C | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm |