- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Body Material | Actuation Type | Angle | Base Product Number | Dimensions | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Size Type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Power Rating | Output Type | Failure Rate | Impedance | Lead Style | Number of Resistors | Circuit Type | Power Per Element | Thread Size | Frequency Range | Coating, Housing Type | Resistor-Ratio-Drift | Attenuation Value | Finish | Resistance (Ohms) | Resistor Matching Ratio | Features | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF40-N04BC-2RZ-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZH20DSA-10-12-12S SMC Corporation | 93 |
| - | - | - | - | - | - | - | - | - | - | - | - | ZH | - | +50°C | - | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB50-700-XB6 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZK2A10K5PLA-08 SMC Corporation | 2086 |
| - | - | - | - | - | - | - | - | - | - | - | - | ZK2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZK2A07K5HLA-08 SMC Corporation | 2637 |
| - | - | - | - | - | - | - | - | - | - | - | - | ZK2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZK2A12K5RWA-08 SMC Corporation | 2125 |
| - | - | - | - | - | - | - | - | - | - | - | - | ZK2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZK2A07K5PLA-08 SMC Corporation | 2508 |
| - | - | - | - | - | - | - | - | - | - | - | - | ZK2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS600-N10-L SMC Corporation | 33 |
| - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | AS | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | Speed Controller | 226 Ohms | - | - | - | Wirewound | - | 20W | - | - | R (0.01%) | - | Solder Lugs | - | - | - | - | - | Aluminum | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | 0.561 (14.25mm) | - | - | ||
![]() AV3000-F03-5DB-A SMC Corporation | 2047 |
| - | - | - | - | - | - | - | Die Cast Aluminium | Start-Up Valve | - | - | - | AV 3000 | 1 MPa | +50°C | - | 0°C | Stand-Alone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8in | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-5AU-6 SMC Corporation | 59 |
| - | Inline | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | M | 1 MPa | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | ||
![]() MGPM25N-50-HL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPM12-30Z SMC Corporation | 2066 |
| - | - | - | - | - | - | 310g | - | - | - | - | 72 x 58 x 26mm | MGP | 1 MPa | +60°C | - | -10°C | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58mm | - | 72mm | 26mm | ||
![]() IS10M-20-6L-A SMC Corporation | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | IS10 | 0.7 MPa | +60°C | - | -5°C | - | - | - | - | - | 100V ac/dc | - | - | - | - | - | - | - | Reed | - | - | - | - | - | - | - | - | Reed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() MGPM40-50-HL-Y7BAL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120070 | - | - | - | - | Molex | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPM32-125-RN-M9PW SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB63-150 450-XC11 SMC Corporation | In Stock | - | - | - | Module | - | - | - | - | - | - | - | 85177 | - | - | - | - | Huber+Suhner, Inc. | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | 50 Ohms | - | - | - | - | - | 0 Hz ~ 40 GHz | - | - | 3dB | - | - | - | - | - | - | - | - | - | ||
![]() MY1B25TFG-250Z SMC Corporation | 2610 |
| - | - | - | - | - | - | 1.3kg | - | - | - | - | 470 x 53 x 54mm | - | 0.8 MPa | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54mm | - | 470mm | 53mm | ||
![]() M-3ALU-2 SMC Corporation | 50 |
| - | - | - | - | - | - | - | PBT | - | 90° | - | - | M | 1 MPa | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 1 % | - | 25 ppm/°C | - | 267 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() MGPM25-100-RN-Z73Z SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW40-F04DG-B SMC Corporation | 2864 |
| - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | -- | - | - | - | - | - | - | AW | 10 bar | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | Active | ±200ppm/°C | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | -- | - | - | 10k | -- | - | - | - | 0.024 (0.60mm) | - | - |