- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Approvals | Dimensions | ElectricalLife | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Operation | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Ingress Protection | Current Rating | Military Standard | Termination Style | Function | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Plating | Mechanical Life | Thread Size | Terminal Type | Depth Behind Panel | Lamp Type | Features | Contacts | IP Rating | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AW40-F04D-2-B SMC Corporation | 2789 |
| - | - | - | - | - | - | - | - | - | AW | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW30-F03BD-B SMC Corporation | 32 |
| - | - | - | - | CSA, IEC, UL | - | - | ABB | G1MP1-42W02F8 | AW | 10 bar | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | Incandescent | - | 2NC | IP66 | - | - | - | - | - | ||
![]() AW30-F02CE-B SMC Corporation | 35 |
| - | - | - | - | - | - | - | - | - | AW | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW30-F02DE-B SMC Corporation | 55 |
| - | - | Panel Mount, Rear | - | - | - | 100,000 Cycles | - | - | AW | 10 bar | - | - | - | - | 20V | 20V | -- | Bulk | -- | Active | - | Standard | - | - | - | - | Environment Sealed | 0.4VA (AC/DC) | - | Wire Leads | - | Round, Button, Rubber | SPST-NO | Off-Mom | Circular - 11.43mm Dia | Black | -- | -- | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() VHK3A-06F-06FRL SMC Corporation | 127 |
| - | - | - | - | - | - | - | - | - | VHK Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Liquid Flow | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-02S-02S SMC Corporation | 33 |
| - | - | - | - | - | - | - | Dynapar | HS2002509300J | VHK-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | - | - | - | - | - | R 1/4in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-02S-08F SMC Corporation | 11 |
| - | - | - | - | - | - | - | Dynapar | HR5260360B346 | VHK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | - | - | - | - | - | 1/4in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-10F-10F SMC Corporation | 111 |
| - | - | - | - | - | - | - | - | - | VHK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VHK2A-06F-01S SMC Corporation | 44 |
| - | - | - | - | - | - | - | - | - | VHK-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Control | - | - | - | - | - | - | - | - | - | Push In 6 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N20-80C-B SMC Corporation | 51 |
| - | Free Hanging | - | 203g | - | 28 (Dia.) x 206mm | - | - | - | C85 | 1 MPa | +60°C | -10°C | - | Non-Compliant | - | - | - | Bulk | - | - | Crimp, Plug | - | 66 | - | - | Bayonet | - | - | MIL-DTL-38999 | - | - | - | - | - | - | - | - | - | Passivated, Steel | - | - | - | - | - | Shielded | - | - | 28mm | - | 206mm | - | Environment Resistant | ||
![]() CD85N25-80-B SMC Corporation | 28 |
| - | - | - | 258g | - | 33.5 (Dia.) x 217mm | - | - | - | C85 | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.5mm | - | 217mm | - | - | ||
![]() CDQ2B20-10TZ SMC Corporation | 10 |
| - | - | - | 78g | - | 44 x 36 x 36mm | - | - | - | CQ2 | 1 MPa | +70°C | -10°C | - | Compliant | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 44mm | 36mm | - | ||
![]() CDQ2B25-20DZ SMC Corporation | 31 |
| - | - | - | 129g | - | 47.5 x 40 x 40mm | - | - | - | CQ2 | 1 MPa | +70°C | -10°C | - | Compliant | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | 47.5mm | 40mm | - | ||
![]() C85N25-200C SMC Corporation | 96336225 |
| - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM32-30-A96VL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXSJM20-50-M9PVL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N12-25-B SMC Corporation | 226 |
| - | - | - | 96g | - | 19.7 (Dia.) x 130mm | - | - | - | C85 | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7mm | - | 130mm | - | - | ||
![]() CDPX2N15-100 SMC Corporation | 2105 |
| - | - | - | - | - | - | - | - | - | CX2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2B20-15DCZ SMC Corporation | 96336225 |
| - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B25-100 SMC Corporation | 109 |
| - | - | - | 448g | - | 145 x 40 x 40mm | - | Schneider | 106898 | C55 | 1 MPa | +70°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | 145mm | 40mm | - |