- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Body Material | Actuation Type | Approvals | Base Product Number | Contact Materials | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Connector Type | Type | Number of Positions | Gender | Output | Function | Configuration | Wire/Cable Type | Number of Ports | Current - Reverse Leakage @ Vr | Cable Length | Voltage - Forward (Vf) (Max) @ If | Power - Max | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Thread Size | Voltage - Zener (Nom) (Vz) | Coil Voltage | Bearing Type | IP Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMD150C-N02BD-T SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMG350C-N03D-H SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2VT13-36AS SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFM40-N06-2Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108706200382 | - | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
![]() CQ2B80TF-40DZ SMC Corporation | 2683 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPM100TF-25Z SMC Corporation | 919 |
| - | - | Surface Mount | DO-220AA | - | DO-220AA (SMP) | - | - | - | - | - | 16 Ohms | - | - | MGP | - | - | - | - | - | - | - | - | 150°C | Tape & Reel (TR) | eSMP® | ±7% | Obsolete | - | - | - | - | - | - | - | - | - | - | 10µA @ 21V | - | 1.5V @ 200mA | 600mW | - | - | - | - | - | 28.9V | - | Slide Bearing | - | - | ||
![]() KQ2H12-02NS SMC Corporation | 90 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQ2B32TF-100DCZ SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX214FGAXB SMC Corporation | 9 |
| - | - | - | - | - | - | Brass | Solenoid/Spring | UL;CE | - | - | - | Cutler Hammer, Div of Eaton Co | XTSC001BBP | VX21 | 1 MPa | +60°C | - | -20°C | - | - | - | No | - | - | - | - | - | - | - | - | 2 | - | - | 2/2 | Normally Closed | - | 2 | - | - | - | - | - | - | - | - | 1/4in | - | 380 VAC 60Hz | - | - | - | ||
![]() RBC0805 SMC Corporation | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3201F-03-06A SMC Corporation | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Speed Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS4201FS-04-10 SMC Corporation | 79 |
| - | - | - | - | - | - | PBT | - | - | - | - | - | - | - | AS4201FS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Speed Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX220EGA SMC Corporation | 14 |
| - | - | Surface Mount | SOT-23-6 | - | SOT-6 | - | Solenoid | - | MAX6453 | - | - | - | - | VX220 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Multi-Voltage Supervisor | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.625V, Adj | 2 | 140ms Minimum | - | - | - | - | - | - | ||
![]() C55B63-125M SMC Corporation | 2956 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF40-N04BC-8Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2H08-03N SMC Corporation | In Stock | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | IDT | Connector, IDC | - | - | Male | - | - | - | Flat Flex | - | - | 127 mm | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() RDQB20-30M SMC Corporation | 120420288 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RQ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AF40-F04D SMC Corporation | 33 |
| - | Gold | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | AF40-D | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2T12-02N SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2H08-02N SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |