- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Body Material | Actuation Type | Approvals | Body Length | Cable Types | Dimensions | Enclosure | For Use With | Jacket Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Pitch | Shielding | Function | Dielectric | Failure Rate | Note | Number of Ports | Thread Size | Bearing Type | Capacity | Overload Protection | Overall Length | Control Voltage | Connection Type | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGGLF50-900 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM6-06NU-C1 SMC Corporation | 121462286 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | DM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLB50-350 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U8712 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N16-30C-B SMC Corporation | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGGLF63-150 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZCDUKC32-25D SMC Corporation | 2797 |
| - | - | - | - | - | - | - | - | 141 x 40 x 62mm | - | - | - | - | - | ZCUK | 0.7 MPa | +60°C | -10°C | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62mm | - | 141mm | 40mm | ||
![]() CXSJM6-20-M9BL SMC Corporation | In Stock | - | - | - | - | - | - | CE, CSA, EN 60947-4-2, IEC 947, UL Listed (# E202571) | - | - | - | No | - | - | Cutler Hammer, Div of Eaton Corp | S801V65V3B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 24 VDC | In-Line | - | - | - | - | - | ||
![]() SY9120-5DZ-03F-Q SMC Corporation | 31 |
| - | - | - | - | Solenoid | - | - | - | - | - | - | - | - | - | SY | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQG2R23-04 SMC Corporation | 50 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 1 MPa, 3 (Proof) MPa | +150°C | -5°C | - | - | Non-Compliant | IEC, ISO, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | 150 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYJ314M-5LOUD-Q SMC Corporation | 51 |
| - | Axial | Axial | - | Solenoid | - | - | - | - | - | - | - | - | - | SYJ300 | - | - | - | - | Base Mount | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±15ppm/°C | - | 61.9 Ohms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | -- | - | - | ||
![]() AV2000-F02-5DZ-Q SMC Corporation | 2038 |
| - | - | - | ADC | - | - | - | - | - | - | - | - | - | - | AV2000 | 1 MPa | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VM430-01-33 SMC Corporation | 74 |
| - | - | - | Aluminium Alloy | - | IEC | - | Cat 6a | - | - | - | TPE | Wago | 756-1250/1013-075 | VM400 | 1 MPa | +60°C | -5°C | - | - | Yes | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Green | - | - | Yes | 3/2 | - | - | - | 3/2 | 1/8in | - | - | - | - | - | - | - | - | - | 24.6 Feet | - | ||
![]() CJPB4-15 SMC Corporation | 55 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | CJP | - | - | - | cable | - | Yes | - | - | - | MCS MIDI Classic | - | - | - | - | - | - | - | - | - | - | - | - | 5,08 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGQM20-175 SMC Corporation | 2420 |
| - | - | - | - | - | - | - | - | - | - | - | - | ABB | CBK-KPR20 | MGQM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Bearing | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B63-125M SMC Corporation | 2846 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD76E32-80C-A SMC Corporation | 2907 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | C76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHDKGB40-10 SMC Corporation | 2596 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | CHKGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8965t | - | - | - | - | - | - | - | - | - | ||
![]() RB2725S SMC Corporation | 2461 |
| - | - | - | - | - | - | 99mm | - | - | - | - | - | Miscellaneous | - | RB | - | +80°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 124mm | - | M27 x 1.5 | - | - | - | - | - | ||
![]() CQSB12-10DM SMC Corporation | 121462286 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BA-32 SMC Corporation | 27 |
| - | - | - | - | - | - | - | - | - | - | Auto Switch Mounting Bracket | - | - | - | BA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |