- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Weight | Body Material | Actuation Type | Dimensions | For Use With | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Type | Color | Power Rating | Max Power Dissipation | Function | Viewing Angle | Forward Current | Test Current | Filter Type | Forward Voltage | Thread Size | Illumination Color | Lens Color | Wavelength | Overall Height | Overall Length | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR3020-F04-L SMC Corporation | 2531 |
| - | - | - | - | - | - | - | IR3000 | - | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148mm | 66mm | - | - | ||
![]() CJ2B10-15TZ SMC Corporation | 25 |
| - | - | - | - | - | - | - | CJ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVT317-3DZ-02F-Q SMC Corporation | In Stock | - | - | - | - | - | Solenoid | - | - | VT317 | - | - | - | Free standing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VQD1151-5LO-M5-Q SMC Corporation | 36 |
| - | - | - | - | Solenoid | - | - | VQD1000 | - | - | - | Body Ported | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZM101H-K5LZB-E55-Q SMC Corporation | 2870 |
| - | - | - | - | - | - | - | ZM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KQ2V16-G04A SMC Corporation | 171378255 |
| - | - | - | - | - | - | - | KQ2 | 1 MPa, 3 (Proof) MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5Y7-20-02-00F-Q SMC Corporation | 33 |
| - | - | - | Aluminium | - | - | - | SY7000 | - | - | - | - | - | - | Type 20 Body Ported | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ2B32TF-50DCZ SMC Corporation | 132504327 |
| - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VQZ3521-5YO1-02F-Q SMC Corporation | 2891 |
| - | - | - | - | Solenoid | - | - | VQD3000 | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FQ1011N-10-R013N-B SMC Corporation | 2340 |
| - | - | - | - | - | - | Cleaning Fluids | FQ1 | 1 MPa | +80°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | Quick Change Filter | - | - | - | - | - | - | - | - | - | ||
![]() VM230-F02-32GA SMC Corporation | 7 |
| - | - | - | - | - | - | - | VM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R 1/4 | - | - | - | - | - | - | - | ||
![]() CD85N16-10T-B SMC Corporation | 25 |
| - | - | 39g | - | - | 28.4 (Dia.) x 121mm | - | C85 | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.4mm | 121mm | ||
![]() VM130-F01-30GA SMC Corporation | 30 |
| - | 8 | - | - | - | - | - | VM100 | - | - | - | - | Compliant | Cut Tape | - | Blue | 10 W | 10 W | - | 110 ° | 700 mA | 1 A | - | 14 V | 1/8in | Blue | Clear | 460 nm | - | - | - | - | ||
![]() VQ21A1-5YZ-C6-Q SMC Corporation | 144504327 |
| - | - | - | - | Solenoid | - | - | VQ20 | - | - | - | Stand-Alone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B25-10-X1439 SMC Corporation | 144336215 |
| - | - | - | - | - | - | - | CD55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY5220-5G-01-Q SMC Corporation | 23 |
| - | - | - | - | Solenoid | - | - | SY | - | - | - | Base Mount | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYJ712-5DO-01F-Q SMC Corporation | 25 |
| - | - | - | - | Solenoid | - | - | SYJ | - | - | - | Base Mount | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ2A12-5S-XC6 SMC Corporation | 38 |
| - | - | - | - | - | - | - | CQ2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C85N20-125T SMC Corporation | 144336215 |
| - | - | - | - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-VQC1101-5 SMC Corporation | 23 |
| - | - | - | - | Solenoid | - | - | 56-VQC1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |