- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Shell Material | Supplier Device Package | Housing Material | Weight | Body Material | Approvals | Body Length | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Style | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Shell Sizes | Standards Met | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Current Rating | Contact Gender | Failure Rate | Mating Cycles | Product Type | Coil Voltage | Shell Plating | Overall Length | Product | Connection Type | Mounting Angle | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC20A-N02G-3CZ-A SMC Corporation | 20 |
| - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | AC | - | 1 MPa | +60°C | -5°C | - | Compliant | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | 2 | ±10ppm/°C | - | 4 kOhms | - | 60 °C | -5 °C | Metal Film | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | -- | - | - | - | ||
![]() AS3201FS-03-08S SMC Corporation | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AS | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Speed Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARJ210-M5BG SMC Corporation | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARJ | - | - | +60°C | -5°C | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASP530F-F03-08S SMC Corporation | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE5440 | ASP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Speed Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMG150C-02-J SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV4000-04-5DZ-Q SMC Corporation | 2254 |
| - | - | - | - | - | - | ADC | - | - | - | - | - | - | - | - | AV4000 | - | 1 MPa | - | - | - | Compliant | - | - | - | 150 V | - | - | - | - | 1 % | - | - | 50 ppm/°C | - | 6.49 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() C85N25-200 SMC Corporation | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C85 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KK3S-02F SMC Corporation | 91 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KK | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85F25-160-B SMC Corporation | 190420296 |
| - | - | Zinc Alloy | - | Zinc Alloy | - | - | - | - | Amphenol SINE Systems | - | 25 | 20-28 | Amphenol | - | C85 | Threaded | - | - | - | Free Hanging | Non-Compliant | 20 | - | ecomate | 300 V | - | Bulk | Ecomate RM | - | - | - | - | - | - | - | 28 Position | - | - | - | - | Circular Connectors | - | 13 A | Socket (Female) | - | 500 Cycle | Standard Circular Connector | - | Gold | - | Connectors | - | Straight | - | Standard Circular Connector | IP67 | - | - | - | - | UL 94 V-0 | ||
![]() ZPT06UN-A5 SMC Corporation | 101 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Thread | - | - | - | - | - | - | - | - | - | ||
![]() ARB210-00-A SMC Corporation | 2127 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C55B32-20M SMC Corporation | 121462286 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD55B32-60 SMC Corporation | 34 |
| - | - | - | - | - | 499g | - | - | - | - | 111 x 46 x 46mm | - | - | - | - | - | - | 1 MPa | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46mm | - | 111mm | 46mm | - | ||
![]() AKH11A-N04S SMC Corporation | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AKH | - | 1.5 MPa, 1 MPa | +60°C | -5°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDRQ2BW10-180 SMC Corporation | 2516 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRQ2 | - | 10 bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBC2015 SMC Corporation | 68 |
| - | - | - | - | - | - | - | - | 73.2mm | - | - | - | - | - | - | RB | - | - | +80°C | -10°C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105.2mm | - | M20 x 1.5 | - | - | - | - | - | - | - | - | - | ||
![]() KQG2T12-16 SMC Corporation | 2586 |
| - | - | - | - | - | - | - | UL;CE | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTSC004BBF | - | - | 1 MPa, 3 (Proof) MPa | +150°C | -5°C | - | No | - | IEC, ISO, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC 50Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB0806 SMC Corporation | 49 |
| - | - | - | - | - | - | - | - | 40.8mm | - | - | - | - | - | - | RB | - | - | +80°C | -10°C | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | 46.8mm | - | M8 x 1 | - | - | - | - | - | - | 46.8 mm | - | - | ||
![]() CDUJB6-4S SMC Corporation | 140420296 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CUJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXS-AS6 SMC Corporation | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MXS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |