- Manufacturer Series
- Maximum Operating Pressure
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Manufacturer
- Series
- Mounting Styles
- Length
- Actuation Type
- Body Material
- Packaging
Attribute column
Manufacturer
SMC Corporation Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Pitch | Failure Rate | Note | Lead Style | Bearing Type | Coating, Housing Type | Capacity | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD85WE16-40-B SMC Corporation | 14 |
| - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQUB40-20 SMC Corporation | 121462286 |
| - | - | - | - | CQU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N25-80S-B SMC Corporation | 35 |
| - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW30-F03-B SMC Corporation | 125 |
| - | - | - | - | AW30 | 10 bar | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 60 °C | -5 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPGL04-01 SMC Corporation | 2893 |
| - | Axial | - | Axial | KPG | 1 MPa | +60°C | -5°C | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±15ppm/°C | 988 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | -- | - | - | - | - | - | Moisture Resistant | -- | ||
![]() CHDKGB20-50M SMC Corporation | 2666 |
| - | - | - | - | CHKGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2241t | - | - | ||
![]() CD85KN25-50-B SMC Corporation | 61 |
| - | - | - | - | C85 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N25-25-B-XC6B SMC Corporation | 40 |
| - | - | - | - | C85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N20-300-A SMC Corporation | 121462286 |
| - | - | - | - | CD85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDU10-15T SMC Corporation | 51 |
| - | - | - | - | CU | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD85N12-50S-B SMC Corporation | 35 |
| - | - | - | - | C85 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C85N16-40S SMC Corporation | 121462286 |
| - | - | - | - | C85 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS2301F-01-08 SMC Corporation | 68 |
| - | Axial, Box | Flanges | - | AS | - | - | - | - | Non-Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | 2.1 Ohms | - | - | Wirewound | 20W | - | R (0.01%) | - | Solder Lugs | - | Aluminum | - | Military, Moisture Resistant, Non-Inductive | 0.561 (14.25mm) | ||
![]() TIUB11BU-100-X108 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXS-AS6L-X11 SMC Corporation | 120420288 |
| - | - | - | - | MXS | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Bearing | - | - | - | - | ||
![]() AFM40-N04D-2Z-A SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDM2B32-100Z SMC Corporation | 120420288 |
| - | - | - | - | CM2-Z | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTA301-01-F SMC Corporation | 38 |
| - | - | - | - | VTA301 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDQMB63TF-50 SMC Corporation | 2730 |
| - | - | - | - | CQM63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Bearing | - | - | - | - | ||
![]() CDG1BA20-200Z SMC Corporation | 120420288 |
| - | - | - | - | CG1-Z | - | - | - | cable | Yes | - | - | MCS MIDI Classic | - | - | - | - | - | - | - | - | - | - | 5,08 mm | - | n/a | - | - | - | - | - | - |