- Additional Feature
- Breakdown Voltage-Max
- Breakdown Voltage-Min
- Breakdown Voltage-Nom
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- Exterior Housing Material
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- JEDEC-95 Code
Attribute column
Manufacturer
SOCAY Elec Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Forward Voltage-Max (VF) | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Additional Feature | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ400A Shenzhen Socay Electronics Corp Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 470.5 V | 5 V | SHENZHEN SOCAY ELECTRONICS CORP LTD | 150 °C | -55 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | Yes | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | unknown | IEC-61000-4-2, 4-4; UL RECOGNIZED | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 400 V | DO-214AA | 600 W | 5 μA | 447 V | 648 V | 400 V | 5 W | 494 V | ||
![]() SMBJ3.3A Shenzhen Socay Electronics Corp Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 5.85 V | 3.5 V | SHENZHEN SOCAY ELECTRONICS CORP LTD | 150 °C | -55 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | Yes | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | unknown | IEC-61000-4-2, 4-4; UL RECOGNIZED | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 3.3 V | DO-214AA | 600 W | 600 μA | 5.2 V | 8 V | 3.3 V | 5 W | 6.5 V |