- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Approval Agency
- Configuration
- Filter Type
- Frequency - Operating
- Mounting Type
- Operating Temperature
- Termination Style
- RoHS Status
- Voltage - Rated AC
Attribute column
Manufacturer
SolaHD Power Line Filter Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Voltage - Rated DC | Current Rating | Frequency | Termination Style | Voltage - Rated AC | Approval Agency | Configuration | Current | Output Current | Wire/Cable Gauge | Response Time | Filter Type | Frequency - Operating | Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STFE200-24L SolaHD | In Stock | - | Datasheet | DIN Rail | DIN Rail | 771.107029g | -40°C~50°C | - | 2008 | STFE | Active | 1 (Unlimited) | - | General Purpose | 240V | 20A | - | Terminal Block | 240V | CE, cURus | Single Stage | - | 20A | 12 AWG | - | Single Phase | 47Hz 63Hz | 124mm | Unknown | RoHS Compliant | IP20 | ||
![]() STFE030-10N SolaHD | In Stock | - | Datasheet | DIN Rail | DIN Rail | 771.107029g | -40°C~50°C | - | 2008 | STFE | Active | 1 (Unlimited) | - | General Purpose | 120V | 3A | - | Terminal Block | 120V | CE, cURus | Single Stage | - | 3A | 24 AWG | - | Single Phase | 47Hz 63Hz | 124mm | - | RoHS Compliant | IP20 | ||
![]() STFV050-10N SolaHD | In Stock | - | Datasheet | Panel | Chassis Mount | 589.670081g | -40°C~60°C | - | 2012 | - | Active | 1 (Unlimited) | - | General Purpose | 120V | 5A | 60Hz | Terminal Block | 120V | CSA, cURus | Single Stage | - | 5A | 22 AWG | - | Single Phase | 50/60Hz | 102mm | - | RoHS Compliant | - | ||
![]() STFV025-10N SolaHD | In Stock | - | Datasheet | Panel | Chassis Mount | 453.59237g | -40°C~60°C | Bulk | 2012 | - | Active | 1 (Unlimited) | - | General Purpose | 120V | 2.5A | 60Hz | Terminal Block | 120V | CSA, cURus | Single Stage | - | 2.5A | 26 AWG | - | Single Phase | 50/60Hz | 102mm | - | RoHS Compliant | - | ||
![]() STFE050-10N SolaHD | In Stock | - | Datasheet | DIN Rail | DIN Rail | 771.107029g | -40°C~50°C | Bulk | 2008 | - | Active | 1 (Unlimited) | - | General Purpose | 120V | 5A | - | Terminal Block | 120V | CE, cURus | Single Stage | - | 5A | 22 AWG | - | Single Phase | 47Hz 63Hz | 124mm | - | RoHS Compliant | IP20 | ||
![]() STFV150-10N SolaHD | In Stock | - | Datasheet | Panel | Chassis Mount | 1.587573kg | -40°C~60°C | - | 2008 | - | Active | 1 (Unlimited) | - | General Purpose | 120V | 15A | 60Hz | Terminal Block | 120V | CSA, cURus | Single Stage | - | 15A | 14 AWG | - | Single Phase | 50/60Hz | 159mm | - | RoHS Compliant | - | ||
![]() IE-110 SolaHD | In Stock | - | Datasheet | DIN Rail, Panel | DIN Rail | - | -40°C~45°C | - | 2005 | - | Active | 1 (Unlimited) | - | General Purpose | 120V | 10A | - | Terminal Block | 120V | CE, cUL, UL | Single Stage | - | 10A | - | 5 ns | Single Phase | 47Hz 63Hz | - | - | RoHS Compliant | - | ||
![]() IE-120 SolaHD | In Stock | - | Datasheet | DIN Rail, Panel | DIN Rail | - | -40°C~45°C | - | 2005 | - | Active | 1 (Unlimited) | - | General Purpose | 120V | 20A | - | Terminal Block | 120V | CE, cUL, UL | Single Stage | - | 20A | - | 5 ns | Single Phase | 47Hz 63Hz | - | - | RoHS Compliant | - | ||
![]() STFE200-10N SolaHD | In Stock | - | Datasheet | DIN Rail | DIN Rail | 771.107029g | -40°C~50°C | Bulk | 2008 | STFE | Active | 1 (Unlimited) | - | General Purpose | 120V | 20A | - | Terminal Block | 120V | CE, cURus | Single Stage | - | 20A | 12 AWG | - | Single Phase | 47Hz 63Hz | 124mm | - | RoHS Compliant | IP20 | ||
![]() STFE100-24L SolaHD | In Stock | - | Datasheet | DIN Rail | DIN Rail | 771.107029g | -40°C~50°C | - | 2008 | STFE | Active | 1 (Unlimited) | - | General Purpose | 240V | 10A | - | Terminal Block | 240V | CE, cURus | Single Stage | - | 10A | 20 AWG | - | Single Phase | 47Hz 63Hz | 124mm | - | RoHS Compliant | IP20 | ||
![]() STFE030-24L SolaHD | In Stock | - | Datasheet | DIN Rail | DIN Rail | 771.107029g | -40°C~50°C | Bulk | 2008 | STFE | Active | 1 (Unlimited) | - | General Purpose | 240V | 3A | - | Terminal Block | 240V | CE, cURus | Single Stage | - | 3A | 24 AWG | - | Single Phase | 47Hz 63Hz | 124mm | - | RoHS Compliant | IP20 | ||
![]() STFE100-10N SolaHD | In Stock | - | Datasheet | DIN Rail | DIN Rail | 771.107029g | -40°C~50°C | - | 2008 | STFE | Active | 1 (Unlimited) | - | General Purpose | 120V | 10A | - | Terminal Block | 120V | CE, cURus | Single Stage | - | 10A | 20 AWG | - | Single Phase | 47Hz 63Hz | 124mm | - | RoHS Compliant | IP20 | ||
![]() IC+102 SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | -40°C~45°C | - | - | - | Active | 1 (Unlimited) | - | General Purpose | 120V | 2.5A | - | Terminal Block | - | CSA, UL | Single Stage | 2.5A | 2.5A | - | - | Single Phase | 47Hz 63Hz | - | - | RoHS Compliant | - | ||
![]() STFV300-24L SolaHD | In Stock | - | - | - | Chassis Mount | 2.721554kg | -40°C~60°C | - | 2012 | STFV | Active | 1 (Unlimited) | - | General Purpose | 240V | 30A | - | Terminal Block | 240V | CSA, cURus | Single Stage | - | 30A | - | - | Single Phase | 50/60Hz | 197mm | - | RoHS Compliant | - | ||
![]() SF0527X SolaHD | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STFV025-24L SolaHD | In Stock | - | Datasheet | - | Chassis Mount | 589.670081g | -40°C~60°C | - | 2012 | - | Active | 1 (Unlimited) | - | General Purpose | 240V | 2.5A | - | Terminal Block | 240V | CSA, cURus | Single Stage | - | 2.5A | - | - | Single Phase | 50/60Hz | 102mm | - | RoHS Compliant | - | ||
![]() STFV075-24L SolaHD | In Stock | - | - | - | Chassis Mount | 1.587573kg | -40°C~60°C | - | 2012 | STFV | Active | 1 (Unlimited) | - | General Purpose | 240V | 7.5A | - | Terminal Block | 240V | CSA, cURus | Single Stage | - | 7.5A | - | - | Single Phase | 50/60Hz | 159mm | - | RoHS Compliant | - | ||
![]() STFV300-10N SolaHD | In Stock | - | - | - | Chassis Mount | - | -40°C~60°C | - | 2012 | STFV | Active | 1 (Unlimited) | - | General Purpose | - | - | - | Terminal Block | - | CSA, cURus | Single Stage | 30A | - | - | - | Single Phase | 50/60Hz | - | - | RoHS Compliant | - | ||
![]() STFE050-24L SolaHD | In Stock | - | - | DIN Rail | DIN Rail | 771.107029g | -40°C~50°C | - | 2008 | STFE | Active | 1 (Unlimited) | - | General Purpose | 240V | 5A | - | Terminal Block | 240V | CE, cURus | Single Stage | - | 5A | 22 AWG | - | Single Phase | 47Hz 63Hz | 124mm | - | RoHS Compliant | IP20 | ||
![]() STFV075-10N SolaHD | In Stock | - | - | Panel | Chassis Mount | 907.18474g | -40°C~60°C | Bulk | 2012 | STFV | Active | 1 (Unlimited) | Screw | General Purpose | 120V | 7.5A | - | Terminal Block | 120V | CSA, cURus | Single Stage | - | 7.5A | 18 AWG | - | Single Phase | 50/60Hz | 121mm | - | RoHS Compliant | - |