- Manufacturer
- RoHS
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Type
- Mounting Type
- Series
- Termination Style
- Size / Dimension
Attribute column
Manufacturer
SolaHD Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating | Frequency | Termination Style | Element Configuration | Power - Max | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Secondary Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTS1F6AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | 480V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | - | No | RoHS Compliant | ||
![]() HTS1F3AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | 3000VA | - | 480V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | - | - | RoHS Compliant | ||
![]() E350EWB SolaHD | In Stock | - | Datasheet | Flanges | Chassis Mount | - | - | Bulk | - | SBE | 133.40mm Lx128.80mm W | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | 350W | - | - | Solder, Quick Connect | Dual | 350VA | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HT5F45AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | - | - | Bulk | 2012 | HT5 | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | 480V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | - | No | RoHS Compliant | ||
![]() E150W SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | 2012 | SBE | 114.30mm Lx113.80mm W | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | 150VA | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HS10F10AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | 120 | 68.038856kg | Bulk | - | - | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | 60Hz | Solder, Quick Connect | - | 10000VA | - | 600V | Dual, Multiple Taps | No | 120V 240V | Dual | 83.3A | 431.8mm | - | 228.6mm | 355.6mm | - | RoHS Compliant | ||
![]() HT5F15AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | - | - | Bulk | - | HT5 | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | 15000VA | - | 480V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ3000 SolaHD | In Stock | - | Datasheet | Panel | Chassis Mount | - | - | - | 2012 | HSZ | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | 50Hz | Solder, Quick Connect | - | 3000VA | - | - | Dual | No | - | Single | - | 228.6mm | - | 431.8mm | 355.6mm | - | RoHS Compliant | ||
![]() T3000 SolaHD | In Stock | - | Datasheet | - | Chassis Mount | 120 | - | Bulk | - | SMT | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | 60Hz | Solder, Quick Connect | - | 3000VA | - | - | Dual | No | - | Single | - | 236.22mm | - | 203.2mm | 228.6mm | - | RoHS Compliant | ||
![]() HZ5000 SolaHD | In Stock | - | Datasheet | - | Chassis Mount | 120 | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | 50Hz | Solder, Quick Connect | - | 5000VA | - | - | Dual | No | - | Single | - | 228.6mm | - | 431.8mm | 355.6mm | - | RoHS Compliant | ||
![]() HT6F6AS SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Laminated Core | 3Ohm | - | - | - | - | - | Solder, Quick Connect | - | - | - | 240V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | - | - | RoHS Compliant | ||
![]() HT84F3AS SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | Laminated Core | 3Ohm | - | - | - | - | - | Solder, Quick Connect | - | 3000VA | - | 208V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ1000 SolaHD | In Stock | - | Datasheet | - | Chassis Mount | 120 | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | 50Hz | Solder, Quick Connect | - | 1000VA | - | - | Dual | No | - | Single | - | 177.8mm | - | 304.8mm | 254mm | - | RoHS Compliant | ||
![]() HSS12F7.5AS SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | 7500VA | - | - | Dual, Multiple Taps | No | 120V 240V | Dual | - | - | - | - | - | - | - | ||
![]() HSS5F7.5AS SolaHD | In Stock | - | - | - | Chassis Mount | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | 7500VA | - | 240V 480V | Dual, Multiple Taps | No | 120V 240V | Dual | - | - | - | - | - | - | - | ||
![]() HS10F750B SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | 120 | 10.432625kg | Bulk | - | - | 152.40mm Lx127.00mm W | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | 750W | - | 60Hz | Solder, Quick Connect | - | 750VA | - | 600V | Single | No | 120V 240V | Dual | 6.25A | 254mm | 254.00mm | - | - | - | RoHS Compliant | ||
![]() E200EWA SolaHD | In Stock | - | Datasheet | Flanges | Chassis Mount | - | - | Bulk | - | SBE | 121.70mm Lx114.30mm W | Active | 1 (Unlimited) | Wire | Laminated Core | - | 105°C | 0°C | 200W | - | 60Hz | Solder, Quick Connect | Dual | - | - | - | - | No | - | Single | - | 121.666mm | - | - | - | - | RoHS Compliant | ||
![]() HT5F6AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | - | - | Bulk | - | HT5 | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | 480V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | - | No | RoHS Compliant | ||
![]() HS5F10AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | 120 | 70.76041kg | - | 2013 | - | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | 10kW | 83.3A | 60Hz | Solder, Quick Connect | - | 10000VA | 480V | 240V 480V | Dual, Multiple Taps | No | 120V 240V | Dual | - | 431.8mm | - | 228.6mm | 355.6mm | - | RoHS Compliant | ||
![]() HSS1F1.5AS SolaHD | In Stock | - | - | - | Chassis Mount | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | 1500VA | - | 240V 480V | Dual | No | 120V 240V | - | - | - | - | - | - | - | - |