- Manufacturer
- RoHS
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Type
- Mounting Type
- Series
- Termination Style
- Size / Dimension
Attribute column
Manufacturer
SolaHD Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power Rating | Frequency | Termination Style | Approval Agency | Element Configuration | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS12F7.5AS SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 7500VA | - | Dual, Multiple Taps | No | 120V 240V | Dual | - | - | - | - | - | - | - | ||
![]() E050JN SolaHD | In Stock | - | Datasheet | - | Chassis Mount | 120 | - | - | - | SBE | 110.70mm Lx86.10mm W | Active | 1 (Unlimited) | Laminated Core | 50W | 60Hz | Solder, Quick Connect | - | - | 50VA | - | Single, Multiple Taps | No | - | Single, Multiple Taps | 110.744mm | 75.20mm | - | - | - | - | RoHS Compliant | ||
![]() HZ4X1500R SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 1500VA | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ122000R SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 2000VA | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E075W SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | SBE | 110.70mm Lx86.10mm W | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 75VA | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HT7F9AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | - | 600V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | No | - | RoHS Compliant | ||
![]() E100W SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | SBE | 117.10mm Lx86.10mm W | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 100VA | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ125000R SolaHD | In Stock | - | - | Flanges | Chassis Mount | - | - | Bulk | - | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | 50Hz | Solder, Quick Connect | - | - | 5000VA | - | Single | No | - | - | 228.6mm | - | 431.8mm | 355.6mm | - | - | RoHS Compliant | ||
![]() HZ1210000 SolaHD | In Stock | - | - | Panel, Wall | Chassis Mount | - | - | - | 2005 | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | 50Hz | Solder, Quick Connect | - | - | 10000VA | - | Dual | No | - | Single | 304.8mm | - | 431.8mm | 431.8mm | - | - | RoHS Compliant | ||
![]() E200E SolaHD | In Stock | - | Datasheet | Panel | Chassis Mount | 120 | 4.535924kg | - | 2008 | SBE | - | Active | 1 (Unlimited) | Laminated Core | 200W | 60Hz | Solder, Quick Connect | cULus | - | 200VA | 120V 240V | Dual, Multiple Taps | Yes | 24V | Single | 98.8mm | - | - | 114mm | - | Unknown | RoHS Compliant | ||
![]() HZ4X2000R SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 2000VA | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E750EWB SolaHD | In Stock | - | Datasheet | Flanges | Chassis Mount | - | 11.339809kg | Bulk | - | SBE | 176.00mm Lx162.10mm W | Active | 1 (Unlimited) | Laminated Core | 750W | 60Hz | Solder, Quick Connect | - | Dual | 750VA | - | - | No | - | Single | 176.022mm | - | - | - | - | - | RoHS Compliant | ||
![]() HS10F1.5AS SolaHD | In Stock | - | - | - | Chassis Mount | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Laminated Core | 1.5kW | - | Solder, Quick Connect | - | - | 1500VA | 600V | Single | No | 120V 240V | Dual | - | - | - | 254mm | - | - | - | ||
![]() HS14F5CS-CE SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 5000VA | - | Dual, Multiple Taps | No | - | Dual | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ10000R SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 10000VA | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E250EW SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | 4.989516kg | - | - | SBE | 132.30mm Lx114.30mm W | Active | 1 (Unlimited) | Laminated Core | 250W | 60Hz | Solder, Quick Connect | - | - | 250VA | - | Dual | No | - | Single | 132.334mm | - | - | - | - | - | RoHS Compliant | ||
![]() HZ1500A SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 1500VA | - | Dual, Multiple Taps | No | - | Single, Multiple Taps | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ122000A SolaHD | In Stock | - | - | - | Chassis Mount | 460 | - | - | - | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | 50Hz | Solder, Quick Connect | - | - | 2000VA | - | Dual, Multiple Taps | No | - | Single, Multiple Taps | 177.8mm | - | 304.8mm | 254mm | - | - | RoHS Compliant | ||
![]() E350EW SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | 6.803886kg | - | - | SBE | 133.40mm Lx128.80mm W | Active | 1 (Unlimited) | Laminated Core | 350W | 60Hz | Solder, Quick Connect | - | - | 350VA | - | Dual | No | - | Single | 128.778mm | - | - | - | - | - | RoHS Compliant | ||
![]() HZ121500A SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | 2012 | HSZ | - | Active | 1 (Unlimited) | Laminated Core | - | - | Solder, Quick Connect | - | - | 1500VA | - | Dual, Multiple Taps | No | - | Single, Multiple Taps | - | - | - | - | - | - | RoHS Compliant |