- Manufacturer
- RoHS
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Type
- Mounting Type
- Series
- Termination Style
- Size / Dimension
Attribute column
Manufacturer
SolaHD Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Power Rating | Terminal Form | Frequency | Pin Count | Termination Style | JESD-30 Code | Polarity | Element Configuration | Case Connection | Power - Max | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Breakdown Voltage-Min | Secondary Winding(s) | Breakdown Voltage-Max | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E150WB SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | SBE | 114.30mm Lx113.80mm W | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 150VA | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E500EW SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | 8.618255kg | - | - | - | - | - | SBE | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | 500W | - | 60Hz | - | Solder, Quick Connect | - | - | - | - | 500VA | - | - | - | Dual | No | - | - | Single | - | 146.05mm | - | 152.146mm | 133.35mm | RoHS Compliant | ||
![]() HZ1500R SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | 2012 | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 1500VA | - | - | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ127500R SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 7500VA | - | - | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ7500R SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 7500VA | - | - | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HT7F3AS SolaHD | In Stock | - | Datasheet | Brackets | Chassis Mount | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 3000VA | - | - | 600V | Dual, Multiple Taps | Yes | - | - | Dual | - | - | - | - | - | RoHS Compliant | ||
![]() HZ7500A SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 7500VA | - | - | - | Dual, Multiple Taps | No | - | - | Single, Multiple Taps | - | - | - | - | - | RoHS Compliant | ||
![]() K20E2H15S SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | E2 | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 15000VA | - | - | 480V | Dual, Multiple Taps | Yes | - | - | Single, Multiple Taps | - | - | - | - | - | RoHS Compliant | ||
![]() T1000 SolaHD | In Stock | - | Datasheet | - | Chassis Mount | NO | - | SILICON | 1 | 5W | - | - | SMT | - | Active | 1 (Unlimited) | 1 | EAR99 | Laminated Core | 8541.10.00.50 | - | UNSPECIFIED | - | 1 | Solder, Quick Connect | O-MUPM-X1 | UNIDIRECTIONAL | - | ISOLATED | 1000VA | 7.5V | 1000W | - | Dual | No | - | 8.19V | Single | 10.01V | - | 143.00mm | - | - | RoHS Compliant | ||
![]() HSS10F1.5AS SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 1500VA | - | - | 600V | Single | No | 120V 240V | - | Dual | - | - | - | - | - | - | ||
![]() E350WB SolaHD | In Stock | - | Datasheet | Flanges | Chassis Mount | - | - | - | - | - | Bulk | - | SBE | 133.40mm Lx128.80mm W | Active | 1 (Unlimited) | - | - | Laminated Core | - | 350W | - | 60Hz | - | Solder, Quick Connect | - | - | Dual | - | 350VA | - | - | - | - | No | - | - | Single | - | 128.778mm | - | - | - | RoHS Compliant | ||
![]() E150EWB SolaHD | In Stock | - | Datasheet | Flanges | Chassis Mount | - | - | - | - | - | Bulk | - | SBE | 114.30mm Lx113.80mm W | Active | 1 (Unlimited) | - | - | Laminated Core | - | 150W | - | - | - | Solder, Quick Connect | - | - | Dual | - | 150VA | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ123000R SolaHD | In Stock | - | - | Flanges | Chassis Mount | - | - | - | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 3000VA | - | - | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HZ5000A SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 5000VA | - | - | - | Dual, Multiple Taps | No | - | - | Single, Multiple Taps | - | - | - | - | - | RoHS Compliant | ||
![]() HZ10000A SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 10000VA | - | - | - | Dual, Multiple Taps | No | - | - | Single, Multiple Taps | - | - | - | - | - | RoHS Compliant | ||
![]() K4E2H112S SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | E2 | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | 480V | Dual, Multiple Taps | Yes | - | - | Single, Multiple Taps | - | - | - | - | - | RoHS Compliant | ||
![]() E075WB SolaHD | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | SBE | 110.70mm Lx86.10mm W | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 75VA | - | - | - | - | No | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() K4E2H225S SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | E2 | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | - | - | 480V | Dual, Multiple Taps | Yes | - | - | Single, Multiple Taps | - | - | - | - | - | RoHS Compliant | ||
![]() K13E2H75S SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | E2 | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 75000VA | - | - | 480V | Dual, Multiple Taps | Yes | - | - | Single, Multiple Taps | - | - | - | - | - | RoHS Compliant | ||
![]() HZ4X3000R SolaHD | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 3000VA | - | - | - | Single | No | - | - | - | - | - | - | - | - | RoHS Compliant |