- RoHS
- Product Length
- Operating Temperature
- Power Rating
- Resistance Tolerance
- Series
- Temperature Coefficient
- Product Width
- Mfr
- Mounting
- Package
- Product Status
Attribute column
Manufacturer
Solid State Manufacturing TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | For Use With | Maximum Data Rate | Maximum Voltage Rating | Mounting | Power Down Mode | Qualification | RoHS | Standard Supported | Supplier Package | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Operating Supply Voltage | Interface | Operating Supply Current | Program Memory Size | Data Bus Width | Number of Transceivers | Resistance Tolerance | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KP160A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KP75CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 200 ppm/K | - | 240 Ohm | - | - | - | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 1.6 mm | - | ||
![]() 5KP210A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KPA51A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | 2 | - | - | - | ||
![]() 30KPA300A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 105 kOhm | - | - | - | - | 0.5 W | - | Industrial | - | - | - | - | - | - | - | - | 1 | 6.1 | - | - | ||
![]() 30KP180A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KP30A Solid State Manufacturing | In Stock | - | - | - | - | - | Straight | - | - | Brass | - | - | - | Cable Mount | - | - | - | - | - | Crimp | - | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP60A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/Ethernet/I2C/I2S | - | 512 Kb | 32 Bit | - | - | - | - | ARM Cortex M3 | ||
![]() 30KPA170CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5661A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5638A Solid State Manufacturing | In Stock | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | ||
![]() 15KP100A Solid State Manufacturing | In Stock | - | - | Gold | - | Thermoplastic | Right Angle | - | - | Copper Alloy | - | - | - | Through Hole | - | - | - | - | - | Solder | -55 to 105 °C | - | - | - | - | - | Receptacle | - | - | 2.7400 mm | - | - | - | - | - | - | - | - | - | - | 30.81 mm | - | - | ||
![]() 30KPA60CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 mm | - | ||
![]() 5KP48CA Solid State Manufacturing | In Stock | - | - | Tin | - | Polyamide 66 | Right Angle | - | - | Phosphor Bronze | - | - | 300 | Through Hole | - | - | - | - | - | Solder | - | - | Shrouded Header | - | - | 1 | Header | - | - | 5.0000 mm | - | - | Black | - | - | - | - | - | - | - | 42 mm | - | - | ||
![]() 5KP220CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | General Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | CodeWarrior USB Licensing Dongle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KP43CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | Transceiver | - | - | 1 Mbps | - | Surface Mount | Sleep/Standby/Stop | - | - | CAN 2.0 | SOIC W | - | -40 to 125 °C | - | - | - | - | - | - | - | - | - | - | 28 | - | 5.25, 2.7 V | - | 45 mA | - | - | 1 | - | - | - | - | ||
![]() 15KPA170A Solid State Manufacturing | In Stock | - | - | - | Elastomeric Polymer | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | - | -55 to 120 °C | - | Boot | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KP240CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KP48CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-20 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() 1N5635A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | 512 Kb | 32 Bit | - | - | - | - | ARM Cortex M4/ARM Cortex M0 |