- RoHS
- Product Length
- Operating Temperature
- Power Rating
- Resistance Tolerance
- Series
- Temperature Coefficient
- Product Width
- Mfr
- Mounting
- Package
- Product Status
Attribute column
Manufacturer
Solid State Manufacturing TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Body Orientation | Breakdown Voltage / V | Capacitance Tolerance | Category | CoilResistance | Contact Materials | Insert Arrangement | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Minimum Isolation Voltage | Mode of Oscillation | Mounting | Number of Channels per Chip | Qualification | Relay Construction | Reverse Stand-off Voltage | RoHS | Standard Frequency | Supplier Package | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Resistor Type | Pin Count | Contact Gender | Output Type | Failure Rate | Polarity | Interface | Program Memory Size | Manufacturer Size Code | Input Type | Clamping Voltage | Data Bus Width | Peak Pulse Power | Adjustment Type | Shielded | ESR | Operate Time | Series Resistance | Channel Type | Max Breakdown Voltage | Input Current | Resistance Tolerance | Contact Arrangement | Min Breakdown Voltage | Strain Relief | Product Length | Product Width | Device Core | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA170A Solid State Manufacturing | In Stock | - | - | Gold | - | Straight | - | - | - | - | Iron-Nickel | 14-2 | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | Solder | -55 to 125 °C | - | - | - | Plug | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.79 mm | - | - | - | ||
![]() 1N6050A Solid State Manufacturing | In Stock | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/8 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | D | - | - | - | D | - | - | - | - | - | - | 1.2 mOhm | - | - | - | - | - | - | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.8 mm | - | - | ||
![]() 15KPA45CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/Ethernet/I2C/I2S | 96 KB | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA130A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | 512 KB | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ColdFire | - | ||
![]() 5KP90CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | 3.2 kOhm | Gold Flash/Silver | - | - | - | - | - | - | Plug-In | - | - | Non-Latching | - | - | - | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 ms | - | - | - | - | - | DPDT | - | - | 19 mm | - | - | - | ||
![]() 30KP350A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | - | - | - | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjust | - | - | - | - | - | - | - | 20 | - | - | - | 5 | 5.2 mm | - | - | ||
![]() 15KPA100CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | Contactless Reader | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | HVQFN EP | - | -25 to 85 °C | - | Contactless Reader | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA78A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 mA | 500 mV | 30 V | 2500 Vrms | - | Surface Mount | 1 | - | - | - | - | - | PDIP SMD | - | -55 to 100 °C | - | - | - | - | - | - | - | 6 | - | DC | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | N | - | 80 mA | - | - | - | - | - | - | - | - | ||
![]() 30KP64CA Solid State Manufacturing | In Stock | - | - | Gold | - | Straight | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | Crimp | -65 to 105 °C | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 11.6 mm | - | - | - | ||
![]() 1N5639A Solid State Manufacturing | In Stock | - | - | - | 2 | - | 17.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.3 V | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | 25.2 V | - | 1.5 kW | - | - | - | - | - | - | 18.9 V | - | - | - | 17.1 V | - | - | - | - | No SVHC | ||
![]() 1N5632A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5630A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5637A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5652A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30KP170CA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5634A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6046A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP13A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | - | - | 12 MHz | SMD | - | -20 to 70 °C | - | Crystal | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6069A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39009 | - | - | Non-Compliant | - | - | - | - | ± 50ppm/°C | - | 2.32 Ohm | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | 49.99 mm | 28.96 mm | - | - | ||
![]() 30KP58A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Non-Compliant | - | - | - | - | 200 ppm/K | - | 10 Ohm | - | - | 0.1 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 1.55 mm | 0.85 mm | - | - |