- Operating Temperature
- Product Length
- Mounting
- Capacitance
- Product Width
- Resistance
- Temperature Coefficient
- Capacitance Tolerance
- Contact Materials
- Failure Rate
- Mfr
- Operating Supply Voltage
Attribute column
Manufacturer
Solid State Manufacturing Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Base Product Number | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Maximum Clock Frequency | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Number of Digits | Package | Pole Throw Configuration | Product Status | Qualification | Supplier Package | Switching Speed | Termination Method | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Gender | Power (Watts) | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Housing Color | Operating Supply Voltage | Failure Rate | Lead Spacing | Interface | Operating Supply Current | Viewing Angle | Program Memory Size | Manufacturer Size Code | Terminal Type | ESR | Reverse Voltage | Number of LEDs | Resistance Tolerance | Number of Segments | Peak Wavelength | Number of Switches | Dominant Wavelength | Features | Product Length | Product Width | Device Core | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBPC2510 Solid State Manufacturing | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | RK73G2A | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±50ppm/°C | - | 2.43 kOhms | - | Thick Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.024 (0.60mm) | AEC-Q200 | ||
![]() KBPC3506W Solid State Manufacturing | In Stock | - | - | Gold | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | Through Hole | - | - | - | SP10T | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC2501W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0039 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.52 mm | - | - | - | ||
![]() KBPC35005W Solid State Manufacturing | In Stock | - | - | - | - | - | - | Polyester | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Solder | -55 to 125 °C | - | - | - | - | - | DIN 41612 | - | - | - | - | 3 | Pin | - | - | - | 2.5400 mm | - | - | 96 POS | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 mm | - | - | - | - | ||
![]() KBPC3506 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37 mm | 7.37 x 2.29 x 7.37 mm | - | - | - | ||
![]() KBPC3501W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | Chip LED | - | 6 mcd | GaP | 1.4x1.25x0.6 mm | Rectangular | - | 30 mA | - | Surface Mount | Top Mount | - | - | - | - | - | Chip LED | - | - | -55 to 85 °C | - | - | - | - | - | Uni-Color | - | - | - | Green | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 130 ° | - | - | - | - | 5 V | 1 | - | - | 565 nm | - | 569 nm | - | - | - | - | - | - | ||
![]() KBPC2504W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000000 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() KBPC3504W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ppm/K | - | 28.7 kOhm | - | - | - | - | - | - | - | 0.0625 W | - | Semi-Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() MB3510 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 MHz | - | - | Surface Mount | - | 20 | - | - | - | - | VSOP | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | 2, 6 V | - | - | - | 0.12 mA | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | ||
![]() KBPC3508W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 uF | - | - | - | - | - | - | - | M | - | - | - | - | - | F | - | 2.5 Ohm | - | - | - | - | - | - | - | - | 5.59 mm | 5.59 x 3.43 x 1.78 | - | - | - | ||
![]() KBPC3510W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC2510W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | - | - | 32 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M0+ | - | - | ||
![]() MB106-BP Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5060TB1000 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBU8M Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M50100SB1200 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC2506W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC2508W Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 221 Ohm | - | - | - | - | - | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 7.62 | - | - | - | - |