- RoHS
- Product Length
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Product Width
- Power Rating
- Temperature Coefficient
- Resistance Tolerance
- Resistance
Attribute column
Manufacturer
Solid State Manufacturing Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Contact Materials | Input Frequency | Minimum Isolation Voltage | Mounting | Qualification | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Number of Outputs | Output Voltage | Housing Color | Interface | Output Current | Program Memory Size | Data Bus Width | Number of Turns | Resistance Tolerance | Input Voltage | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4048 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 200 ppm/K | - | 27 kOhm | - | - | 0.1 W | - | General Purpose | - | - | - | - | - | - | - | - | 5 | - | 1.55 | 0.85 | - | ||
![]() 1N2134 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 1N2275 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 100.0000 ppm/°C | - | 130 kOhm | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | 1 | - | 7.62 | - | - | ||
![]() 1N1614A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | 4.99 kOhm | - | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | - | - | 0.1 | - | 2.03 | 1.27 | - | ||
![]() 1N3140 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ppm/°C | - | 11.5 kOhm | - | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | - | - | 0.1 | - | 3.2 | 1.6 | - | ||
![]() 1N3164R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39009 | - | - | - | - | - | ± 100ppm/°C | - | 909 mOhm | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | ± 1% | - | 49.99 mm | 28.96 mm | - | ||
![]() 25F10 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N1396 Solid State Manufacturing | In Stock | - | - | - | - | Die-cast Aluminum | - | - | - | - | - | - | Non-Compliant | - | 230 V | - | Terminals | - | - | - | - | - | 16.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | 172 mm | - | - | ||
![]() SKN70/12 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0056 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 6.4 x 1.27 | - | ||
![]() SKN100/16 Solid State Manufacturing | In Stock | - | - | - | Elastomeric Polymer | - | - | - | - | - | - | - | - | - | - | -55 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N2055 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | ± 300ppm/°C | - | 510 Ohm | - | - | 1 W | - | Anti-Surge | - | - | - | - | - | - | - | - | ± 5% | - | 10 mm | - | - | ||
![]() 1N3670 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | - | 32 Kb | 32 Bit | - | - | - | - | - | ARM Cortex M0+ | ||
![]() 85HFR100 Solid State Manufacturing | In Stock | - | - | Gold | - | Thermoplastic | Straight | Copper Alloy | - | - | Through Hole | - | - | Solder | - | -65 to 125 °C | - | - | - | - | Plug | - | - | 1.3000 mm | - | - | - | - | - | - | - | - | - | - | - | 53.6 mm | - | - | ||
![]() 1N413B Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | 18 x 5.5 x 10.5 | - | ||
![]() 1N3650 Solid State Manufacturing | In Stock | - | - | Gold | - | Thermoplastic | Straight | Phosphor Bronze | - | - | Through Hole | - | - | Solder | - | - | - | - | - | - | Pin | - | - | 2.54 mm | - | - | - | Brown | - | - | - | - | - | - | - | 69.85 mm | - | - | ||
![]() SKN240/12 Solid State Manufacturing | In Stock | - | - | Tin | - | Polyester | Right Angle | Copper Alloy | - | - | Through Hole | - | - | Solder | - | -55 to 105 °C | - | - | - | - | Header | - | - | 3.9600 mm | - | - | - | White | - | - | - | - | - | - | - | 39.62 mm | - | - | ||
![]() 25F100 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 75 V | - | - | ± 15ppm/°C | - | 82.5 Ohm | - | - | 100 mW | - | Precision High Power | - | - | - | - | - | - | - | - | ± 0.1% | - | 1.55 mm | 0.8 mm | - | ||
![]() MBR1035 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | - | - | - | 0.125 W | - | - | - | - | - | - | - | - | - | 1(Elec)/1(Mech) Turns | 20 | - | 3.6 mm | 4.4 | - | ||
![]() 1N3171R Solid State Manufacturing | In Stock | - | - | Gold | - | PBT (Polybutylene Terephthalate) | Straight | Brass | - | - | Through Hole | - | - | Solder | - | -65 to 105 °C | - | - | - | - | Header | - | - | 3.9600 mm | - | - | - | Black | - | - | - | - | - | - | - | 30.55 mm | - | - | ||
![]() 1N3900 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | 47 to 63 Hz | 3000 Vdc | Rack Mount | - | Compliant | - | - | -10 to 70 °C | - | - | Regulated | - | - | - | - | - | - | 1 | 48 V | - | - | 33 A | - | - | - | - | 85 to 265 V | - | - | - |