- RoHS
- Product Length
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Product Width
- Power Rating
- Temperature Coefficient
- Resistance Tolerance
- Resistance
Attribute column
Manufacturer
Solid State Manufacturing Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Conductor Material | Base/Housing Material | Body Orientation | CoilResistance | Contact Materials | Insert Arrangement | Maximum Voltage Rating | Minimum Dropout Voltage | Mounting | Qualification | Relay Construction | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Number of Conductors | Contact Gender | Housing Color | Interface | Program Memory Size | Data Bus Width | Number of Turns | Operate Time | Cable Diameter | Resistance Tolerance | Contact Arrangement | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N2137RA Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | ± 90ppm/°C | - | 62 Ohm | - | - | - | 3 W | - | High Power | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 13 mm | - | - | ||
![]() 1N4055R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | 512 Kb | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | ||
![]() 1N3295R Solid State Manufacturing | In Stock | - | - | Gold | - | - | - | Straight | - | Iron-Nickel | 8-2 | - | - | Cable Mount | - | - | - | Solder | - | -55 to 125 °C | - | - | - | - | Plug | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | No | 24.79 mm | - | - | ||
![]() 1N3910R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.027 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 | - | ||
![]() 1N2132A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N2128A Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 8.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 | - | ||
![]() 1N4050R Solid State Manufacturing | In Stock | - | - | Gold | - | - | PCT (Polychlorinated Terphenyl) | Straight | - | Phosphor Bronze | - | - | - | Through Hole | - | - | Compliant | Solder | - | -65 to 105 °C | - | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | ||
![]() 1N2061 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 15 V | - | ± 25ppm/°C | - | 432 Ohm | - | - | - | 31 mW | - | High Precision/High Stability | - | - | - | - | - | - | - | - | - | ± 0.5% | - | - | 0.58 mm | 0.29 mm | - | ||
![]() 1N4589 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | 178 Ohm | Nickel-Silver/Gold | - | - | 0.5 Vdc | Surface Mount | - | Non-Latching | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | DPDT | - | 10 mm | - | - | ||
![]() 1N3901 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-20 | - | Compliant | - | - | - | - | - | - | - | - | 0.056 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.19 mm | 12.19 x 3.56 x 12.19 | - | ||
![]() 1N3295 Solid State Manufacturing | In Stock | - | - | - | - | Tin Plated Copper | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | -55 to 125 °C | - | High Performance Cable | - | Black | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.05 mm | - | - | - | - | - | - | ||
![]() 1N3892A Solid State Manufacturing | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 135 °C | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR7535 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 | - | ||
![]() 1N1581 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 4.22 kOhm | - | - | - | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 7.2 | - | - | ||
![]() 1N3214 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | - | - | - | - | 0.5 W | - | - | - | - | - | - | - | - | 15(Elec)/18(Mech) Turns | - | - | 10 | - | - | 9.6 | 10.7 | - | ||
![]() 1N2276 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | 64 KB | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3263R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI/SPI | 256 KB | 32 Bit | - | - | - | - | - | - | - | - | ColdFire | ||
![]() 1N4044 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15 to 85 °C | - | Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5314 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 150 V | - | ± 25ppm/°C | - | 432 Ohm | - | - | - | 250 mW | - | Precision High Power | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | 2 mm | 1.25 mm | - | ||
![]() 1N3173 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |