- RoHS
- Product Length
- Series
- Operating Temperature
- Package
- Mfr
- Product Status
- Product Width
- Power Rating
- Temperature Coefficient
- Resistance Tolerance
- Resistance
Attribute column
Manufacturer
Solid State Manufacturing Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Input Signal Type | Maximum Data Rate | Maximum Power Rating | Minimum Dropout Voltage | Mounting | Output Signal Type | Power Down Mode | RoHS | Standard Supported | Supplier Package | Termination Method | Usage Level | Operating Temperature | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Function | Number of Contacts | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Program Memory Size | Amplifier Type | Data Bus Width | Screening Level | Cable Diameter | Number of Transceivers | Power Supply Type | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N1616R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 | ||
![]() 1N3172R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 | ||
![]() 1N3268 Solid State Manufacturing | In Stock | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 mm | ||
![]() 85HF160 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | SMT | - | - | 10 to 60 °C | - | - | - | - | - | - | 8 | - | - | 0.2 to 4.8 V | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N2138 Solid State Manufacturing | In Stock | - | - | Gold | Thermoplastic | Straight | - | - | Copper Alloy | - | - | - | - | Through Hole | - | - | Non-Compliant | - | - | Solder | - | -65 to 125 °C | - | - | - | Header | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 93.57 mm | - | ||
![]() 1N3168 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | 128 KB | - | 16 Bit | - | - | - | - | - | - | ||
![]() 1N2433 Solid State Manufacturing | In Stock | - | - | - | - | - | - | General Tools | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | General Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3670A Solid State Manufacturing | In Stock | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 mm | ||
![]() 1N2284 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 6.4 x 2.54 | ||
![]() 1N2136 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | Nickel-Silver/Gold | - | - | 60/125 W/VA | 0.25 Vdc | Through Hole | - | - | Non-Compliant | - | - | - | - | -25 to 85 °C | Signal Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2 mm | - | ||
![]() 1N1613R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3273R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70HF140 Solid State Manufacturing | In Stock | - | - | - | - | - | - | Transceiver | - | - | 1 Mbps | - | - | Surface Mount | - | Sleep/Standby | - | ISO 11898-2/ISO 11898-5/ISO 11898-6 | HVSON | - | Automotive grade | -40 to 150 °C | - | - | - | - | - | - | 14 | - | - | - | - | - | 5.5, 4.75 V | - | 65 mA | - | - | - | Automotive | - | 1 | - | - | - | ||
![]() 1N3142 Solid State Manufacturing | In Stock | - | - | Gold | Thermoplastic | Right Angle | - | - | Phosphor Bronze | - | - | - | - | Through Hole | - | - | - | - | - | Solder | - | - | HDI | - | 4 | Plug | - | 2.5400 mm | - | - | 152 POS | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4589R Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | Single | - | - | - | Through Hole | Single | - | - | - | DBS | - | - | - | - | - | - | - | - | - | 27 | Speaker | - | - | - | 4-Channel Stereo | - | - | - | - | Class-AB | - | - | - | - | Single | - | - | ||
![]() 1N1346B Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | -65 to 150 °C | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.02 mm | - | - | - | - | ||
![]() SKR70/16 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3267 Solid State Manufacturing | In Stock | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | ||
![]() 1N2277 Solid State Manufacturing | In Stock | - | - | Gold | Nylon | Right Angle | - | - | Phosphor Bronze | - | - | - | - | Cable Mount | - | - | Non-Compliant | - | - | IDT | - | -55 to 105 °C | - | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 20.32 mm | - | ||
![]() 1N3903 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | - | - | - | - | - | - | - | - | - |