- Operating Temperature
- Mounting
- Type
- Category
- Frequency
- Function
- Mounting Type
- Package / Case
- Pin Count
- Series
- Voltage - Supply
- Absolute Pull Range (APR)
Attribute column
Manufacturer
Solid State Manufacturing Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Category | Intensity | Lens Dimensions | Lens Shape Type | Maximum Data Rate | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Package | Power Down Mode | Product Status | Standard Supported | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Base Part Number | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Operating Supply Current | Viewing Angle | Spread Spectrum Bandwidth | Current - Supply | Reverse Voltage | Screening Level | Number of LEDs | Number of Transceivers | Absolute Pull Range (APR) | Peak Wavelength | Dominant Wavelength | Count | Product Length | Product Width | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKN45/12 Solid State Manufacturing | In Stock | - | - | - | - | - | Transceiver | - | - | - | 1 Mbps | - | - | Surface Mount | - | - | Standby | - | ISO 11898-2/ISO 11898-5 | SOIC | Automotive grade | -40 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 5.25, 4.75 V | - | 65 mA | - | - | - | - | Automotive | - | 1 | - | - | - | - | - | - | - | - | ||
![]() SKN26/04 Solid State Manufacturing | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | Strip | - | Active | - | - | - | -40°C ~ 85°C | - | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | TCXO | - | - | 3.3V | 37.125 MHz | ±1ppm | - | LVDS | - | Enable/Disable | Crystal | 25mA | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | ||
![]() SKR26/16 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | In Line | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR240/12 Solid State Manufacturing | In Stock | - | - | - | - | - | Standard LED | 40 mcd | 4.8x4.8x3.3 mm | Circular | - | 30 mA | - | Through Hole | Right Angle | - | - | - | - | - | - | -55 to 100 °C | - | - | - | - | Uni-Color | Green | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 60 ° | - | - | 5 V | - | 1 | - | - | 565 nm | 569 nm | - | - | - | - | - | ||
![]() 16FR100 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0012 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.78 | - | - | ||
![]() 10A05-TP Solid State Manufacturing | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | Active | VCXO | - | - | 3.135 V ~ 3.465 V | 622.08MHz | - | IDT8N3SV76AC | - | - | - | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() 1N5001 Solid State Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |