- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- CoilResistance
- Relay Contact Form
- Coil Current
- Mounting Styles
- Coil Voltage
- Contact Termination
- Contact Current Rating
- Coil Termination
- Switching Voltage
Attribute column
Manufacturer
Song Chuan Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Unit Weight | Series | Termination | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Contact/Output Supply Type | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Termination | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 898H-1CH-D1SW-R1-U05-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 250 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 898 | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect | SPDT (1 Form C) | - | 12 VDC | Non-Latching | 14 VDC, 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ||
![]() 896H-1CH-C-001-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 301-1A-C-R1-U03-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 123 Ohms | Silver Tin Oxide (AgSnO) | - | 500 | - | - | Socket | - | - | - | 1 Form A (SPST-NO) | - | Details | 0.659623 oz | 301 | - | - | - | - | - | - | - | - | - | - | 35 A | Quick Connect | SPST (1 Form A) | - | 12 VDC | - | 14 VDC | 97.5 mA | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 871-1C-S-D1-12VDC Song Chuan | In Stock | - | - | 20 g | 5 | Silver Tin Oxide | 12 V | 123 Ω | - | 100000 Cycle(s) | 500 | SONG CHUAN PRECISION CO LTD | 871-1C-S-D1-12VDC | - | 125 °C | -40 °C | Contact Manufacturer | 1 Form C (SPDT-NO, NC) | 5.06 | Details | 0.705479 oz | 871 | - | unknown | 23 mm | 15.5 mm | 23mm x 15.5mm x 25.4mm | 20000000 Ω | 35 A | 14 V | QUICK CONNECT | - | - | - | - | 10 ms | - | - | - | - | 10 ms | - | - | DC | - | DC | 500 Vrms | Random | 500 Vrms | SPDT | 15.96 V | 1 FORM C | 7.2 V | 1.2 V | - | - | - | - | 25.4 mm | ||
![]() 896H-1CH-C1S-R1-U03-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 897-1AH-D1SW-R1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | - | - | 400 | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 897 | - | - | - | - | - | - | - | - | - | - | 70 A | Quick Connect (0.250") | SPST (1 Form A) | - | - | Non-Latching | 28 VDC | 133 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.374") | - | - | - | - | ||
![]() 896-1CH-C1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 896 | Quick Connect | - | - | - | - | - | - | - | - | SPDT | 40 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 12 VDC | - | - | 133 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | - | - | - | - | ||
![]() 301-1C-C-R1-U02-24VDC (30112) Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 0.705479 oz | 301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303-1AH-S-R1-U06-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | 0.705479 oz | 303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 896H-1CH-C1-R1-U45-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 896 | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1AH-S1-R1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form A (SPST-NO) | - | Details | 1.410958 oz | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPST (1 Form A) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-D-002-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 897-1AH-S1-24VDC Song Chuan | In Stock | - | - | - | - | - | - | 360 Ohms | - | - | 6200 | - | - | Socket | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 897 | - | - | - | - | - | - | - | - | - | - | 70 A | Quick Connect (0.250") | SPST (1 Form A) | - | 24 VDC | Non-Latching | 28 VDC | 66.7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.374") | - | - | - | - | ||
![]() 896H-1CH-D-U39-24VDC Song Chuan | In Stock | - | - | - | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-S1S-R1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1AH-D-U37-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPST (1 Form A) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-C-R1-U24-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 896H | - | - | - | - | - | - | - | - | - | SPDT | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | 12 V | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-S1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | 1.410958 oz | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 897P-1AH-C-R1-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 400 | - | - | Socket | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 897P | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPST (1 Form A) | - | 24 VDC | Non-Latching | - | 66.7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ||
![]() 896H-1CH-C1-R1-24VDC Song Chuan | In Stock | - | - | - | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | - | Socket | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | 896H | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - |