- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Relay Contact Form
- CoilResistance
- Unit Weight
- Coil Voltage
- Mounting Styles
- Contact Termination
- Contact Current Rating
- Contact Materials
Attribute column
Manufacturer
Song Chuan Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Unit Weight | Packaging | Series | ECCN Code | Type | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301-1C-D-R1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 735-2C-C3-24VAC Song Chuan | In Stock | - | - | 80 g | 8 | Silver Tin Oxide | - | 24 V | 72 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 200 | SONG CHUAN PRECISION CO LTD | - | 735-2C-C3-24VAC | - | Panel Mount | 50 °C | -30 °C | Contact Manufacturer | 2 Form C (DPDT-NO, NC) | 5.08 | Details | 2.821917 oz | - | 735 | - | Standard | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | 28 V | QUICK CONNECT | 20 A | Quick Connect | - | - | - | 20 A | - | 25 ms | 24 VAC | Non-Latching | 240 VAC, 28 VDC | - | 20 ms | - | - | 240 V | AC/DC | LATCHED | AC | - | 1000 Vrms | - | 1600 Vrms | DPDT | - | 2 FORM C | - | - | Power Relays | 26.4 V | 0.088 inch | - | Quick Connect | 20.4 V | 7.2 V | 47.6 mm | 64.26 mm | 34.8 mm | 47.5 mm | ||
![]() 737-1Z-C-24VDC Song Chuan | In Stock | - | - | 83 g | 6 | Silver Tin Oxide | Song Chuan | 24 V | 384 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 200 | SONG CHUAN PRECISION CO LTD | Song Chuan | 737-1Z-C-24VDC | - | Panel Mount | 75 °C | -40 °C | Contact Manufacturer | - | 5.56 | Details | 3 oz | - | 737 | - | Standard | Relays | unknown | CSA; TUV; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 30 A | 28 V | - | 30 A | Quick Connect | - | - | General Purpose Relays | 30 A | - | 25 ms | 24 VDC | Non-Latching | 600 VAC, 28 VDC | 63 mA | 20 ms | - | - | 300 V | AC/DC | LATCHED | DC | 6 | 1000 Vrms | Random | 2200 Vrms | SPDT-DM/DB | 26.4 V | 1 FORM Z | 19.2 V | 2.4 V | Power Relays | - | - | General Purpose Relays | Quick Connect | - | - | 47.5 mm | 38 mm | 34.8 mm | 47.5 mm | ||
![]() 805WP-1AC-F-SF-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | SONG CHUAN PRECISION CO LTD | - | 805WP-1AC-F-SF-12VDC | 805 | - | - | - | Contact Manufacturer | 1 Form A (SPST-NO) | 5.62 | Details | 1.269863 oz | - | 805 | EAR99 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 805WP-1AC-F-CF-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | 206 Ohms | Silver Tin Oxide (AgSnO) | - | 500 | SONG CHUAN PRECISION CO LTD | - | 805WP-1AC-F-CF-12VDC | 805 | Panel Mount | - | - | Contact Manufacturer | 1 Form A (SPST-NO) | 5.62 | Details | 1.269863 oz | - | 805 | EAR99 | Standard | - | unknown | - | - | - | - | - | - | - | - | - | 12 A | Quick Connect | - | POWER/SIGNAL RELAY | - | - | - | - | 12 VDC | Non-Latching | 240 VAC | 58 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | 17.3 mm | 29 mm | 24.1 mm | - | ||
![]() SCL-1-DPDT-120VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | SCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Solder Pin | - | - | - | - | - | - | ||
![]() SCL-D-DPDT-C1-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | 650 Ohms | Silver Tin Oxide (AgSnO) | - | 6200 | - | - | - | - | Panel Mount | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | 1.234589 oz | - | SCL | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | - | - | - | - | - | - | 24 VDC | Non-Latching | 240 VAC, 28 VDC | 37 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | ||
![]() 207-1CC-F-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | 207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() SCL-1-DPDT-24VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | SCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Solder Pin | - | - | - | - | - | - | ||
![]() 735-1C-C3-24VAC Song Chuan | In Stock | - | - | 80 g | 5 | Silver Tin Oxide | - | 24 V | 72 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 200 | SONG CHUAN PRECISION CO LTD | - | 735-1C-C3-24VAC | - | Panel Mount | 50 °C | -30 °C | Contact Manufacturer | 1 Form C (SPDT-NO, NC) | 5.11 | Details | 2.821917 oz | - | 735 | - | Standard | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | 28 V | QUICK CONNECT | 20 A | Quick Connect | - | - | - | 20 A | - | 25 ms | 24 VAC | Non-Latching | 240 VAC, 28 VDC | - | 20 ms | - | - | 240 V | AC/DC | LATCHED | AC | - | 1000 Vrms | - | 1600 Vrms | SPDT | - | 1 FORM C | - | - | Power Relays | 26.4 V | 0.088 inch | - | Quick Connect | 20.4 V | 7.2 V | 47.6 mm | 64.26 mm | 34.8 mm | 47.5 mm | ||
![]() 507-1CC-F-S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 891WP-1A-C24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | 640 Ohms | Silver Alloy (Ag) | - | 400 | - | - | - | - | Panel Mount | - | - | - | 1 Form A (SPST-NO) | - | Details | 0.776027 oz | Tray | 891 | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 25 A | Quick Connect | SPST (1 Form A) | - | - | - | - | - | 24 VDC | Non-Latching | 277 VAC | 38 mA | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | 23.5 mm | 30 mm | 16 mm | - | ||
![]() SCL-LM-DPDT-24 VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | SCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() SCL-DPDT-C1 240 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | 13.6 kOhms | Silver Tin Oxide (AgSnO) | - | 500 | - | - | - | - | Flange Mount | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | 1.234589 oz | - | SCL | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | DPDT (2 Form C) | - | - | - | - | - | 240 VAC | Non-Latching | 240 VAC, 28 VDC | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | ||
![]() SCLB-P-DPDT-C-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | 650 Ohms | Silver Nickel (AgNi) | - | 6200 | - | - | - | - | Through Hole | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | 1.128767 oz | - | SCLB | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | - | - | - | - | - | - | 24 VDC | Non-Latching | 250 VAC, 28 VDC | 37 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | 38 mm | 27.5 mm | 21.5 mm | - | ||
![]() SCL-1-DPDT-120VAC Song Chuan | In Stock | - | - | - | - | - | Song Chuan | - | - | - | - | 6200 | - | Song Chuan | - | - | - | - | - | - | - | - | Details | - | - | SCL | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | - | - | - | - | ||
![]() 507-2CC-F-C-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 892-1CH-F-S-12VDC Song Chuan | In Stock | - | - | 8 g | 5 | Silver Tin Oxide | Song Chuan | 12 V | 360 Ω | - | 100000 Cycle(s) | 1000 | SONG CHUAN PRECISION CO LTD | Song Chuan | 892-1CH-F-S12VDC | 892 | - | 85 °C | -40 °C | Contact Manufacturer | - | 5.62 | Details | - | - | 892 | - | - | Relays | unknown | CSA; TUV; UL; VDE | 20 mm | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | - | - | 10 ms | - | - | - | - | 5 ms | - | - | - | AC | LATCHED | DC | 5 | 1000 Vrms | Random | 4000 Vrms | SPDT | 19.2 V | 1 FORM C | 9 V | 0.6 V | Power Relays | - | 0.0037 inch | General Purpose Relays | - | - | - | - | - | - | 16 mm | ||
![]() SCLD-P-B-4PDT-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | 1.234589 oz | - | SCLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 207H-1AC-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | 207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - |