- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Relay Contact Form
- CoilResistance
- Unit Weight
- Coil Voltage
- Mounting Styles
- Contact Termination
- Contact Current Rating
- Contact Materials
Attribute column
Manufacturer
Song Chuan Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Series | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 841-S-1A-C-100/120VAC Song Chuan | In Stock | - | - | - | - | - | - | Song Chuan | - | 5.2 kOhms | Silver Tin Oxide (AgSnO) | - | 200 | - | Song Chuan | - | - | Panel Mount | - | - | - | - | Details | - | 3.174657 oz | 841 | - | - | Standard | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Quick Connect | - | - | General Purpose Relays | - | - | - | 100 VAC to 120 VAC | Non-Latching | 277 VAC | 22.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Quick Connect | - | - | 36 mm | 67.8 mm | 34.9 mm | - | ||
![]() 892H-1CH-C-24VDC Song Chuan | In Stock | - | - | - | 8 g | 5 | Silver Tin Oxide | Song Chuan | 24 V | 1.44 kOhms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 1000 | SONG CHUAN PRECISION CO LTD | Song Chuan | 892H-1CH-C24VDC | 892 | Through Hole | 85 °C | -40 °C | Contact Manufacturer | 5.62 | Details | - | 0.282192 oz | 892 | - | - | High Power | - | - | Relays | unknown | CSA; TUV; UL; VDE | 20 mm | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | SOLDER | - | - | - | 10 A | Solder Pin | - | POWER/SIGNAL RELAY | General Purpose Relays | - | - | 10 ms | 24 VDC | Non-Latching | 277 VAC | 16.7 mA | 5 ms | - | - | - | AC | LATCHED | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | SPDT | 38.4 V | 1 FORM C | 19.2 V | 1.2 V | Power Relays | - | 0.0037 inch | General Purpose Relays | Solder Pin | - | - | 15.6 mm | 20 mm | 10.3 mm | 16 mm | ||
![]() SCL-DPDT-C1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | Song Chuan | - | 160 Ohms | Silver Tin Oxide (AgSnO) | - | 6200 | - | Song Chuan | - | - | Flange Mount | - | - | - | - | Details | - | 1.234589 oz | SCL | - | - | Standard | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | - | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 240 VAC, 28 VDC | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | ||
![]() SCLA-S-SPDT-C1-240VAC Song Chuan | In Stock | - | - | - | - | - | - | Song Chuan | - | - | - | - | 500 | - | Song Chuan | - | - | Plug In | - | - | - | - | Details | - | 1.128767 oz | SCLA | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() 892-1CC-S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | Song Chuan | - | - | - | - | 6200 | - | Song Chuan | - | - | - | - | - | - | - | Details | - | - | 892 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() 301-1C-D-D1-24VDC Song Chuan | In Stock | - | - | - | - | - | - | Song Chuan | - | - | - | - | 500 | - | Song Chuan | - | - | - | - | - | - | - | Details | - | 0.705479 oz | 301 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | ||
![]() 896H-1CH-D1S-001-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 731-TPDT-C1-240VAC Song Chuan | In Stock | - | - | - | 79.2 g | 11 | Silver Tin Oxide | - | 240 V | 7200 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 731-TPDT-C1-240VAC | - | - | 70 °C | -45 °C | Contact Manufacturer | 5.52 | - | - | - | - | - | - | - | - | - | - | unknown | CSA; UL | 38 mm | 35 mm | 38mm x 35mm x 47.6mm | 50 mΩ | 1000000000 Ω | 10 A | 28 V | QUICK CONNECT | - | - | - | - | - | - | - | - | 10 A | - | 20 ms | - | - | - | - | 20 ms | - | - | 240 V | AC/DC | - | - | AC | - | 500 Vrms | - | 1500 Vrms | 3PDT | - | 3 FORM C | - | - | - | 264 V | - | - | - | 204 V | 72 V | - | - | - | 47.6 mm | ||
![]() 832AWP-1A-F-SF-BH-6VDC Song Chuan | In Stock | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103T-1AH-C-24VDC Song Chuan | In Stock | - | - | - | 4 g | 10 | Silver Tin Oxide | Song Chuan | 24 V | 900 Ω | - | 100000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | Song Chuan | 103T-1AH-C-24VDC | - | - | 125 °C | -40 °C | Contact Manufacturer | 5.57 | Details | - | - | 103 | - | - | - | - | - | Relays | unknown | - | 15.8 mm | 14.4 mm | 15.8mm x 14.4mm x 13.7mm | - | 100000000 Ω | 20 A | 14 V | SOLDER | - | - | - | - | - | - | - | Automotive Relays | - | - | 10 ms | - | - | - | - | 5 ms | - | - | - | DC | LATCHED | - | DC | 10 | 500 Vrms | Random | 500 Vrms | SPST | 30 V | 1 FORM A | 14.4 V | 1.2 V | - | - | 0.0035 inch | Automotive Relays | - | - | - | - | - | - | 13.7 mm | ||
![]() 832A-1C-F-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 892H-1CC-F-S12VDC Song Chuan | In Stock | - | - | - | 8 g | 5 | Silver Nickel | Song Chuan | 12 V | 360 Ω | - | 100000 Cycle(s) | 1000 | SONG CHUAN PRECISION CO LTD | Song Chuan | 892H-1CC-F-S12VDC | - | - | 85 °C | -40 °C | Contact Manufacturer | 5.69 | Details | Yes | 0.282192 oz | 892 | - | EAR99 | - | - | - | Relays | unknown | CSA; TUV; UL; VDE | 20 mm | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | - | - | 10 ms | - | - | - | - | 5 ms | - | - | - | AC | LATCHED | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | SPDT | 19.2 V | 1 FORM C | 9.6 V | 0.6 V | Power Relays | - | 0.0037 inch | General Purpose Relays | - | - | - | - | - | - | 16 mm | ||
![]() 871-1A-S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | Song Chuan | - | - | - | - | 6200 | - | Song Chuan | - | - | - | - | - | - | - | Details | - | - | 871 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | ||
![]() 103-1AH-S-6VDC Song Chuan | In Stock | - | - | Through Hole | - | - | - | - | - | 56 Ω | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | PC Pins | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 20 A | SPST | 14 V | - | - | - | - | - | - | - | - | - | - | - | 107 mA | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 731-SPDT-C-120VAC Song Chuan | In Stock | - | - | - | 79.2 g | 5 | Silver Tin Oxide | - | 120 V | 2250 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 731-SPDT-C-120VAC | - | - | 70 °C | -45 °C | Contact Manufacturer | 5.11 | Non-Compliant | - | - | - | - | - | - | - | - | - | unknown | CSA; UL | 38 mm | 35 mm | 38mm x 35mm x 47.6mm | 50 mΩ | 1000000000 Ω | 10 A | 28 V | QUICK CONNECT | - | - | - | - | - | - | - | - | 10 A | - | 20 ms | - | - | - | - | 20 ms | - | - | 240 V | AC/DC | - | - | AC | - | 500 Vrms | - | 1500 Vrms | SPDT | - | 1 FORM C | - | - | - | 132 V | - | - | - | 102 V | 36 V | - | - | - | 47.6 mm | ||
![]() 841-P-1A-C-24VAC Song Chuan | In Stock | - | - | - | - | - | - | Song Chuan | - | - | - | - | 6200 | - | Song Chuan | - | - | - | - | - | - | - | Non-Compliant | - | - | 841 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() 731-TPDT-C-L-120VAC Song Chuan | In Stock | - | - | - | 79.2 g | 11 | Silver Tin Oxide | - | 120 V | 1700 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 731-TPDT-CL-120VAC | - | - | 70 °C | -45 °C | Contact Manufacturer | 5.57 | Non-Compliant | - | - | - | - | - | - | - | - | - | unknown | CSA; UL | 38 mm | 35 mm | 38mm x 35mm x 47.6mm | 50 mΩ | 1000000000 Ω | 10 A | 28 V | QUICK CONNECT | - | - | - | - | - | - | - | - | 10 A | - | 20 ms | - | - | - | - | 20 ms | - | - | 240 V | AC/DC | - | - | AC | - | 500 Vrms | - | 1500 Vrms | 3PDT | - | 3 FORM C | - | - | - | 132 V | - | - | - | 102 V | 36 V | - | - | - | 47.6 mm | ||
![]() 735-3A-C-T-24VDC(73511) Song Chuan | In Stock | - | - | - | - | - | - | Song Chuan | - | - | - | - | 20 | - | Song Chuan | - | - | - | - | - | - | - | Details | - | 2.821917 oz | 735 | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() 103T-1CH-S-12VDC Song Chuan | In Stock | - | - | Through Hole | 4 g | 10 | Silver Tin Oxide | Song Chuan | 12 V | 225 Ω | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 500 | SONG CHUAN PRECISION CO LTD | Song Chuan | 103T-1CH-S-12VDC | - | PCB Mount | 125 °C | -40 °C | Contact Manufacturer | 5.25 | Details | Yes | 0.384251 oz | 103 | PC Pins | EAR99 | - | 125 °C | -40 °C | Relays | unknown | - | 15.8 mm | 14.4 mm | 15.8mm x 14.4mm x 13.7mm | - | 100000000 Ω | 20 A | 14 V | SOLDER | 20 A | SPDT | 14 V | - | - | SPDT (1 Form C) | - | Automotive Relays | - | - | 10 ms | 12 VDC | - | - | 53.3 mA | 5 ms | - | 640 mW | - | DC | LATCHED | 12 V | DC | 10 | 500 Vrms | Random | 500 Vrms | SPDT | 15 V | 1 FORM C | 7.2 V | 0.6 V | - | - | 0.0035 inch | Automotive Relays | - | - | - | - | - | - | 13.7 mm | ||
![]() SCLA-S-SPDT-C1-24VAC Song Chuan | In Stock | - | - | Plug-In | - | - | - | Song Chuan | - | - | - | - | 6200 | - | Song Chuan | - | - | Plug In | - | - | - | - | Details | - | - | SCLA | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - |