- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Relay Contact Form
- CoilResistance
- Unit Weight
- Coil Voltage
- Mounting Styles
- Contact Termination
- Contact Current Rating
- Contact Materials
Attribute column
Manufacturer
Song Chuan Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103-1AH-C-12VDC Song Chuan | In Stock | - | - | Through Hole | - | - | 4 g | 5 | Silver Tin Oxide | Song Chuan | 12 V | 225 Ω | Silver, Tin | 100000 Cycle(s) | 1000 | SONG CHUAN PRECISION CO LTD | Song Chuan | 103-1AH-C-12VDC | - | 125 °C | -40 °C | - | Contact Manufacturer | 5.08 | Details | - | - | - | 103 | PC Pins | - | - | 125 °C | -40 °C | - | Relays | unknown | - | 14.4 mm | 7.6 mm | 14.4mm x 7.6mm x 13.7mm | - | 100000000 Ω | 20 A | - | 14 V | SOLDER | 20 A | SPST | 14 V | - | - | - | - | Automotive Relays | - | - | 10 ms | - | - | - | 53.3 mA | 5 ms | - | - | - | - | DC | LATCHED | 12 V | DC | 5 | 500 Vrms | Random | 500 Vrms | - | SPST | 15 V | - | 1 FORM A | 7.2 V | 0.6 V | - | - | 0.0035 inch | Automotive Relays | - | - | - | - | - | - | 13.7 mm | ||
![]() 833HM-1C-C-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | Song Chuan | - | - | - | - | 1000 | - | Song Chuan | - | - | - | - | - | - | - | Details | - | 0.352740 oz | - | 833HM | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | ||
![]() SCL-LM-DPDT-24VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | Song Chuan | - | 160 Ohms | Silver Tin Oxide (AgSnO) | - | 6200 | - | Song Chuan | - | Panel Mount | - | - | - | - | - | Details | - | 1.234589 oz | - | SCL | - | Standard | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | - | - | General Purpose Relays | - | - | - | 24 VAC | Non-Latching | 240 VAC, 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | ||
![]() 731-TPDT-C1-24VAC Song Chuan | In Stock | - | - | - | - | - | 79.2 g | 11 | Silver Tin Oxide | Song Chuan | 24 V | 72 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 200 | SONG CHUAN PRECISION CO LTD | Song Chuan | 731-TPDT-C1-24VAC | Socket | 70 °C | -45 °C | 731TPDTC124VAC | Contact Manufacturer | 5.04 | Details | - | 2.793698 oz | - | 731 | - | Standard | - | - | - | - | Relays | unknown | CSA; UL | 38 mm | 35 mm | 38mm x 35mm x 47.6mm | 50 mΩ | 1000000000 Ω | 10 A | - | 28 V | QUICK CONNECT | - | - | - | 20 A | Quick Connect | - | - | General Purpose Relays | 10 A | - | 20 ms | 24 VAC | Non-Latching | 300 VAC | - | 20 ms | - | - | - | 240 V | AC/DC | - | - | AC | - | 500 Vrms | - | 1500 Vrms | - | 3PDT | - | - | 3 FORM C | - | - | Power Relays | 26.4 V | - | General Purpose Relays | Quick Connect | 20.4 V | 7.2 V | 38 mm | 47.6 mm | 35 mm | 47.6 mm | ||
![]() 822U-1A-S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | Song Chuan | - | - | - | - | 6200 | - | Song Chuan | - | - | - | - | 822U1AS24VDC | - | - | Details | - | 0.617294 oz | - | 822 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | ||
![]() 892HN-1AH-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | 8 g | 5 | Silver Tin Oxide | Song Chuan | 12 V | 360 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 1000 | SONG CHUAN PRECISION CO LTD | Song Chuan | 892HN-1AH-F-S12VDC | Through Hole | 85 °C | -40 °C | 892HN1AHFS12VDC | Contact Manufacturer | 5.57 | Details | Yes | 0.282192 oz | - | 892 | - | High Power | - | - | - | - | Relays | unknown | CSA; TUV; UL; VDE | 20 mm | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | - | SOLDER | - | - | - | 10 A | Solder Pin | - | - | General Purpose Relays | 5 A | - | 10 ms | 12 VDC | Non-Latching | 277 VAC | 33.3 mA | 5 ms | - | - | - | 277 V | AC | LATCHED | - | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | SPST | 20.4 V | - | 1 FORM A | 9.6 V | 0.6 V | Power Relays | - | 0.0037 inch | General Purpose Relays | Solder Pin | - | - | 15.6 mm | 20 mm | 10.3 mm | 16 mm | ||
![]() 812H-1C-S-48VDC Song Chuan | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Song Chuan | - | 6.4 kOhms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 25 | SONG CHUAN PRECISION CO LTD | Song Chuan | 812H-1C-S48VDC | Through Hole | 85 °C | -40 °C | - | Contact Manufacturer | 5.66 | Details | Yes | 0.352740 oz | - | 812 | - | High Power | - | - | - | RATINGS ARE AS PER NO AND NC RATING IS 10A/120VAC. | Relays | unknown | CSA; CUL; TUV; UL; VDE | 21 mm | 16 mm | 21mm x 16mm x 16.3mm | - | - | - | WATER PROOF | - | SOLDER | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 12 A | - | 15 ms | 48 VDC | Non-Latching | 277 VAC | 7.5 mA | 5 ms | - | 360 mW | 360 mW | 120 V | AC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | 48 V | 0.008 A | - | 36 V | 4.8 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 16.3 mm | 21 mm | 16 mm | 16.3 mm | ||
![]() 896H-1CH-D1SF-R1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-D1SW-R1-T-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | Socket | - | - | - | - | - | Details | - | 1.446232 oz | Tray | 896H | Plug | - | 680 Ω | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-C1-001-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 833H-1C-C-6VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | Song Chuan | - | 100 Ω | Silver | - | 6200 | - | Song Chuan | - | Through Hole | - | - | - | - | - | Compliant | - | 0.352740 oz | Tube | 833H | - | Cube | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 7 A | Solder Pin | SPDT (1 Form C) | - | General Purpose Relays | - | - | - | 6 VDC | Non-Latching | 250 VAC, 30 VDC | 60 mA | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 15 mm | 19 mm | 15.5 mm | - | ||
![]() 832-1A-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 812H-1A-S-24VDC Song Chuan | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Song Chuan | - | 1.6 kOhms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 25 | SONG CHUAN PRECISION CO LTD | Song Chuan | 812H-1A-S24VDC | Through Hole | 85 °C | -40 °C | - | Contact Manufacturer | 5.69 | Details | Yes | 0.352740 oz | - | 812 | - | High Power | - | - | - | - | Relays | unknown | CSA; CUL; TUV; UL; VDE | 21 mm | 16 mm | 21mm x 16mm x 16.3mm | - | - | - | WATER PROOF | - | SOLDER | - | SPST | - | 12 A | Solder Pin | SPST (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 12 A | - | 15 ms | 24 VDC | Non-Latching | 277 VAC | 15 mA | 5 ms | - | - | 360 mW | 120 V | AC | MOMENTARY | - | DC | - | - | - | - | - | SPST | 24 V | 0.015 A | - | 18 V | 2.4 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 16.3 mm | 21 mm | 16 mm | 16.3 mm | ||
![]() 303-1AH-S-D1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | Song Chuan | - | - | Silver Tin Oxide (AgSnO) | - | 500 | - | Song Chuan | - | Socket | - | - | - | - | - | Details | - | 0.705479 oz | - | 303 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | 14 VDC | 80 mA | - | - | 960 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | ||
![]() 871-1C-S-12VDC Song Chuan | In Stock | - | - | - | - | - | 20 g | 5 | Silver Tin Oxide | Song Chuan | 12 V | 123 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 500 | SONG CHUAN PRECISION CO LTD | Song Chuan | 871-1C-S-12VDC | Socket | 125 °C | -40 °C | - | Contact Manufacturer | 5.52 | Details | - | 0.705479 oz | - | 871 | - | - | - | - | - | - | Relays | unknown | - | 23 mm | 15.5 mm | 23mm x 15.5mm x 25.4mm | - | 20000000 Ω | 35 A | - | 14 V | QUICK CONNECT | - | - | - | 35 A | Quick Connect | SPDT (1 Form C) | - | Automotive Relays | - | - | 10 ms | 12 VDC | - | 14 VDC | 97.5 mA | 10 ms | - | 1.2 W | - | - | DC | - | - | DC | - | 500 Vrms | Random | 500 Vrms | - | SPDT | 15.96 V | - | 1 FORM C | 7.2 V | 1.2 V | - | - | - | Automotive Relays | - | - | - | - | - | - | 25.4 mm | ||
![]() 899-1C-F-C-6VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 507N-2CC-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |