- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Relay Contact Form
- CoilResistance
- Unit Weight
- Coil Voltage
- Mounting Styles
- Contact Termination
- Contact Current Rating
- Contact Materials
Attribute column
Manufacturer
Song Chuan Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | ECCN Code | Type | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892H-1CC-F-C-12VDC Song Chuan | In Stock | - | - | 8 g | 5 | Silver Nickel | - | 12 V | 360 Ω | - | 100000 Cycle(s) | 1000 | SONG CHUAN PRECISION CO LTD | - | 892H-1CC-F-C12VDC | 892 | - | 85 °C | -40 °C | Contact Manufacturer | 1 Form C (SPDT-NO, NC) | 5.62 | Details | - | 0.282192 oz | - | 892 | - | - | - | unknown | CSA; TUV; UL; VDE | 20 mm | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | - | AC | LATCHED | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | SPDT | 19.2 V | 1 FORM C | 9.6 V | 0.6 V | Power Relays | - | 0.0037 inch | - | - | - | - | - | - | - | 16 mm | ||
![]() 833H-1A-S-18VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | 833H | - | Cube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 307N-1AC-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | 320 Ohms | Silver Alloy (Ag) | - | 1 | - | - | - | - | Panel Mount | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | 307 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | SPST (1 Form A) | - | - | - | - | - | 12 VDC | - | - | 37.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 899-1A-F-C-E-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | Through Hole | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 0.352740 oz | - | 899 | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | - | 12 VDC | Non-Latching | 277 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Solder Pin | - | - | - | - | - | - | ||
![]() 841-S-1A-C1 12 Vdc Song Chuan | In Stock | - | - | - | - | - | - | - | 75 Ohms | Silver Tin Oxide (AgSnO) | - | 6200 | - | - | - | - | Panel Mount | - | - | - | 1 Form X (SPDT-NO) | - | Details | - | 3.174657 oz | - | 841 | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 30 A | Quick Connect | - | - | - | - | - | - | 12 VDC | Non-Latching | 277 VAC | 160 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | 36 mm | 67.8 mm | 34.9 mm | - | ||
![]() 735-3C-C-T-12 VDC Song Chuan | In Stock | - | - | 80 g | 12 | Silver Tin Oxide | - | 12 V | 96 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | 200 | SONG CHUAN PRECISION CO LTD | - | 735-3C-C-T12VDC | - | Panel Mount | 50 °C | -30 °C | Contact Manufacturer | 3 Form C (3PDT-NO, NC) | 5.57 | Details | - | 2.821917 oz | - | 735 | - | Standard | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | 28 V | SOLDER | 20 A | Quick Connect | - | - | - | 20 A | - | 25 ms | 12 VDC | Non-Latching | 240 VAC, 28 VDC | 125 mA | 20 ms | - | - | 120 V | AC/DC | LATCHED | DC | 12 | 1000 Vrms | Random | 1600 Vrms | - | 3PDT | 15.6 V | 3 FORM C | 9.6 V | 1.2 V | Power Relays | - | 0.088 inch | - | Quick Connect | - | - | 47.5 mm | 38 mm | 34.8 mm | 47.5 mm | ||
![]() 735-1C-C2-24VAC Song Chuan | In Stock | - | - | 80 g | 5 | Silver Tin Oxide | - | 24 V | 72 Ω | - | 100000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | - | 735-1C-C2-24VAC | - | - | 50 °C | -30 °C | Contact Manufacturer | 1 Form C (SPDT-NO, NC) | 5.57 | Details | - | - | - | 735 | - | - | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | 28 V | QUICK CONNECT | - | - | - | - | - | 20 A | - | 25 ms | - | - | - | - | 20 ms | - | - | 240 V | AC/DC | LATCHED | AC | - | 1000 Vrms | - | 1600 Vrms | - | SPDT | - | 1 FORM C | - | - | Power Relays | 26.4 V | 0.088 inch | - | - | 20.4 V | 7.2 V | - | - | - | 47.5 mm | ||
![]() 841-P-1A-C1 24 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | 841 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 841-S-1A-C1 120 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | 5.2 kOhms | Silver Tin Oxide (AgSnO) | - | 6200 | - | - | - | - | Panel Mount | - | - | - | 1 Form X (SPDT-NO) | - | Details | - | 3.174657 oz | - | 841 | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 30 A | Quick Connect | SPST (1 Form A), SPST (1 Form B) | - | - | - | - | - | 120 VAC | Non-Latching | 277 VAC | 22.1 mA | - | - | 2.7 VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | 36 mm | 67.8 mm | 34.9 mm | - | ||
![]() 892HN-1CC-F-S 12 Vdc Song Chuan | In Stock | - | - | 8 g | 5 | Silver Nickel | - | 12 V | 360 Ohms | Silver Alloy (Ag) | 100000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | - | 892HN-1CC-F-S12VDC | - | Through Hole | 85 °C | -40 °C | Contact Manufacturer | 1 Form C (SPDT-NO, NC) | 5.57 | Details | - | 0.282192 oz | Bulk | 892 | - | High Power | - | unknown | CSA; TUV; UL; VDE | 20 mm | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | SOLDER | 10 A | - | SPDT (1 Form C) | - | - | 10 A | - | 10 ms | 12 VDC | - | 240 VAC | 33.3 mA | 5 ms | - | 400 mW | 277 V | AC | LATCHED | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | SPDT | 20.4 V | 1 FORM C | 9.6 V | 0.6 V | Power Relays | - | 0.0037 inch | - | Solder Pin | - | - | - | - | - | 16 mm | ||
![]() 207-1AH-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | 207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() SCLD-P-B-4PDT-S-24VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | - | - | - | SCLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 841P-1A-S-100120VAC Song Chuan | In Stock | - | - | - | - | - | - | - | 5.2 kOhms | Silver Tin Oxide (AgSnO) | - | 6200 | - | - | - | - | Through Hole | - | - | - | 1 Form X (SPDT-NO) | - | Details | - | 3.174657 oz | - | 841 | - | Standard | - | - | - | - | - | - | - | - | - | - | - | 30 A | Solder Pin | - | - | - | - | - | - | 100 VAC to 120 VAC | Non-Latching | 277 VAC | 22.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Solder Pin | - | - | 36 mm | 51.5 mm | 34.9 mm | - | ||
![]() 892H-1CH-F-S-12VDC Song Chuan | In Stock | - | - | 8 g | 5 | Silver Tin Oxide | - | 12 V | 360 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 892H-1CH-F-S12VDC | 892 | - | 85 °C | -40 °C | Contact Manufacturer | - | 5.62 | - | Yes | - | - | - | EAR99 | - | - | unknown | CSA; TUV; UL; VDE | 20 mm | 10.3 mm | 20mm x 10.3mm x 16mm | 100 mΩ | 1000000000 Ω | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | - | - | 10 ms | - | - | - | - | 5 ms | - | - | - | AC | LATCHED | DC | 5 | 1000 Vrms | Random | 4000 Vrms | - | SPDT | 19.2 V | 1 FORM C | 9.6 V | 0.6 V | - | - | 0.0037 inch | - | - | - | - | - | - | - | 16 mm | ||
![]() 896H-1CH-C-001-T-12VDC Song Chuan | In Stock | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 6200 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | - | - | 896 | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 841-S-2A-C1 120 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | 5.2 kOhms | Silver Tin Oxide (AgSnO) | - | 6200 | - | - | - | - | Socket | - | - | - | 2 Form A (DPST-NO) | - | Details | - | 3.174657 oz | - | 841 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | DPST (2 Form A) | - | - | - | - | - | 120 VAC | - | 277 VAC, 30 VDC | 22.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 841-P-2A-C1 24 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 2 Form A (DPDT-NO) | - | Details | - | - | - | 841 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 841-P-1A-C1 120 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | 841 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 841-S-2A-C1-24VAC Song Chuan | In Stock | - | - | - | - | - | Song Chuan | - | - | - | - | 6200 | - | Song Chuan | - | - | - | - | - | - | - | - | Details | - | - | - | 841 | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() 841-P-1A-C1 240 Vac Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | 841 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - |