- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Relay Contact Form
- CoilResistance
- Unit Weight
- Coil Voltage
- Mounting Styles
- Contact Termination
- Contact Current Rating
- Contact Materials
Attribute column
Manufacturer
Song Chuan Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | ECCN Code | Type | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Compliance | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 899-1A-F-S-18VDC Song Chuan | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 900 Ω | - | - | 100000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | - | 899-1A-F-S18VDC | 899 | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Contact Manufacturer | 1 Form A (SPST-NO) | 5.68 | Details | Yes | - | - | 899 | EAR99 | - | - | unknown | CUL; UL; VDE | 19 mm | 15.5 mm | 19mm x 15.5mm x 15.5mm | - | - | - | WATER PROOF | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | - | - | - | 5 ms | - | - | 360 mW | 120 V | AC | MOMENTARY | DC | - | - | - | - | SPST | 18 V | 0.02 A | - | 13.5 V | 1.8 V | Power Relays | - | - | - | - | - | - | - | - | - | - | 15.5 mm | ||
![]() SCLD-W-DL-4PDT-C-120VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | - | - | - | SCLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 735-2C-C-T-24VAC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | - | 735 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 735-2C-C-12VDC Song Chuan | In Stock | - | - | - | - | 80 g | 8 | Silver Tin Oxide | Song Chuan | 12 V | 120 Ohms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | Song Chuan | 735-2C-C-12VDC | - | - | Panel Mount | 50 °C | -30 °C | - | - | Contact Manufacturer | - | 5.57 | Details | Yes | 2.821917 oz | - | 735 | - | Standard | Relays | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | 28 V | QUICK CONNECT | 20 A | Quick Connect | - | - | General Purpose Relays | 20 A | - | 25 ms | 12 VDC | Non-Latching | 240 VAC, 28 VDC | 100 mA | 20 ms | - | - | - | 240 V | AC/DC | LATCHED | DC | - | 1000 Vrms | Random | 1600 Vrms | DPDT | 15.6 V | - | 2 FORM C | 9.6 V | 1.2 V | Power Relays | - | - | 0.088 inch | General Purpose Relays | Quick Connect | - | - | 47.5 mm | 38 mm | 34.8 mm | 47.5 mm | ||
![]() SCLA-S-SPDT-C1 12 Vdc Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | Plug In | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | SCLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 841-S-1A-C1 24 Vdc Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6200 | - | - | - | - | - | - | - | - | - | - | - | 1 Form X (SPDT-NO) | - | Details | - | - | - | 841 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 832A-1A-F-C-B-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 130 Ohms | Silver Tin Oxide (AgSnO) | - | - | 500 | - | - | - | - | 20 A | Through Hole | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 1 oz | Bulk | 832A | - | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Solder Pin | SPST (1 Form A) | - | - | - | - | - | 12 VDC | Non-Latching | 277 VAC | 92.3 mA | - | - | 1.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | 17.3 mm | 29 mm | 24.1 mm | - | ||
![]() SCL-DPNO-C1-12 VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 160 Ohms | Silver Tin Oxide (AgSnO) | - | - | 6200 | - | - | - | - | - | Flange Mount | - | - | - | - | - | 2 Form A (DPST-NO) | - | Details | - | 1.234589 oz | - | SCL | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | - | - | - | - | - | - | 12 VDC | Non-Latching | 240 VAC, 28 VDC | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | ||
![]() 735-2A-C-T-24VDC Song Chuan | In Stock | - | - | - | - | 80 g | 8 | Silver Tin Oxide | - | 24 V | 472 Ohms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | - | 735-2A-C-T24VDC | - | - | Through Hole | 50 °C | -30 °C | - | - | Contact Manufacturer | 2 Form A (DPST-NO) | 5.57 | Details | - | 2.821917 oz | - | 735 | - | Standard | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | 28 V | SOLDER | 20 A | Solder Pin | - | - | - | 20 A | - | 25 ms | 24 VDC | Non-Latching | 240 VAC, 28 VDC | 51 mA | 20 ms | - | - | - | 240 V | AC/DC | LATCHED | DC | 8 | 1000 Vrms | Random | 1600 Vrms | DPST | 31.2 V | - | 2 FORM A | 19.2 V | 2.4 V | Power Relays | - | - | 0.088 inch | - | Solder Pin | - | - | 47.5 mm | 38 mm | 34.8 mm | 47.5 mm | ||
![]() 812H-1A-S-B-24D Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 1.6 kOhms | Silver Tin Oxide (AgSnO) | - | - | 25 | - | - | - | - | - | Through Hole | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 0.352740 oz | - | 812 | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | Solder Pin | SPDT (1 Form C) | - | - | - | - | - | 24 VDC | Non-Latching | 277 VAC | 15 mA | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | UR, CSA | - | - | Solder Pin | - | - | 16.3 mm | 21 mm | 16 mm | - | ||
![]() 735-3C-F-C1-240VAC Song Chuan | In Stock | - | - | - | - | 80 g | 12 | Silver Tin Oxide | - | 240 V | 7.2 kOhms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 200 | SONG CHUAN PRECISION CO LTD | - | 735-3C-F-C1-240VAC | - | - | Panel Mount | 50 °C | -30 °C | - | - | Contact Manufacturer | 3 Form C (3PDT-NO, NC) | 5.57 | Details | - | - | - | 735 | - | Standard | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | 28 V | QUICK CONNECT | 20 A | Quick Connect | 3PDT (3 Form C) | - | - | 20 A | - | 25 ms | 240 VAC | Non-Latching | 240 VAC, 28 VDC | - | 20 ms | - | 1.5 W | - | 120 V | AC/DC | LATCHED | AC | - | 1000 Vrms | - | 1600 Vrms | 3PDT | - | - | 3 FORM C | - | - | Power Relays | 264 V | - | 0.088 inch | - | Quick Connect | 204 V | 72 V | 69.85 mm | 38 mm | 34.8 mm | 47.5 mm | ||
![]() 303-1AH-C-D1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | - | - | - | - | 500 | - | Song Chuan | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.465616 oz | - | 303 | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | ||
![]() 507HN-1AC-F-S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 1.087 kOhms | Silver Nickel (AgNi) | - | - | 20 | - | - | - | - | - | Through Hole | - | - | - | 507HN1ACFS24VDC | - | 1 Form A (SPST-NO) | - | Details | - | 0.352740 oz | - | 507 | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | 17 A | Solder Pin | - | - | - | - | - | - | 24 VDC | Non-Latching | 277 VAC | 22 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | 15.7 mm | 29 mm | 12.5 mm | - | ||
![]() 735-1C-C3-240VAC Song Chuan | In Stock | - | - | - | - | 80 g | 5 | Silver Tin Oxide | - | 240 V | 7.2 kOhms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 200 | SONG CHUAN PRECISION CO LTD | - | 735-1C-C3-240VAC | - | - | Panel Mount | 50 °C | -30 °C | - | - | Contact Manufacturer | 1 Form C (SPDT-NO, NC) | 5.11 | Details | - | 2.821917 oz | - | 735 | - | Standard | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | - | 28 V | QUICK CONNECT | 20 A | Quick Connect | - | - | - | 20 A | - | 25 ms | 240 VAC | Non-Latching | 240 VAC, 28 VDC | - | 20 ms | - | - | - | 240 V | AC/DC | LATCHED | AC | - | 1000 Vrms | - | 1600 Vrms | SPDT | - | - | 1 FORM C | - | - | Power Relays | 264 V | - | 0.088 inch | - | Quick Connect | 204 V | 72 V | 47.6 mm | 64.26 mm | 34.8 mm | 47.5 mm | ||
![]() 207-1BH-S-U15-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 1440 Ohms | Silver Tin Oxide (AgSnO) | - | - | 6200 | - | - | - | - | - | Through Hole | - | - | - | - | - | 1 Form B (SPST-NC) | - | Details | - | 0.529109 oz | Bulk | 207 | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Pin | - | - | - | - | - | - | 24 VDC | Non-Latching | 277 VAC | 17 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | 20.7 mm | 21.5 mm | 16 mm | - | ||
![]() 737-1X-C-120VAC Song Chuan | In Stock | - | - | - | - | 83 g | 4 | Silver Tin Oxide | - | 120 V | 1.7 kOhms | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | - | 737-1X-C-120VAC | - | - | Panel Mount | 75 °C | -40 °C | - | - | Contact Manufacturer | 1 Form X (SPST-NO) | 5.11 | Details | - | 3 oz | - | 737 | - | Standard | - | unknown | CSA; TUV; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 30 A | - | 28 V | - | 30 A | Quick Connect | - | - | - | 30 A | - | 25 ms | 120 VAC | Non-Latching | 600 VAC, 28 VDC | - | 20 ms | - | - | - | 300 V | AC/DC | LATCHED | AC | 4 | 1000 Vrms | - | 2200 Vrms | SPST | - | - | 1 FORM X | - | - | Power Relays | 132 V | - | - | - | Quick Connect | 102 V | 36 V | 47.5 mm | 38 mm | 34.8 mm | 47.5 mm | ||
![]() 302WP2-1AH-C-5VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 47 Ohms | Silver Tin Oxide (AgSnO) | 20 A | - | 25 | - | - | - | - | - | Through Hole | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | 0.599657 oz | - | 302 | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | 17 A | Quick Connect | SPST (1 Form A) | - | - | - | - | - | 5 VDC | Non-Latching | 240 VAC | 106 mA | - | - | 530 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Quick Connect | - | - | 24.8 mm | 29 mm | 12.6 mm | - | ||
![]() 731H-DPDT-C1-120VAC Song Chuan | In Stock | - | - | - | - | 79.2 g | 8 | Silver Tin Oxide | - | 120 V | 2.25 kOhms | Silver Tin Oxide (AgSnO) | - | 50000 Cycle(s) | 6200 | SONG CHUAN PRECISION CO LTD | - | 731H-DPDT-C1-120VAC | - | - | Socket | 55 °C | -45 °C | - | 731HDPDTC1120VAC | Contact Manufacturer | 2 Form C (DPDT-NO, NC) | 5.11 | Details | - | 2.793698 oz | - | 731 | - | High Power | - | unknown | CSA; UL | 38 mm | 35 mm | 38mm x 35mm x 47.6mm | 100 mΩ | 1000000000 Ω | - | - | - | QUICK CONNECT | 25 A | Quick Connect | - | - | - | 25 A | - | 20 ms | 120 VAC | Non-Latching | 300 VAC | - | 20 ms | - | - | - | 277 V | AC | - | AC | - | 1000 Vrms | - | 2500 Vrms | DPDT | - | - | 2 FORM C | - | - | Power Relays | 132 V | - | - | - | Quick Connect | 102 V | 36 V | 38 mm | 47.6 mm | 35 mm | 47.6 mm | ||
![]() 507H-1CC-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 272 Ohms | Silver Nickel (AgNi) | - | - | 125000 | - | Song Chuan | - | - | - | Through Hole | - | - | - | - | - | - | - | Details | - | 0.352740 oz | - | 507 | - | High Power | Relays | - | - | - | - | - | - | - | - | - | - | - | 17 A | Solder Pin | SPDT (1 Form C) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 277 VAC | 44 mA | - | - | 530 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | Solder Pin | - | - | 15.7 mm | 29 mm | 12.5 mm | - | ||
![]() 735-2C-CT-110VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 10 kOhms | Silver Tin Oxide (AgSnO) | - | - | 200 | - | - | - | - | - | Through Hole | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | 2.821917 oz | - | 735 | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Pin | - | - | - | - | - | - | 110 VDC | Non-Latching | 240 VAC, 28 VDC | 11 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | 69.85 mm | 38 mm | 34.8 mm | - |