- Manufacturer
- CoilResistance
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Series
- Subcategory
- Coil Voltage
- Contact Form
- Contact Materials
Attribute column
Manufacturer
Song Chuan Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Brand | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Product Category | Coil Termination | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896H-1AH-S-R1-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 832AWP-1C-F-SF-12VDC Song Chuan | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 155 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 832AWP-1C-F-SF12VDC | 832 | - | 85 °C | -55 °C | ROHS COMPLIANT | Contact Manufacturer | 5.62 | - | Yes | - | - | - | EAR99 | - | PANEL MOUNTABLE | 8536.41.00.50 | - | unknown | CSA; CUL; UL; VDE | 32.5 mm | 28 mm | 32.5mm x 28mm x 28.2mm | 20 A | WATER PROOF | 30 V | SOLDER/QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | - | 20 A | - | 15 ms | - | - | - | - | 10 ms | - | - | 930 mW | 240 V | AC/DC | MOMENTARY | DC | SPDT | 12 V | 0.077 A | 9 V | 1.2 V | - | - | - | - | - | - | 28.2 mm | ||
![]() 896H-1CH-C1-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 832AWP-1A-F-SF-12VDC Song Chuan | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 155 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 832AWP-1A-F-SF12VDC | 832 | - | 85 °C | -55 °C | ROHS COMPLIANT | Contact Manufacturer | 5.62 | - | Yes | - | - | - | EAR99 | - | PANEL MOUNTABLE | 8536.41.00.50 | - | unknown | CSA; CUL; UL; VDE | 32.5 mm | 28 mm | 32.5mm x 28mm x 28.2mm | 20 A | WATER PROOF | 30 V | SOLDER/QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | - | 30 A | - | 15 ms | - | - | - | - | 10 ms | - | - | 930 mW | 240 V | AC/DC | MOMENTARY | DC | SPST | 12 V | 0.077 A | 9 V | 1.2 V | - | - | - | - | - | - | 28.2 mm | ||
![]() 897P-1AH-C-R1-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | PCB Mount | - | - | - | - | - | Details | - | 1.410958 oz | - | 897P | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 70 A | PC Pin | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | Non-Latching | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | - | - | ||
![]() 896H-1CH-C-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-D-24VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 6200 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | Tube | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 303-1AH-C-R1-U01-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | - | Silver Tin Oxide (AgSnO) | - | 500 | - | Song Chuan | - | - | PCB Mount | - | - | - | - | - | Details | - | 0.705479 oz | - | 303 | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | - | - | - | - | 960 mW | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | ||
![]() 896H-1AH-D1-R1-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-D-001-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-D-R1-12VDC Song Chuan | In Stock | - | - | NO | SOCKET MOUNT | - | 80 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 896H-1CH-D-R1-12VDC | - | - | 125 °C | -40 °C | - | Contact Manufacturer | 5.65 | - | Yes | - | - | - | - | - | RATINGS ARE AS PER NO AND NC RATING IS 30A/14VDC. COIL PARALLEL WITH RESISTOR | - | - | unknown | - | 25.8 mm | 25.8 mm | 25.8mm x 25.8mm x 25mm | 50 A | - | 14 V | SNAP-ON | - | - | - | POWER/SIGNAL RELAY | - | - | - | 20 ms | - | - | - | - | 20 ms | - | - | 1800 mW | - | DC | MOMENTARY | DC | SPDT | 12 V | 0.15 A | 7.8 V | 1.2 V | - | - | - | - | - | - | 25 mm | ||
![]() 896H-1CH-D1-24VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 822U-1A-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 896H-1CH-D1S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 871-1C-C-R1-U01-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 12. Ohms | Silver Tin Oxide (AgSnO) | - | 500 | - | Song Chuan | - | - | Panel Mount | - | - | - | - | - | Details | - | 0.705479 oz | - | 871 | - | Standard | - | - | Relays | - | - | - | - | - | - | - | - | - | 35 A | Quick Connect | SPDT (1 Form C) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 28 VDC | 97.5 mA | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | Power Relays | General Purpose Relays | Quick Connect | 25.4 mm | 23 mm | 15.5 mm | - | ||
![]() 897-1AH-C-R1-U03-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 897 | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 70 A | Quick Connect (0.250) | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | Non-Latching | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.374) | - | - | - | - | ||
![]() 896H-1CH-D1-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1CH-D1SW-R1-24VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | Socket | - | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896H-1AH-D1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 896HP-1AH-S-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | - | PCB Mount | - | - | - | - | - | Details | - | 1.410958 oz | - | 896HP | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 50 A | PC Pin | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | 25 mm | 25.8 mm | 25.8 mm | - |