- Manufacturer
- CoilResistance
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Series
- Subcategory
- Coil Voltage
- Contact Form
- Contact Materials
Attribute column
Manufacturer
Song Chuan Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Samacsys Description | Unit Weight | Packaging | Series | Type | Subcategory | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Voltage(AC)-Max | Terminal Length | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896H-1AH-D-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | Socket | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 833H-1C-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 400 Ohms | Silver Cadmium Oxide (AgCdO) | - | 1000 | - | Song Chuan | - | Through Hole | - | - | - | - | Details | - | 0.352740 oz | Tube | 833H | Cube | Relays | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | SPDT (1 Form C) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 30 mA | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 15 mm | 19 mm | 15.5 mm | - | ||
![]() 897P-1AH-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 20 | - | Song Chuan | - | PCB Mount | - | - | - | - | Details | - | 1.410958 oz | Tube | 897P | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 70 A | PC Pin | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 898H-1CH-C-12VDC Song Chuan | 507 | - | - | - | - | 40 g | 5 | Silver Tin Oxide | - | 12 V | 90 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 898H-1CH-C-12VDC | - | 125 °C | -40 °C | Contact Manufacturer | 5.04 | - | - | - | - | - | - | - | unknown | - | 25.8 mm | 25.8 mm | 25.8mm x 25.8mm x 25mm | - | 20000000 Ω | - | - | - | SOLDER | - | - | - | - | - | - | - | 20 ms | - | - | - | - | 20 ms | - | - | - | - | DC | - | DC | 5 | 500 Vrms | Random | 500 Vrms | SPDT | 14.4 V | - | 1 FORM C | 7.8 V | 1.2 V | - | - | 0.011 inch | - | - | - | - | - | - | - | 25 mm | ||
![]() 301-1C-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 123 Ohms | Silver Tin Oxide (AgSnO) | - | 500 | - | Song Chuan | - | Socket | - | - | - | - | Details | - | 0.705479 oz | - | 301 | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | - | 97.5 mA | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect | - | - | 25 mm | 22.5 mm | 15 mm | - | ||
![]() 896HP-1CH-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | PCB Mount | - | - | - | - | Details | - | 1.410958 oz | Tube | 896HP | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 50 A | PC Pin | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 731-TPDT-C-240VAC Song Chuan | In Stock | - | - | - | - | 79.2 g | 11 | Silver Tin Oxide | - | 240 V | 7200 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 731-TPDT-C-240VAC | - | 70 °C | -45 °C | Contact Manufacturer | 5.05 | - | - | - | - | - | - | - | unknown | CSA; UL | 38 mm | 35 mm | 38mm x 35mm x 47.6mm | 50 mΩ | 1000000000 Ω | 10 A | - | 28 V | QUICK CONNECT | - | - | - | - | - | 10 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | 240 V | AC/DC | - | AC | - | 500 Vrms | - | 1500 Vrms | 3PDT | - | - | 3 FORM C | - | - | - | 264 V | - | - | - | 204 V | 72 V | - | - | - | 47.6 mm | ||
![]() SCL-DPDT-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 160 Ohms | Silver Cadmium Oxide (AgCdO) | - | 500 | - | Song Chuan | - | Through Hole | - | - | - | - | Details | - | 1.234589 oz | Bulk | SCLD | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose Relays | - | - | - | 12 VDC | Non-Latching | - | 75 mA | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Quick Connect Terminal | - | - | 35.2 mm | 27.5 mm | 21.5 mm | - | ||
![]() 731-DPDT-C-120VAC Song Chuan | In Stock | - | - | - | - | 79.2 g | 8 | Silver Tin Oxide | - | 120 V | 2250 Ω | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | Song Chuan Precision Company | 731-DPDT-C-120VAC | - | 70 °C | -45 °C | Contact Manufacturer | 5.01 | - | - | - | - | - | - | - | unknown | CSA; UL | 38 mm | 35 mm | 38mm x 35mm x 47.6mm | 50 mΩ | 1000000000 Ω | 10 A | - | 28 V | QUICK CONNECT | - | - | - | - | - | 10 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | 240 V | AC/DC | - | AC | - | 500 Vrms | - | 1500 Vrms | DPDT | - | - | 2 FORM C | - | - | - | 132 V | - | - | - | 102 V | 36 V | - | - | - | 47.6 mm | ||
![]() 897-1AH-D1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Alloy (Ag) | - | 6200 | - | Song Chuan | - | PCB Mount | - | - | - | - | Details | - | 1.410958 oz | Tube | 897 | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 70 A | Quick Connect (0.250) | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | Non-Latching | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.374) | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896HP-1CH-S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | PCB Mount | - | - | - | - | Details | - | - | - | 896HP | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 50 A | PC Pin | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 896HP-1CH-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | PCB Mount | - | - | - | - | Details | - | 1.410958 oz | - | 896HP | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 50 A | PC Pin | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 832AW-1C-F-C1-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 660 Ohms | Silver Tin Oxide (AgSnO) | - | 5000 | - | Song Chuan | - | Socket | - | - | - | - | Details | - | - | Bulk | 832A | Heavy Duty | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect Terminal | SPDT (1 Form C) | - | General Purpose Relays | - | - | - | 24 VDC | Non-Latching | - | 92.3 mA | - | - | 1.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Quick Connect Terminal | - | - | 28 mm | 50 mm | 28.2 mm | - | ||
![]() 832A-1C-F-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 130 Ohms | Silver Tin Oxide (AgSnO) | - | 500 | - | Song Chuan | - | Through Hole | - | - | - | - | Details | - | - | - | 832A | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | - | General Purpose Relays | - | - | - | 12 VDC | - | - | 92.3 mA | - | - | 1.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 20.4 mm | 32.2 mm | 27.5 mm | - | ||
![]() SCL-DPDT-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303-1AH-C-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 150 Ohms | Silver Tin Oxide (AgSnO) | - | 500 | - | Song Chuan | - | Socket | - | - | - | - | Details | - | 0.705479 oz | - | 303 | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | - | 80 mA | - | - | 960 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect | - | - | 23.7 mm | 16 mm | 15 mm | - | ||
![]() 301-1A-S-R1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 123 Ohms | Silver Tin Oxide (AgSnO) | - | 500 | - | Song Chuan | - | Socket | - | - | - | - | Details | - | 0.705479 oz | - | 301 | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | 14 VDC | 97.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | ||
![]() 897P-1AH-D-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 90 Ohms | Silver Alloy (Ag) | - | 400 | - | Song Chuan | - | PCB Mount | - | - | - | - | Details | - | 1.410958 oz | - | 897P | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | SPST (1 Form A) | - | Automotive Relays | - | - | - | 12 VDC | - | - | 133 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | PC Pin | - | - | 25 mm | 25.8 mm | 25.8 mm | - | ||
![]() 833H-1C-S-24VDC Song Chuan | 783 | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | Song Chuan | - | 1.6 kOhms | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | 1000 | SONG CHUAN PRECISION CO LTD | Song Chuan | 833H-1C-S-24VDC | Through Hole | 70 °C | -30 °C | Contact Manufacturer | 4.62 | Details | General Purpose Relays SPDT 10A 24VDC | 0.352740 oz | Tube | 833H | Cube | Relays | unknown | CUL; UL; TUV | 19 mm | 15.5 mm | 19mm x 15.5mm x 15.5mm | - | - | 7 A | WATER PROOF | 30 V | SOLDER | 10 A | Solder Pin | SPDT (1 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 10 ms | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 15 mA | 5 ms | - | 360 mW | 360 mW | 125 V | AC/DC | MOMENTARY | DC | - | - | - | - | SPDT | 24 V | 0.015 A | - | 18 V | 2.4 V | Power Relays | - | - | General Purpose Relays | Solder Pin | - | - | 15 mm | 19 mm | 15.5 mm | 15.5 mm | ||
![]() 896H-1CH-C1S-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | Song Chuan | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Song Chuan | - | Socket | - | - | - | - | Details | - | 1.410958 oz | - | 896H | - | Relays | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250) | SPDT (1 Form C) | - | Automotive Relays | - | - | - | 24 VDC | - | 28 VDC | 66.7 mA | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | Quick Connect (0.250) | - | - | 25 mm | 25.8 mm | 25.8 mm | - |