- Coil Termination
- Coil Type
- Coil Voltage
- Contact Current Rating
- Contact Materials
- Contact Termination
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Product
- Relay Contact Form
- Series
- Switching Voltage
Attribute column
Manufacturer
Song Chuan Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Relay Contact Form | RoHS | Unit Weight | Series | Type | Contact Current Rating | Contact Termination | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Product | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510C-P-2A1-F-C-12VDC Song Chuan | In Stock | - | - | 26.7 Ohms | Silver (Ag) | 30 | Through Hole | 2 Form A (DPDT-NO) | Details | 4.013390 oz | 510 | Heavy Duty | 50 A | Solder Pin | 12 VDC | Non-Latching | 400 VAC | 449 mA | 5.4 W | Power Relays | Solder Pin | - | 38.8 mm | 51.5 mm | 34.75 mm | ||
![]() HV012P-1AH-C-12VDC Song Chuan | In Stock | - | - | 460 Ohms | Silver Alloy (Ag) | 40 | PCB Mount | 1 Form A (SPST-NO) | Details | 2.011939 oz | HV012 | High Voltage | 20 A | Plug Pin | 12 VDC | Non-Latching | 400 VDC | 104 mA | - | Industrial Relays | Plug Pin | - | - | - | - | ||
![]() 510H-P-2A-F-C 24VDC Song Chuan | In Stock | - | - | - | Silver (Ag) | 30 | Through Hole | 2 Form A (DPDT-NO) | - | - | 510 | Heavy Duty | 54 A | Solder Pin | 24 VDC | Non-Latching | 277 VAC | - | 5.4 W | Power Relays | Solder Pin | - | 38.8 mm | 51.5 mm | 34.75 mm | ||
![]() 510CN-P-2A-F-C-U04-12VDC Song Chuan | In Stock | - | - | - | Silver (Ag) | 30 | Through Hole | 2 Form A (DPDT-NO) | - | - | 510 | Heavy Duty | 50 A | Solder Pin | 24 VDC | Non-Latching | 400 VAC | - | 5.4 W | Power Relays | Solder Pin | - | 38.8 mm | 51.5 mm | 34.75 mm |