- Filtered
- Shell Material
- Contact Plating
- Shell Plating
- Series
- Shell Sizes
- Gender
- Mounting Angle
- Number of Positions
- Contact Gender
- Type
- Termination Style
Attribute column
Manufacturer
Spectrum D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Shell Sizes | Unit Weight | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Capacitance | Current Rating | Termination Style | Contact Gender | Plating | Shell Plating | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56F704-005-LI Spectrum Control | In Stock | - | - | Brass | - | - | - | Filtered | - | - | - | - | - | 1 (E) | - | - | - | Receptacle | 9 Position | - | - | 2 Row | Female | - | - | Through Hole | Socket (Female) | - | Tin | Right Angle | ||
![]() 56-703-005 Spectrum Control | In Stock | - | - | Gold | Zinc Diecast | - | - | Filtered | - | - | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | ||
![]() 56-723-005-LI Spectrum Control | In Stock | - | - | Gold | Zinc Diecast | - | 100 | Filtered | B25 | + 125 C | - 55 C | - | N | 3 (B) | - | 700 | Through Hole | Receptacle | 25 Position | 125 °C | -55 °C | 2 Row | Female | 4 nF | 5 A | Through Hole | Socket (Female) | Nickel | Nickel | Right Angle | ||
![]() 56-721-005-LI Spectrum Control | In Stock | - | - | Gold | Zinc Diecast | - | 1 | Filtered | B25 | + 125 C | - 55 C | - | N | 3 (B) | - | 700 | - | Plug | 25 Position | - | - | 2 Row | Male | - | 5 A | - | Pin (Male) | - | - | Right Angle | ||
![]() 56-721-013-LI Spectrum Control | In Stock | - | - | Gold | Zinc Diecast | - | - | Filtered | - | - | - | - | - | 3 (B) | - | 700 | - | Plug | 25 Position | - | - | 2 Row | Male | - | - | Solder | Pin (Male) | - | - | Right Angle | ||
![]() 56-731-081 Spectrum Control | In Stock | - | - | Gold | Zinc Die Cast | - | - | Filtered | - | - | - | Through Hole | N | 4 (C) | 1.870402 oz | - | - | Plug | 37 Position | - | - | 2 Row | Male | - | - | Solder | Pin (Male) | - | Nickel | Straight | ||
![]() 56-701-005-LI Spectrum Control | In Stock | - | - | - | Zinc Diecast | - | - | Filtered | - | - | - | - | N | - | - | 700 | - | - | - | - | - | - | - | - | 5 A | - | - | - | Nickel over Zinc | - | ||
![]() 56-732-007-LI Spectrum Control | In Stock | - | - | Gold | Zinc Die Cast | Copper Alloy | 1 | Filtered | C37 | + 125 C | - 55 C | - | N | 4 (C) | - | 700 | - | Plug | 37 Position | - | - | 2 Row | Male | - | 5 A | Through Hole | Pin (Male) | - | Nickel | Right Angle | ||
![]() 56F722-003-GB Spectrum Control | In Stock | - | - | Gold | Zinc Diecast | - | 1 | Filtered | B25 | - | - | - | Details | 3 (B) | - | 700 | - | Plug | 25 Position | - | - | 2 Row | Male | - | 5 A | Through Hole | Pin (Male) | - | Nickel | Right Angle | ||
![]() 56F507-013-TI Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56F422-001 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-901-109 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56F724-003-LI Spectrum | In Stock | - | - | Gold | Zinc Diecast | - | - | Filtered | - | - | - | - | - | 3 (B) | - | 700 | - | Receptacle | 25 Position | - | - | 2 Row | Female | - | - | Through Hole | Socket (Female) | - | Nickel | Right Angle | ||
![]() 56F102-007-3-GL Spectrum | In Stock | - | - | Brass | Steel | - | - | - | - | - | - | - | Compliant | - | - | - | Through Hole | - | 9 | - | - | - | Male | - | 5 A | - | - | Nickel | - | - | ||
![]() 56-731-015 Spectrum | In Stock | - | - | Gold | Zinc Die Cast | - | - | Filtered | - | - | - | Wire | - | 4 (C) | - | 700 | - | Plug | 37 Position | - | - | 2 Row | Male | - | - | Solder Cup | Pin (Male) | - | Nickel | Right Angle | ||
![]() 56-714-005 Spectrum | In Stock | - | - | Gold | Zinc Diecast | - | - | Filtered | - | - | - | - | - | 2 (A) | - | 700 | - | Receptacle | 15 Position | - | - | - | Female | - | - | Through Hole | Socket (Female) | - | Nickel | Right Angle | ||
![]() 56-721-002 Spectrum Control | In Stock | - | - | Gold | Zinc Diecast | - | - | Filtered | B25 | + 125 C | - 55 C | - | N | 3 (B) | - | 700 | - | Plug | 25 Position | - | - | 2 Row | Male | - | 5 A | Through Hole | Pin (Male) | - | Nickel | Right Angle | ||
![]() 2560-9000-01 Spectrum Control | In Stock | - | - | - | Plastic | - | - | Unfiltered | E09 | - | - | Wire | Details | 1 (E) | - | 256 | - | - | 9 Position | - | - | 2 Row | - | - | - | - | - | - | - | Straight | ||
![]() 56F714-003-LI Spectrum | In Stock | - | - | Gold | Zinc Die Cast | - | - | Filtered | - | - | - | Threaded Insert | - | 2 (A) | - | 700 | - | Receptacle | 15 Position | - | - | 2 Row | Female | - | - | Through Hole | Socket (Female) | - | Nickel | Right Angle | ||
![]() 56F702-003-LI Spectrum | In Stock | - | - | Gold | Zinc Diecast | - | - | Filtered | - | - | - | - | - | 1 (E) | - | 700 | - | Plug | 9 Position | - | - | 2 Row | Male | - | - | Through Hole | Pin (Male) | - | Nickel | Right Angle |