- Filtered
- Shell Material
- Contact Plating
- Shell Plating
- Series
- Shell Sizes
- Gender
- Mounting Angle
- Number of Positions
- Contact Gender
- Type
- Termination Style
Attribute column
Manufacturer
Spectrum D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Qualification | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Packaging | Series | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Resistor Type | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Termination Type | Contact Finish Termination | Filter Type | Product Type | Resistance Tolerance | Shell Plating | Mounting Angle | Features | Product Length | Product Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-711-029 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-743-001 Spectrum Control | In Stock | - | Datasheet | - | - | BOARD AND PANEL | - | ZINC ALLOY | - | GOLD (30) OVER NICKEL | COPPER ALLOY | - | - | API TECHNOLOGIES CORP | - | GLASS FILLED POLYESTER | - | - | - | Active | - | - | No | 5/D | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 50 | - | compliant | - | NICKEL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | NO | RECEPTACLE | SOLDER | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | ||
![]() 56-701-013-WB Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel over Zinc | - | - | - | - | - | ||
![]() 56-711-014 Spectrum Control | In Stock | - | - | Gold | - | - | - | Zinc Diecast | - | - | - | - | Filtered | - | - | - | + 125 C | - 55 C | - | - | - | N | - | - | - | Tray | 700 | - | - | - | - | Plug | - | 15 Position | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Through Hole | - | Pin (Male) | - | - | - | - | - | - | - | - | Nickel | Straight | - | - | - | - | ||
![]() 56-702-005-LIM Spectrum | In Stock | - | - | Gold | - | - | - | Zinc Diecast | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | ||
![]() 56-742-005-50G Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 25V | - | 700 | - | - | ± 200ppm/°C | - | - | 47kohm | - | - | - | - | - | - | - | - | - | 50mW | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | 0.6mm | 0.3mm | - | ||
![]() 572019-00105-AU Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-706-004 Spectrum Control | In Stock | - | - | Gold | - | - | - | Zinc Die Cast | - | - | Copper Alloy | 1 | Filtered | - | Polyester | - | + 125 C | - 55 C | Wire | - | - | N | - | 1 (E) | 100 VDC | - | 700 | - | - | - | - | Receptacle | - | 9 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | EMI Filter | - | - | Nickel | Right Angle | - | - | - | - | ||
![]() 56-743-017 Spectrum Control | In Stock | - | - | Gold | - | - | - | Zinc Diecast | - | - | - | 1 | Filtered | - | - | - | - | - | - | - | - | N | - | 5 (D) | - | - | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-726-004 Spectrum Control | In Stock | - | - | Gold | - | - | - | Zinc Die Cast | - | - | - | - | Filtered | - | - | - | + 125 C | - 55 C | Wire | - | - | N | - | 3 (B) | - | - | 700 | - | - | - | - | Receptacle | - | 25 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | Nickel | Right Angle | - | - | - | - | ||
![]() 56-701-041 Spectrum | In Stock | - | - | Gold | - | - | - | Zinc Diecast | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | ||
![]() 56-722-005-LI Spectrum | In Stock | - | - | Gold | - | - | - | Zinc Die Cast | - | - | - | - | Filtered | - | - | - | - | - | Through Hole | - | - | - | - | 3 (B) | - | - | 700 | - | - | - | - | Plug | - | 25 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Pin (Male) | - | - | - | - | - | - | - | - | Nickel | Right Angle | - | - | - | - | ||
![]() 56-704-003-LI Spectrum | In Stock | - | - | Gold | - | - | - | Zinc Die Cast | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | 1 (E) | - | - | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | ||
![]() 56-705-005-JS Spectrum | In Stock | - | - | Gold | Flanges, Panel | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | Crimp | - | - | Receptacle | - | - | 100 | 175 °C | -65 °C | - | - | - | - | Threaded | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Adapters & Gender Changers | - | - | - | Shielded | - | - | Environment Resistant | ||
![]() 56-712-008-LI Spectrum | In Stock | - | - | Gold | - | - | - | Zinc Diecast | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | 2 (A) | - | - | - | - | - | - | - | Plug | - | 15 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | Pin (Male) | - | - | - | - | - | - | - | - | Nickel | Right Angle | - | - | - | - | ||
![]() 56-607-039 Spectrum | In Stock | - | - | - | - | - | - | - | Polyamide with Thermoplastic Elastomer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position | - | - | Beige | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56F706-005-LI Spectrum | In Stock | - | - | Gold | - | - | - | Zinc Die Cast | - | - | - | - | Filtered | - | - | - | - | - | Threaded Insert | - | - | - | - | 1 (E) | - | - | 700 | - | - | - | - | Receptacle | - | 9 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | Nickel | Right Angle | - | - | - | - | ||
![]() 56-704-005-LI Spectrum | In Stock | - | - | Gold | - | - | - | Zinc Die Cast | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | 1 (E) | - | - | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | ||
![]() 56F502-014-GBL Spectrum | In Stock | - | - | Gold | - | - | - | Steel | - | - | - | - | Filtered | - | - | - | - | - | Board Lock | - | - | - | - | 1 (E) | - | - | - | - | - | - | - | Plug | - | 9 Position | - | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | Pin (Male) | - | - | - | - | - | - | - | - | Tin | Right Angle | - | - | - | - | ||
![]() 56-716-005 Spectrum | In Stock | - | - | Gold | - | - | - | Zinc Die Cast | - | - | - | - | Filtered | - | - | - | - | - | Wire | - | - | - | - | 2 (A) | - | - | 700 | - | - | - | - | Receptacle | - | 15 Position | - | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | Socket (Female) | - | - | - | - | - | - | - | - | Nickel | Straight | - | - | - | - |