- Filtered
- Shell Material
- Contact Plating
- Shell Plating
- Series
- Shell Sizes
- Gender
- Mounting Angle
- Number of Positions
- Contact Gender
- Type
- Termination Style
Attribute column
Manufacturer
Spectrum D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | RoHS | Shell Sizes | Unit Weight | Voltage, Rating | Packaging | Series | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Termination Type | Shell Plating | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56F701-026 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-712-005-GBL Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56F721-027 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-603-041 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-712-003-GBL Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-741-012 Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | Filtered | - | - | - | - | - | - | Wire | - | - | 5 (D) | - | - | - | - | - | - | Plug | 50 Position | 3 Row | Male | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | Pin (Male) | - | - | - | - | Nickel | Straight | ||
![]() 56-721-013 Spectrum | In Stock | - | - | Gold | - | Zinc Diecast | - | - | Filtered | - | - | - | - | - | - | - | - | - | 3 (B) | - | - | - | - | - | - | Plug | 25 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Pin (Male) | - | - | - | - | Nickel | Right Angle | ||
![]() 56-713-020 Spectrum | In Stock | - | - | Gold | - | Zinc Diecast | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | Receptacle | 15 Position | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Socket (Female) | - | - | - | - | Nickel | Right Angle | ||
![]() 56-706-003-LI Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | Filtered | - | - | - | - | - | - | Wire | - | - | 1 (E) | - | - | - | - | - | - | Receptacle | 9 Position | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | Socket (Female) | - | - | - | - | Nickel | Right Angle | ||
![]() 56-711-015 Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | Filtered | - | - | - | - | - | - | Wire | - | - | 2 (A) | - | - | - | 700 | - | - | Plug | 15 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | Pin (Male) | - | - | - | - | Nickel | Straight | ||
![]() 56F701-015 Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | Filtered | - | - | - | - | - | - | Wire | - | - | 1 (E) | - | - | - | 700 | - | - | Plug | 9 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | Solder | Pin (Male) | - | - | - | - | Nickel | Straight | ||
![]() 56-731-012 Spectrum Control | In Stock | - | - | Gold | - | Zinc Diecast | - | 1 | Filtered | - | C37 | - | - | + 125 C | - 55 C | - | - | N | 4 (C) | 2.801899 oz | - | Tray | 700 | - | - | Plug | 37 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | 5 A | - | Solder | Pin (Male) | - | - | - | - | - | Right Angle | ||
![]() 56F726-003 Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | Filtered | - | - | - | - | - | - | Wire | - | - | 3 (B) | - | - | - | 700 | - | - | Receptacle | 25 Position | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | Socket (Female) | - | - | - | - | Nickel | Straight | ||
![]() 56-706-005 Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | Filtered | - | - | - | - | - | - | Wire | - | - | 1 (E) | - | - | - | 700 | - | - | Receptacle | 9 Position | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | Socket (Female) | - | - | - | - | Nickel | Right Angle | ||
![]() 56-712-003-LI Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | Filtered | - | - | - | - | - | - | Through Hole | - | - | 2 (A) | - | - | - | 700 | - | - | Plug | 15 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | Solder | Pin (Male) | - | - | - | - | Nickel | Right Angle | ||
![]() 869470-8 Spectrum Control | In Stock | - | Datasheet | - | BOARD | STEEL | - | - | - | API TECHNOLOGIES CORP | - | - | POLYETHYLENE | - | - | - | Active | - | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | NO | NO | NO | YES | NO | GENERAL PURPOSE | 9 | compliant | - | TIN | - | MALE | 94V-0 | NO | PLUG | SOLDER | - | - | ||
![]() 56F722-001-GB Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-722-003-GB Spectrum Control | In Stock | - | - | Gold | - | Zinc | Copper Alloy | 1 | Filtered | - | B25 | Polyester, Glass Filled | - | + 125 C | - 55 C | Panel | - | No -RoHS Version Available | 3 (B) | - | 100 V | - | 700 | - | - | Plug | 25 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | 5 A | - | Solder | Pin (Male) | - | - | - | - | Nickel | Right Angle | ||
![]() 56-721-014-LI Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-643-001 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |