- Filtered
- Shell Material
- Contact Plating
- Shell Plating
- Series
- Shell Sizes
- Gender
- Mounting Angle
- Number of Positions
- Contact Gender
- Type
- Termination Style
Attribute column
Manufacturer
Spectrum D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Less Contact | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Orientation | Mounting Styles | Package Description | Part Life Cycle Code | Product Depth (mm) | RoHS | Rohs Code | Shell Sizes | Supplier Package | Terminal Pitch (mm) | Termination Method | Unit Weight | Operating Temperature | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Termination Type | Plating | Number of Ports | Contact Finish Termination | Max Supply Voltage (DC) | Shell Plating | Product | Mounting Angle | IP Rating | Product Length (mm) | Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-741-034-LI Spectrum | In Stock | - | - | Gold | - | Zinc Diecast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-716-004 Spectrum Control | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | - | - | - | - | 1 | Filtered | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | Wire | - | - | - | N | - | 2 (A) | - | - | - | 1.254066 oz | - | 700 | - | - | - | - | Receptacle | 15 Position | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | Solder Cup | - | - | Socket (Female) | - | - | - | - | - | - | - | - | Nickel | - | Straight | - | - | - | - | - | ||
![]() 56-711-013 Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 2 (A) | - | - | - | - | - | 700 | - | - | - | - | Plug | 15 Position | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | - | Pin (Male) | - | - | - | - | - | - | - | - | Nickel | - | Straight | - | - | - | - | - | ||
![]() 56-721-015 Spectrum | In Stock | - | - | Gold | - | Zinc Die Cast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 3 (B) | - | - | - | - | - | 700 | - | - | - | - | Plug | 25 Position | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Cup | - | - | Pin (Male) | - | - | - | - | - | - | - | - | Nickel | - | Straight | - | - | - | - | - | ||
![]() 56-711-129 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | ||
![]() 56-734-001 Spectrum | In Stock | - | - | Gold | - | Zinc Diecast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 37 Position | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | Socket (Female) | - | - | - | - | - | - | - | - | Nickel | - | Right Angle | - | - | - | - | - | ||
![]() 56-702-005-GBL Spectrum | In Stock | - | - | Gold | - | Zinc Diecast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-704-005-GBL Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-736-003 Spectrum | In Stock | - | - | Gold | - | Zinc Diecast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | Top Mount | - | - | - | - | - | - | 4 (C) | SMD | - | - | - | -40 to 110 °C | - | - | - | - | - | Receptacle | 37 Position | - | - | 2 Row | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Through Hole | - | - | Socket (Female) | - | - | - | - | - | - | - | - | Nickel | - | Right Angle | - | - | - | - | - | ||
![]() 56F102-010-3-GL Spectrum Control | In Stock | - | Datasheet | - | BOARD | STEEL | - | - | - | GOLD (15) OVER NICKEL | BRASS | - | - | - | - | - | API TECHNOLOGIES CORP | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | Yes | 1/E | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 9 | - | - | unknown | - | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | NO | PLUG | SOLDER | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() 869470-8 Spectrum Control | In Stock | - | Datasheet | - | BOARD | STEEL | - | - | - | - | - | - | - | - | - | - | API TECHNOLOGIES CORP | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 1/E | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 9 | - | - | compliant | - | TIN | - | - | - | - | MALE | 94V-0 | NO | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56F721-015 Spectrum Control | In Stock | - | - | Gold | - | Zinc Diecast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 3 (B) | - | - | - | - | - | 700 | - | - | - | - | Plug | 25 Position | - | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Pin (Male) | - | - | - | - | - | - | - | - | Nickel | - | Right Angle | - | - | - | - | - | ||
![]() 56-724-003 Spectrum Control | In Stock | - | - | Gold | - | - | Polyester | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 25 | 125 °C | -55 °C | 2 | Female | - | 1 nF | - | - | - | - | - | - | - | Right Angle | 24 mm | - | 5 A | - | - | - | 25 | - | Female | - | - | - | - | Nickel | 1 | - | 100 V | - | - | - | - | - | 53.04 mm | - | - | ||
![]() 56-711-015-LI Spectrum Control | In Stock | - | - | Gold | - | Zinc | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | Non-Compliant | - | 2 (A) | - | - | - | - | - | 700 | - | Solder | - | - | Plug | 15 | 125 °C | -55 °C | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | Solder | - | - | Pin (Male) | - | - | - | - | Nickel | - | - | - | Nickel | - | Straight | - | - | - | - | - | ||
![]() 572019-00102-70 Spectrum Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub 25 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | ||
![]() 56F-414-001 Spectrum Control | In Stock | - | Datasheet | Gold Over Nickel | - | Steel | - | 15 | Right Angle | - | Phosphor Bronze | EAR99 | - | - | - | 8536.69.80.00 | - | 1000 | - | No | 10 | 5 | - | 105 | - | -40 | Through Hole | - | - | - | - | 19.2 | - | - | A | - | 1.37 | Solder | - | - | - | Active | - | - | - | Filtered D-Sub | - | - | - | 2 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | SKT | - | - | - | - | - | 1 | - | - | Tin | - | - | - | 39.14 | - | 12.55 | Yes with exemptions | ||
![]() 56F716-005 Spectrum Control | In Stock | - | - | Gold | - | Zinc Diecast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 2 (A) | - | - | - | - | - | 700 | - | - | - | - | Receptacle | 15 Position | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Socket (Female) | - | - | - | - | - | - | - | - | Nickel | - | Right Angle | - | - | - | - | - | ||
![]() 56-731-013 Spectrum Control | In Stock | - | - | Gold | - | Zinc | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 4 (C) | - | - | - | - | - | 700 | - | Through Hole | - | - | Plug | 37 | 125 °C | -55 °C | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | Through Hole | - | - | Pin (Male) | - | - | - | - | Nickel | - | - | - | Nickel | - | Right Angle | - | - | - | - | - | ||
![]() 56-701-012-LI Spectrum Control | In Stock | - | - | Gold | - | Zinc Diecast | - | - | - | - | - | - | - | Filtered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 (E) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-714-001 Spectrum Control | In Stock | - | - | Gold | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 15 | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - |