- Filtered
- Shell Material
- Contact Plating
- Shell Plating
- Series
- Shell Sizes
- Gender
- Mounting Angle
- Number of Positions
- Contact Gender
- Type
- Termination Style
Attribute column
Manufacturer
Spectrum D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Shell Material | Housing Material | Number of Terminals | Body Orientation | Filtered | For Use With | Mounting Styles | RoHS | Shell Sizes | Packaging | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Orientation | Depth | Current Rating | Termination Style | Contact Gender | Plating | Number of Ports | Max Supply Voltage (DC) | Shell Plating | Product | Mounting Angle | Features | IP Rating | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-721-011 Spectrum Control | In Stock | - | - | Gold | - | - | Zinc | - | - | - | - | - | - | Non-Compliant | - | - | - | Through Hole | - | 25 | 125 °C | -55 °C | 2 | Male | - | - | 5 A | - | Male | Nickel | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-502-012-GBL Spectrum Control | In Stock | - | - | Gold | - | - | - | Polyester | 9 | - | - | - | - | Non-Compliant | - | - | - | Solder | - | - | 125 °C | -40 °C | 2 | - | Right Angle | 18.11 mm | 5 A | - | - | - | 1 | 100 V | - | - | - | - | - | - | 30.81 mm | - | ||
![]() 56F001-104 Spectrum Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-721-012 Spectrum Control | In Stock | - | - | Gold | - | - | Zinc Diecast | - | - | - | Filtered | - | - | - | 3 (B) | - | - | - | Plug | 25 Position | - | - | 2 Row | Male | - | - | - | Through Hole | Pin (Male) | - | - | - | Nickel | - | Right Angle | - | - | - | - | - | ||
![]() 56-522-011-GBL Spectrum Control | In Stock | - | - | - | Through Hole | 25 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56-702-005-LI Spectrum Control | In Stock | - | - | Gold | - | - | Zinc Die Cast | - | - | - | Filtered | - | Through Hole | - | 1 (E) | - | 700 | - | Plug | 9 Position | - | - | 2 Row | Male | - | - | - | Solder | Pin (Male) | - | - | - | Nickel | - | Right Angle | - | - | - | - | - | ||
![]() 572019-00106-70 Spectrum Control | In Stock | - | - | - | - | - | - | - | - | Straight | - | D-Sub 15 Position | - | Compliant | - | Bulk | - | - | Waved Metal Gasket | 15 | - | - | - | Female | Straight | - | - | - | - | - | - | - | - | Accessories | - | Shielded | - | 39.14(mm) | 39.14 mm | 15.24(mm) | ||
![]() 56F414-001-HD Spectrum Control | In Stock | - | - | Gold | - | - | Steel | - | - | - | Unfiltered | - | - | - | 2 (A) | - | - | - | Receptacle | 15 Position | - | - | - | Female | - | - | - | Through Hole | Socket (Female) | - | - | - | Tin | - | Right Angle | - | - | - | - | - |