- Product
- Color
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Angle
- Mounting Styles
- Number of Positions
- Pitch
- Product Type
- Subcategory
- Termination Style
Attribute column
Manufacturer
Spectrum Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Type | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Current Rating | Termination Style | Product Type | Product | Mounting Angle | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52F160-003-AA00 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | Barrier Terminal Blocks | Barrier Terminal Blocks | - | - | - | - | ||
![]() 52F160-002-A Spectrum | In Stock | - | - | Tin | Thermoplastic | Brass | - | + 105 C | - 55 C | Through Hole | - | 100 V | 12 AWG | 22 AWG | - | Wire-to-Board | 2 Position | Black | 1 Row | Terminal Blocks | 11.1 mm | 20 A | Screw | Barrier Terminal Blocks | Barrier Terminal Blocks | Front | 53.4 mm | 16.5 mm | UL 94 V-0 | ||
![]() 52-160-004-C Spectrum Control | In Stock | - | - | - | - | - | 25 | + 105 C | - 55 C | Through Hole | N | 100 V | - | - | Straight | Wire-to-Board | 4 Position | Black | - | - | 25.4 mm | 20 A | Screw | - | Barrier Terminal Blocks | Straight | - | - | - |