- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Polarity/Channel Type
- Reach Compliance Code
- Surface Mount
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
Spectrum Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Transition Frequency-Nom (fT) | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Power Dissipation Ambient-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N6359 Spectrum Control | In Stock | - | Datasheet | NO | 2 | SILICON | API TECHNOLOGIES CORP | 1 | 200 °C | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | Obsolete | - | 10 MHz | EAR99 | - | BOTTOM | PIN/PEG | compliant | - | - | O-MBFM-P2 | Not Qualified | SINGLE | COLLECTOR | NPN | TO-3 | 150 W | 30 A | 15 | 80 V | 1.4 V | - | ||
![]() 2N1117 Spectrum Control | In Stock | - | Datasheet | NO | 3 | SILICON | API TECHNOLOGIES CORP | 1 | 200 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Active | - | - | EAR99 | 8541.21.00.95 | BOTTOM | WIRE | compliant | - | - | O-MBCY-W3 | Not Qualified | SINGLE | - | NPN | TO-5 | 0.6 W | 0.8 A | 40 | 60 V | 4 V | 0.6 W | ||
![]() JAN2N1048A Spectrum Control | In Stock | - | Datasheet | NO | 4 | SILICON | API TECHNOLOGIES CORP | 1 | - | UNSPECIFIED | POST/STUD MOUNT, O-MBPM-W3 | ROUND | SPECIAL SHAPE | Active | TO-57 | - | EAR99 | - | BOTTOM | UNSPECIFIED | compliant | 3 | MIL-19500 | O-XBSS-X4 | Not Qualified | SINGLE | - | NPN | TO-57 | 40 W | 0.5 A | 12 | 120 V | 7.5 V | - | ||
![]() 2N1691 Spectrum Control | In Stock | - | Datasheet | NO | 3 | SILICON | API TECHNOLOGIES CORP | 1 | 200 °C | METAL | TO-57, 3 PIN | ROUND | POST/STUD MOUNT | Active | TO-57 | 0.09 MHz | EAR99 | 8541.29.00.95 | BOTTOM | WIRE | compliant | 3 | - | O-MBPM-W3 | Not Qualified | SINGLE | - | NPN | - | 1 W | 0.5 A | 20 | 120 V | 7.5 V | 40 W | ||
![]() 2N3023 Spectrum Control | In Stock | - | Datasheet | NO | 2 | SILICON | API TECHNOLOGIES CORP | 1 | 175 °C | METAL | - | ROUND | FLANGE MOUNT | Active | - | 60 MHz | EAR99 | - | BOTTOM | PIN/PEG | compliant | - | - | O-MBFM-P2 | Not Qualified | SINGLE | COLLECTOR | PNP | TO-3 | 25 W | 5 A | 20 | 60 V | 1.5 V | - | ||
![]() AP1089 Spectrum Control | In Stock | - | Datasheet | NO | - | - | API TECHNOLOGIES CORP | 1 | - | - | - | - | - | Active | - | 4 MHz | EAR99 | - | - | - | compliant | - | - | - | - | SINGLE | - | PNP | - | - | 3 A | 20 | - | - | - | ||
![]() 2N1721 Spectrum Control | In Stock | - | Datasheet | NO | 3 | SILICON | API TECHNOLOGIES CORP | 1 | 175 °C | METAL | - | ROUND | CYLINDRICAL | Active | - | 16 MHz | EAR99 | - | BOTTOM | WIRE | compliant | - | - | O-MBCY-W3 | Not Qualified | SINGLE | COLLECTOR | NPN | TO-5 | 2 W | 0.75 A | 40 | - | - | - | ||
![]() 2N1015 Spectrum Control | In Stock | - | Datasheet | NO | 2 | SILICON | API TECHNOLOGIES CORP | 1 | 150 °C | METAL | TO-82, 2 PIN | ROUND | POST/STUD MOUNT | Active | TO-82 | 0.02 MHz | EAR99 | 8541.29.00.95 | BOTTOM | SOLDER LUG | compliant | 2 | - | O-MBPM-D2 | Not Qualified | SINGLE | COLLECTOR | NPN | - | 150 W | 7.5 A | 10 | 30 V | 1.5 V | 150 W | ||
![]() 2N389A Spectrum Control | In Stock | - | Datasheet | NO | 3 | SILICON | API TECHNOLOGIES CORP | 1 | 200 °C | METAL | FLANGE MOUNT, O-MBFM-X3 | ROUND | FLANGE MOUNT | Obsolete | TO-53 | - | EAR99 | 8541.29.00.95 | BOTTOM | UNSPECIFIED | compliant | 3 | - | O-MBFM-X3 | Not Qualified | SINGLE | - | NPN | - | - | 3 A | 12 | 60 V | 0.75 V | 85 W | ||
![]() JANTX2N5241 Spectrum Control | In Stock | - | Datasheet | NO | 2 | SILICON | API TECHNOLOGIES CORP | 1 | - | METAL | - | ROUND | FLANGE MOUNT | Active | - | 4 MHz | EAR99 | 8541.29.00.95 | BOTTOM | PIN/PEG | compliant | - | MIL | O-MBFM-P2 | Not Qualified | SINGLE | - | NPN | TO-3 | - | 5 A | 15 | 400 V | 0.7 V | 125 W | ||
![]() 2N1506A Spectrum Control | In Stock | - | Datasheet | NO | 3 | SILICON | API TECHNOLOGIES CORP | 1 | 200 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Active | - | 80 MHz | EAR99 | - | BOTTOM | WIRE | compliant | - | - | O-MBCY-W3 | Not Qualified | SINGLE | COLLECTOR | NPN | TO-5 | 0.8 W | 2 A | 10 | 80 V | 0.6 V | - | ||
![]() 2N2753 Spectrum Control | In Stock | - | Datasheet | NO | 2 | SILICON | API TECHNOLOGIES CORP | 1 | 175 °C | METAL | TO-82, 2 PIN | ROUND | POST/STUD MOUNT | Active | TO-82 | - | EAR99 | 8541.29.00.95 | BOTTOM | SOLDER LUG | compliant | 2 | - | O-MBPM-D2 | Not Qualified | SINGLE | COLLECTOR | NPN | - | 200 W | 20 A | 10 | 150 V | 1.5 V | 200 W | ||
![]() 2N3235 Spectrum Control | In Stock | - | Datasheet | NO | 2 | SILICON | SPECTRUM CONTROL INC | 1 | 175 °C | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Active | TO-204AA | 0.8 MHz | EAR99 | - | BOTTOM | PIN/PEG | compliant | 2 | - | O-MBFM-P2 | Not Qualified | SINGLE | COLLECTOR | NPN | TO-3 | 117 W | 15 A | 20 | 55 V | - | - |