- Maximum Operating Temperature
- Minimum Operating Temperature
- Capacitance
- Maximum DC Current
- Circuit Type
- Voltage, Rating
- Maximum DC Resistance
- Series
- Manufacturer
- Length
- Type
- Width
Attribute column
Manufacturer
Spectrum EMI/RFI Filters (LC, RC Networks)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Voltage, Rating | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Current Rating | Termination Style | Number of Channels | Max Current Rating | Current | Max Voltage Rating (DC) | Circuit Type | Product Type | ESD Protection | Attenuation Value | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M15733/61-0003 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSM1-152M-10T0 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1214F-001 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-343-028 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M15733/38-0005 Spectrum | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001-100-1081 Spectrum | In Stock | - | - | - | 10 A | 5 mOhms | + 125 C | - 55 C | - | - | 80 V | - | - | - | - | - | - | 2.8 uF | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() 51-359-086 Spectrum | In Stock | - | - | - | 15 A | 8 mOhms | + 125 C | - 55 C | - | - | 50 V | - | - | - | - | - | - | 1.4 uF | - | - | - | - | - | - | - | - | LB Filter | - | - | - | - | - | - | - | ||
![]() 51-744-002 Spectrum | In Stock | - | - | - | 10 A | - | + 125 C | - 55 C | - | - | 200 V | RSBIF | - | - | - | - | - | 5500 pF | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() 51-713-095 Spectrum | In Stock | - | - | - | - | - | + 85 C | - 25 C | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() PSM1-252P-05T0 Spectrum | In Stock | - | - | - | - | 5 mOhms | + 125 C | - 55 C | - | 200 VDC | - | - | 0 %, + 100 % | - | Feed Through and Pi Low Pass Filters | - | - | 2500 pF | Filters | - | 10 A | SMD/SMT | - | - | - | - | - | Feed Through Capacitors | - | - | Three Terminal Network Filter Capacitors | 3 mm | 8 mm | 3 mm | ||
![]() 51-712-065 Spectrum | In Stock | - | - | - | 20 A | 10 mOhms | + 125 C | - 55 C | - | - | 50 V | RSBIF | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() 51-359-050 Spectrum | In Stock | - | - | - | 15 A | 8 mOhms | - | - | - | - | 125 VAC, 200 VDC | - | - | - | - | - | - | 0.15 uF | - | - | - | - | - | - | - | - | LB Filter | - | - | - | - | - | - | - | ||
![]() 51-712-001 Spectrum | In Stock | - | - | - | 10 A | - | + 125 C | - 55 C | - | - | 200 V | RSBIF | - | - | - | - | - | 3000 pF | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() 1204-050 Spectrum | In Stock | - | - | - | 25 A | 10 mOhms | + 125 C | - 55 C | - | - | - | 1204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() SCI-3223-000 Spectrum | In Stock | - | - | - | 10 A | - | + 125 C | - 55 C | - | - | 200 V | RSBIF | - | - | - | - | - | 2000 pF | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - | ||
![]() 51-359-053 Spectrum | In Stock | - | - | - | 15 A | 10 mOhms | - | - | - | - | 50 V | - | - | - | - | - | - | 0.68 uF | - | - | - | - | - | - | - | - | LB Filter | - | - | - | - | - | - | - | ||
![]() 51-311-322 Spectrum | In Stock | - | - | Chassis Mount | - | - | - | - | Non-Compliant | - | 100 V | - | - | Solder | - | 125 °C | -55 °C | - | - | 9.78 mm | - | - | 1 | 5 A | 5 A | 150 V | - | - | No | 70 dB | - | - | 20.7772 mm | - | ||
![]() M15733/28-0001 Spectrum | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-321-319 Spectrum | In Stock | - | - | - | - | - | + 125 C | - 55 C | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-719-021 Spectrum | In Stock | - | - | - | 10 A | - | + 125 C | - 55 C | - | - | 200 V | - | - | - | - | - | - | 5500 pF | - | - | - | - | - | - | - | - | Pi Filter | - | - | - | - | - | - | - |