- Capacitance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- Maximum DC Current
- Circuit Type
- Maximum DC Resistance
- Series
- RoHS
- Type
- Length
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Spectrum Feed Through Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Current Rating | Termination Style | Dielectric | Insulation Resistance | Lead Diameter | Max Current Rating | Test Frequency | Max DC Current | Max Voltage Rating (DC) | Circuit Type | Thread Size | Operating Temperature Range | Insertion Loss | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M15733/24-0006 Spectrum Control | In Stock | - | - | Through Hole | - | - | - | 50 | 10 A | - | + 125 C | - 55 C | 51-353-067 | N | - | - | 50 V | - | - | - | Solder | Hermetically Sealed Threaded Case Filters | 125 °C | -55 °C | 1.4 uF | 9.78 mm | - | - | - | - | - | 10 A | - | 10 A | 80 V | LB Filter | - | - 55 C to + 125 C | - | - | - | - | 31.29 mm | - | ||
![]() SF0805X223SBNDT Spectrum Control | In Stock | - | - | - | 0805 (2012 metric) | 22 nF | 22000 pF | 4000 | - | 80 mOhms | + 125 C | - 55 C | - | Details | 0.000194 oz | 50 VDC | - | Reel | SF0805 | - 20 %, + 50 % | - | Surface Mount EMI Filters Three Terminal Chip | - | - | 0.022 uF | - | 1 A | SMD/SMT | X7R | 10 GOhms | - | - | - | - | - | - | - | - 55 C to + 125 C | - | Three Terminal Filter Capacitors | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() 54-310-009 Spectrum Control | In Stock | - | - | - | - | - | - | - | 15 A | 5 mOhms | + 125 C | - 55 C | - | N | - | - | 240 VAC, 400 VDC | - | - | - | - | Hermetically Sealed Threaded Case Filters | - | - | 25 uF | - | - | - | - | - | 2.79 mm | - | 1 GHz | - | - | C Filter | 5/16-24 UNF-2A | - 55 C to + 125 C | 70 dB | - | 17.45 mm | - | 14.22 mm | - | ||
![]() 51-353-091 Spectrum Control | In Stock | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | N | - | - | - | - | - | - | - | Hermetically Sealed Threaded Case Filters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 55 C to + 125 C | - | - | - | - | - | - | ||
![]() 51-353-112 Spectrum Control | In Stock | - | - | - | - | - | - | - | 3 A | 50 mOhms | + 125 C | - 55 C | - | N | - | - | 125 VAC, 200 VDC | Bulk | - | - | - | Hermetically Sealed Threaded Case Filters | - | - | 0.25 uF | - | - | - | - | - | - | - | 1 GHz | - | - | LT Filter | 1/4-28 UNF-2A | - 55 C to + 125 C | 70 dB | - | 9.78 mm | - | 19.253 mm | - | ||
![]() M15733/61-0014 Spectrum Control | In Stock | - | - | - | - | - | - | 1 | 20 A | - | + 125 C | - 55 C | - | N | - | - | 100 V | - | RSBIF | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - 55 C to + 125 C | - | - | 5 mm | 12.4 mm | - | - | ||
![]() SCI-9900-303 Spectrum Control | In Stock | - | - | - | - | - | - | 50 | 5 A | - | - | - | - | N | - | - | 100 V | - | - | - | - | - | - | - | 0.03 uF | - | - | - | - | - | - | - | - | - | - | C Filter | - | - | - | - | 3.96 mm | - | 2.79 mm | - | ||
![]() 51-359-085 Spectrum Control | In Stock | - | - | - | - | - | - | 1 | 15 A | 8 mOhms | - | - | M28861/1-009TB | N | - | - | 125 VAC, 200 VDC | - | - | - | - | Hermetically Sealed Threaded Case Filters | - | - | 0.15 uF | - | - | - | - | - | - | - | 1 GHz | - | - | LB Filter | 1/4-28 UNF-2A | - | 70 dB | - | 9.78 mm | - | 10.414 mm | - | ||
![]() 51-353-109 Spectrum Control | In Stock | - | - | - | - | - | - | 1 | 10 A | 10 mOhms | + 125 C | - 55 C | - | N | 0.312219 oz | - | 50 V | - | - | - | - | Hermetically Sealed Threaded Case Filters | - | - | 1.4 uF | - | - | - | - | - | - | - | 1 GHz | - | - | LT Filter | 1/4-28 UNF-2A | - 55 C to + 125 C | 70 dB | - | 9.78 mm | - | 11.43 mm | - | ||
![]() 54-848-008 Spectrum Control | In Stock | - | - | - | - | - | - | 10 | 100 A | - | - | - | - | N | - | - | 140 VAC, 200 VDC | - | - | - | - | High Current High Voltage Feed-Through Resin Sealed Filter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-786-027 Spectrum Control | In Stock | - | - | - | - | - | - | - | 10 A | - | + 125 C | - 55 C | - | N | - | - | 50 V | Tray | RSBIF | - | - | Resin Sealed Bolt-in Filters | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | C Filter | 10-32 UNF-2A | - 55 C to + 125 C | - | - | - | - | - | - | ||
![]() M15733/39-0012 Spectrum Control | In Stock | - | - | - | - | - | - | 1 | - | - | + 125 C | - 55 C | - | N | - | - | - | - | - | - | Solder | Hermetic Sealed Filters | 125 °C | -55 °C | - | - | - | - | - | - | - | 10 A | - | - | 100 V | - | - | - 55 C to + 125 C | - | - | - | - | - | - | ||
![]() M28861/01-018TB Spectrum Control | In Stock | - | - | - | - | - | - | 50 | - | - | + 125 C | - 55 C | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 55 C to + 125 C | - | - | - | - | - | - | ||
![]() 51-709-015 Spectrum Control | In Stock | - | - | Through Hole | - | - | - | - | 10 A | - | - | - | - | N | - | - | 70 V | - | RSBIF | - | - | - | - | - | 0.012 uF | - | - | - | - | - | - | - | - | - | - | Pi Filter | 12-32 UNEF-2A | - | - | - | - | - | - | - | ||
![]() 54F-844-002 Spectrum Control | In Stock | - | - | - | - | - | - | - | 25 A | - | + 125 C | - 55 C | - | Details | 0.634765 oz | - | 600 V | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | C Filter | 5/16-24 UNF-2A | - 55 C to + 125 C | - | - | - | - | - | - | ||
![]() SF0603X223SANCT Spectrum Control | In Stock | - | - | - | 0603 (1608 metric) | 22 nF | 22000 pF | 4000 | - | 150 mOhms | + 125 C | - 55 C | - | Details | 0.000071 oz | 25 VDC | - | Reel | SF0603 | - 20 %, + 50 % | - | Surface Mount EMI Filters Three Terminal Chip | - | - | 0.022 uF | - | 500 mA | - | X7R | 10 GOhms | - | - | - | - | - | - | - | - | - | Three Terminal Filter Capacitors | - | 0.6 mm | 1.6 mm | 0.8 mm | ||
![]() 51-320-041 Spectrum Control | In Stock | - | - | - | - | - | - | - | 10 A | - | - | - | - | N | - | - | 200 V | Bulk | - | - | - | Hermetically Sealed Threaded Case Filters | - | - | 0.5 uF | - | - | - | - | - | - | - | 1 GHz | - | - | LT Filter | 5/16–24 UNF–2A | - | 70 dB | - | 6.87 mm | - | 22.987 mm | - | ||
![]() 52F970-212 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-712-197 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCI-9925-501 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |