- Analog Input Voltage-Max
- Analog Input Voltage-Min
- Converter Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Linearity Error-Max (EL)
- Number of Analog In Channels
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Spectrum Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Minimum number of electrical switching cycles | Minimum number of mechanical switching cycles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Screening Level | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADS7800JU Spectrum Microwave | In Stock | - | Datasheet | YES | 24 | MICRO NETWORKS CORP | 10000 | 50000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | PBS-11 series pushbutton switch | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | 12 | 25 mA | ADC, SUCCESSIVE APPROXIMATION | 2.74 mm | 1 | BINARY, OFFSET BINARY | 0.024% | SAMPLE | - | 20 V | PARALLEL, WORD | -15 V | -20 V | 3 μs | 18.8 | 34 mm | 15.4 mm | 7.5 mm | ||
![]() ADS7800KU Spectrum Microwave | In Stock | - | Datasheet | YES | 24 | MICRO NETWORKS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | 12 | 25 mA | ADC, SUCCESSIVE APPROXIMATION | 2.74 mm | 1 | BINARY, OFFSET BINARY | 0.012% | SAMPLE | - | 20 V | PARALLEL, WORD | -15 V | -20 V | 3 μs | - | - | 15.4 mm | 7.5 mm | ||
![]() SP7800AKS Spectrum Microwave | In Stock | - | Datasheet | YES | 24 | SATCON ELECTRONICS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | 12 | - | ADC, SUCCESSIVE APPROXIMATION | 2.65 mm | 2 | BINARY, OFFSET BINARY | 0.0122% | SAMPLE | - | 10 V | PARALLEL, WORD | - | -10 V | 2.7 μs | - | - | 15.4 mm | 7.5 mm | ||
![]() MN5290H Spectrum Microwave | In Stock | - | Datasheet | NO | 32 | MICRO NETWORKS CORP | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 15 V | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 32 | R-CDIP-T32 | Not Qualified | MILITARY | 16 | - | ADC, SUCCESSIVE APPROXIMATION | 5.258 mm | 2 | BINARY, OFFSET BINARY | 0.006% | - | - | 10 V | SERIAL, PARALLEL, WORD | -15 V | -10 V | 40 µs | - | - | 43.56 mm | 15.24 mm | ||
![]() SP9488C Spectrum Control | In Stock | - | Datasheet | NO | 62 | API TECHNOLOGIES CORP | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QIP | QIP, | QUAD62,1.1X2.0 | RECTANGULAR | IN-LINE | Active | - | - | 15 V | - | - | - | - | - | 8542.39.00.01 | QUAD | PIN/PEG | - | 1 | 2.54 mm | compliant | - | - | R-CQIP-P62 | Not Qualified | COMMERCIAL | 16 | - | ADC SUBSYSTEM | 5.588 mm | 1 | BINARY, OFFSET BINARY | 0.002% | - | - | 10 V | PARALLEL, WORD | -15 V | -10 V | - | - | - | 58.42 mm | 27.94 mm | ||
![]() HS9576K Spectrum Control | In Stock | - | Datasheet | NO | 32 | SPECTRUM CONTROL INC | - | - | 70 °C | - | UNSPECIFIED | DIP | DIP, | DIP32,.9 | RECTANGULAR | IN-LINE | Active | - | - | 15 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T32 | Not Qualified | COMMERCIAL | 16 | - | ADC, SUCCESSIVE APPROXIMATION | 5.79 mm | 1 | COMPLEMENTARY BINARY, COMPLEMENTARY 2''S COMPLEMENT, COMPLEMENTARY OFFSET BINARY | 0.003% | - | - | 10 V | SERIAL, PARALLEL, WORD | -15 V | -10 V | 17 µs | - | - | - | 22.86 mm | ||
![]() MN5251H/B Spectrum Microwave | In Stock | - | Datasheet | NO | 24 | MICRO NETWORKS CORP | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 12 V | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-CDIP-T24 | Not Qualified | MILITARY | 12 | - | ADC, SUCCESSIVE APPROXIMATION | 5.21 mm | 1 | COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | 0.0244% | - | MIL-STD-883 Class B (Modified) | 5 V | SERIAL, PARALLEL, WORD | -12 V | -5 V | 175 μs | - | - | 32.893 mm | 15.24 mm | ||
![]() MN5290H/B Spectrum Microwave | In Stock | - | Datasheet | NO | 32 | MICRO NETWORKS CORP | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | No | 15 V | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 32 | R-CDIP-T32 | Not Qualified | MILITARY | 16 | - | ADC, SUCCESSIVE APPROXIMATION | 5.258 mm | 2 | BINARY, OFFSET BINARY | 0.006% | - | MIL-STD-883 Class B (Modified) | 10 V | SERIAL, PARALLEL, WORD | -15 V | -10 V | 40 µs | - | - | 43.56 mm | 15.24 mm | ||
![]() ADS774JP Spectrum Microwave | In Stock | - | Datasheet | NO | 28 | MICRO NETWORKS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, DOUBLE WIDTH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | COMMERCIAL | 12 | 24 mA | ADC, SUCCESSIVE APPROXIMATION | 5.08 mm | 1 | BINARY, OFFSET BINARY | 0.0244% | SAMPLE | - | 10 V | PARALLEL, WORD | -15 V | -10 V | - | - | - | 36.005 mm | 15.24 mm | ||
![]() MN5121H/B Spectrum Microwave | In Stock | - | Datasheet | NO | 18 | MICRO NETWORKS CORP | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | - | No | 3A001.A.2.C | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 18 | R-CDIP-T18 | Not Qualified | MILITARY | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 5.46 mm | 1 | BINARY | 0.1953% | - | MIL-STD-883 Class B (Modified) | 5 V | PARALLEL, 8 BITS | -15 V | -5 V | 6 µs | - | - | 22.606 mm | 7.62 mm |