Filters
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Number of Terminals
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Output Clock Frequency-Max
  • Package Body Material
  • Package Code
  • Package Description

Attribute column

Manufacturer

Spectrum Embedded - Microcontrollers - Application Specific

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Material

Number of Terminals

Ihs Manufacturer

Maximum current

Nominal voltage

Number of terals

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Purpose

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

Wire cross-section

ECCN Code

Color

HTS Code

Terminal Position

Terminal Form

Terminal Pitch

Depth

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Temperature Grade

uPs/uCs/Peripheral ICs Type

Seated Height-Max

Primary Clock/Crystal Frequency-Nom

Output Clock Frequency-Max

Length

Width

ICS87972DYIT
ICS87972DYIT

Spectrum Microwave

In Stock

-

Datasheet

YES

thermoplastic

52

MICRO NETWORKS CORP

16 A

450 V

3min

85 °C

-40 °C

PLASTIC/EPOXY

LQFP

LQFP,

SQUARE

FLATPACK, LOW PROFILE

Obsolete

QFP

Connection and branching of copper conductors

3.465 V

3.135 V

3.3 V

0.5...2.5 (20...14AWG) mm2

EAR99

white

8542.39.00.01

QUAD

GULL WING

0.65 mm

25 mm

unknown

52

S-PQFP-G52

Not Qualified

INDUSTRIAL

CLOCK GENERATOR, PROCESSOR SPECIFIC

1.6 mm

120 MHz

125 MHz

10 mm

30.0 mm

ICS501AMI
ICS501AMI

Spectrum Microwave

In Stock

-

Datasheet

YES

-

8

MICRO NETWORKS CORP

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

SOP

0.150 INCH, SOIC-8

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

-

3.6 V

3 V

3.3 V

-

EAR99

-

8542.39.00.01

DUAL

GULL WING

1.27 mm

-

unknown

8

R-PDSO-G8

Not Qualified

INDUSTRIAL

CLOCK GENERATOR, OTHER

1.75 mm

50 MHz

166 MHz

4.9 mm

3.9 mm