- Gain
- Ihs Manufacturer
- Part Life Cycle Code
- RF/Microwave Device Type
- Reach Compliance Code
- Operating Frequency-Min
- VSWR-Max
- Operating Frequency (Max)
- Construction
- Operating Temperature-Max
- Operating Temperature-Min
- Additional Feature
Attribute column
Manufacturer
Spectrum RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Mode of Oscillation | Mounting | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Standard Frequency | Supplier Package | Unit Weight | Operating Temperature | Packaging | Type | Additional Feature | Technology | Number of Functions | Construction | Reach Compliance Code | Pin Count | Operating Frequency | Operating Supply Voltage | Power Supplies | Test Frequency | Operating Supply Current | Supply Current-Max | Gain | Series Resistance | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QBH-5105PM Spectrum Control | In Stock | - | - | SM-3 | - | 2 | - | 17 dB | + 100 C | - 55 C | - | - | SMD/SMT | 6 dB | 34 dBm | - | - | - | 28 dBm | - | - | - | - | 0.1 W | Details | - | - | - | - | Bulk | General Purpose Amplifiers | - | - | - | - | - | - | 10 MHz to 1 GHz | 12 V | - | - | 195 mA | - | 13 dB | - | - | - | - | - | - | ||
![]() TM7712 Spectrum Control | In Stock | - | Datasheet | - | - | - | API TECHNOLOGIES CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() PC1008 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | - | - | - | - | - | - | - | - | 1900 MHz | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 9.5 dB | - | NARROW BAND MEDIUM POWER | 1700 MHz | 2 | - | - | ||
![]() TM7101 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | - | - | - | - | - | - | - | - | 150 MHz | 85 °C | -55 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | 26 dB | - | WIDE BAND LOW POWER | 10 MHz | 2 | 13 dBm | 50 Ω | ||
![]() QBH-8968 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | REMEC INC | - | - | - | - | - | - | - | - | 849 MHz | 90 °C | -20 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | 26.8 dB | - | NARROW BAND MEDIUM POWER | 824 MHz | 14 | - | - | ||
![]() SM3010 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | - | - | - | - | - | - | - | - | 500 MHz | 85 °C | -55 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | 28 dB | - | WIDE BAND MEDIUM POWER | 5 MHz | 2 | 13 dBm | - | ||
![]() TM7370 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | - | - | - | - | - | - | - | - | 250 MHz | 85 °C | -55 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | 7.3 dB | - | WIDE BAND MEDIUM POWER | 20 MHz | 2 | 18 dBm | 50 Ω | ||
![]() QBH-8980 Spectrum Control | In Stock | - | Datasheet | - | 4 | - | API TECHNOLOGIES CORP | - | - | - | - | - | - | - | - | 110 MHz | 85 °C | -40 °C | - | CERAMIC | MODULE,4LEAD,.5SQ | MODULE,4LEAD,.5SQ | Active | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | 1 | COMPONENT | compliant | - | - | - | 5 V | - | - | 35 mA | 7 dB | - | NARROW BAND LOW POWER | 30 MHz | 2 | 13 dBm | 50 Ω | ||
![]() PC1003 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | - | - | - | - | - | - | - | - | 1900 MHz | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 11 dB | - | NARROW BAND LOW POWER | 1700 MHz | 2 | - | - | ||
![]() TM7111 Spectrum Control | In Stock | - | Datasheet | - | - | - | API TECHNOLOGIES CORP | - | - | - | - | - | - | - | - | 100 MHz | 85 °C | -55 °C | - | - | T4, TO-8, 4 PIN | - | Active | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | 11 dB | - | NARROW BAND LOW POWER | 10 MHz | 2 | 13 dBm | 50 Ω | ||
![]() PC1006 Spectrum Control | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | - | - | - | - | - | - | - | - | 1900 MHz | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 11.5 dB | - | NARROW BAND LOW POWER | 1700 MHz | 2 | - | - | ||
![]() PN6675 Spectrum Control | In Stock | - | Datasheet | - | - | - | API TECHNOLOGIES CORP | - | - | - | - | - | - | - | - | 500 MHz | 85 °C | -55 °C | - | - | SM-11, 4 PIN | - | Active | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | 19 dB | - | WIDE BAND LOW POWER | 5 MHz | 2 | 13 dBm | - | ||
![]() QB-300 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | REMEC INC | - | - | - | - | - | - | - | - | 300 MHz | 71 °C | -54 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | SMA | - | - | COAXIAL | unknown | - | - | - | - | - | - | - | 23.5 dB | - | WIDE BAND MEDIUM POWER | 1 MHz | 1.5 | - | 50 Ω | ||
![]() TM3100 Spectrum Control | In Stock | - | Datasheet | - | - | - | SPECTRUM CONTROL INC | - | - | - | - | - | - | - | - | 1300 MHz | 85 °C | -55 °C | - | - | T4, TO-8, 4 PIN | - | Active | - | - | - | - | - | - | - | - | LOW NOISE, I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | 29 dB | - | NARROW BAND LOW POWER | 500 MHz | 2 | 10 dBm | - | ||
![]() SP6476 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | - | - | - | - | - | - | - | - | 450 MHz | 85 °C | -55 °C | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | - | - | - | - | - | 28 dB | - | WIDE BAND LOW POWER | 10 MHz | 2 | 13 dBm | 50 Ω | ||
![]() TN9512PM Spectrum Control | In Stock | - | - | SM-3 | - | 2 | - | - 15 dB | + 100 C | - 55 C | - | - | SMD/SMT | 4.5 dB | 35 dBm | - | - | - | 21 dBm | - | - | - | - | 0.5 W | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | 10 MHz to 1 GHz | 12 V | - | - | 90 mA | - | 13 dB | - | - | - | - | - | - | ||
![]() 312-020422-100 Spectrum Control | In Stock | - | - | - | - | 1 | - | - | + 85 C | - 40 C | - | - | - | 1.8 dB | 20 dBm | - | - | - | 3 dBm | - | - | - | - | - | N | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | 1.575 GHz | 4.8 V to 36 V | - | - | 68 mA | - | 22 dBm | - | - | - | - | - | - | ||
![]() TN6509PM Spectrum | In Stock | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | SMD | - | -20 to 70 °C | - | Crystal | - | Si | - | - | - | 4 | - | - | - | - | - | - | - | 200 Ohm | - | - | - | - | - | ||
![]() QB-904N Spectrum Control | In Stock | - | - | - | - | 1 | - | - | + 85 C | - 40 C | - | - | SMD/SMT | 6.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver Amplifiers | - | - | - | - | - | - | 2 GHz to 6 GHz | 23 V to 28 V | - | - | 500 mA | - | 36 dB | - | - | - | - | - | - | ||
![]() CZ8130 Spectrum Control | In Stock | - | - | - | - | 10 | - | - | + 125 C | - 55 C | - | - | Through Hole | 6 dB | 30 dBm | - | - | - | 18 dBm | - | - | - | - | - | - | - | - | 0.846002 oz | - | - | General Purpose Amplifiers | - | - | - | - | - | - | 100 kHz to 400 MHz | 5.75 V | - | 100 kHz to 400 MHz | 60 mA | - | 14 dB | - | - | - | - | - | - |