- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- RoHS
- Type
- Unit Weight
- Height
- Length
- Width
- Connection Method
- Current Rating
Attribute column
Manufacturer
SpotSee Interface Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Analog / Digital | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Type | Subcategory | Current Rating | Frequency | Number of Channels | Resolution | Product Type | Display Type | Connection Method | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L-3230 SpotSee | In Stock | - | - | - | - | Multi use temperature recorder/ribbon probe 26 uses | 5 | USB | - | + 75 C | - 30 C | Details | - | 1 lb | - | Datalogging | - | - | - | - | - | - | - | USB | Thermostats | - | 820 mm | 9 m | 5 m | ||
![]() L-3300 SpotSee | In Stock | - | - | - | - | Multi use temperature recorder 255 uses | 5 | USB | - | + 75 C | - 30 C | Details | - | 1 lb | - | Datalogging | - | - | - | - | - | - | - | USB | Thermostats | - | 820 mm | 9 m | 5 m | ||
![]() L-3200 SpotSee | In Stock | - | - | - | - | Multi use temperature recorder 26 uses | 5 | USB | - | + 75 C | - 30 C | Details | - | 1 lb | - | Datalogging | - | - | - | - | - | - | - | USB | Thermostats | - | 820 mm | 9 m | 5 m | ||
![]() SL248-30-A SpotSee | In Stock | - | - | - | - | ShockLog 248 unit, 30G 90 Hz | 1 | USB | - | + 85 C | - 40 C | Details | - | 3 lbs | - | Sensor | - | - | 90 Hz | - | 12 bit | - | LED | USB | Event Recorders | - | 55 mm | 84 mm | 84 mm | ||
![]() SL298GPS-H-A SpotSee | In Stock | - | - | - | - | ShockLog 298 unit with built in external humidity, temperature sensor, GPS module | 1 | USB | - | + 85 C | - 40 C | Details | - | 3 lbs | 0 V to 4.5 V | Sensor | - | 3.5 mA | 200 Hz to 280 Hz | 65 Channel | - | - | LED | USB | Event Recorders | - | 55 mm | 123 mm | 78 mm | ||
![]() SL298GPS-TR-A SpotSee | In Stock | - | - | - | - | ShockLog 298 unit with built in GPS module, tilt and roll sensor | 1 | USB | - | + 85 C | - 40 C | Details | - | 3 lbs | 0 V to 4.5 V | Sensor | - | 3.5 mA | 200 Hz to 280 Hz | 65 Channel | - | - | LED | USB | Event Recorders | - | 55 mm | 123 mm | 78 mm | ||
![]() SL298MM SpotSee | In Stock | - | - | - | - | ShockLog 298 magnetic mounting plate kit | 1 | USB | - | + 85 C | - 40 C | Details | - | 2 lbs | 0 V to 4.5 V | Sensor | - | 3.5 mA | 200 Hz to 280 Hz | 65 Channel | - | - | LED | USB | Event Recorders | - | 55 mm | 123 mm | 78 mm | ||
![]() GV12540 SpotSee | In Stock | - | - | - | - | g-View 25g/40Hz impact monitor | 1 | USB | - | + 50 C | - 10 C | Details | - | 1 lb | - | Sensor | - | - | 40 Hz | - | 0.1 G | - | LED | USB | Event Recorders | - | 30 mm | 70 mm | 50 mm | ||
![]() SL248-10H-A SpotSee | In Stock | - | - | - | - | ShockLog 248 unit, 10G 40 Hz with external humidity, temperature sensor | 1 | USB | - | + 85 C | - 40 C | Details | - | 3 lbs | - | Sensor | - | - | 40 Hz | - | 12 bit | - | LED | USB | Event Recorders | - | 55 mm | 84 mm | 84 mm | ||
![]() SL248-10-A SpotSee | In Stock | - | - | - | - | ShockLog 248 unit, 10G 40 Hz | 1 | USB | - | + 85 C | - 40 C | Details | Available in USA only. | 3 lbs | - | Sensor | - | - | 40 Hz | - | 12 bit | - | LED | USB | Event Recorders | - | 55 mm | 84 mm | 84 mm | ||
![]() SPOTBOTBLE SpotSee | In Stock | - | - | - | SpotSee | - | - | - | SpotSee | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | Dataloggers | - | - | - | Datalogging & Acquisition | - | - | - | ||
![]() GV550 SpotSee | In Stock | - | - | - | - | g-View communication kit | 1 | USB | - | + 50 C | - 10 C | Details | - | 2 lbs | - | Sensor | - | - | - | - | 0.1 G | - | LED | USB | Event Recorders | - | 30 mm | 70 mm | 50 mm | ||
![]() OW298K SpotSee | In Stock | - | - | - | - | - | 1 | - | - | + 85 C | - 40 C | Details | - | 3 lbs | 6 V to 30 V | Vibration | - | 35 mA | 2.412 GHz to 750 GHz | - | - | - | None | - | Event Recorders | - | 40 mm | 110 mm | 100 mm | ||
![]() L-3133 SpotSee | In Stock | - | - | - | - | Single use dry ice temperature recorder/ribbon probe | 5 | USB | - | + 75 C | - 80 C | Details | - | 1 lb | - | Datalogging | - | - | - | - | - | - | - | USB | Thermostats | - | 170 mm | 5.79 m | 5.79 m | ||
![]() SL248-208MM SpotSee | In Stock | - | - | - | - | ShockLog 248 Magnetic Mounting Plate Kit | 1 | USB | - | + 85 C | - 40 C | Details | Available in USA only. | 2 lbs | - | Sensor | - | - | 250 Hz to 300 Hz | - | 12 bit | - | LED | USB | Event Recorders | - | 55 mm | 84 mm | 84 mm | ||
![]() GV11025 SpotSee | In Stock | - | - | - | - | g-View 10g/25Hz impact monitor | 1 | USB | - | + 50 C | - 10 C | Details | - | 1 lb | - | Sensor | - | - | 25 Hz | - | 0.1 G | - | LED | USB | Event Recorders | - | 30 mm | 70 mm | 50 mm | ||
![]() SL248-100-A SpotSee | In Stock | - | - | - | - | ShockLog 248 unit, 100G 250 Hz | 1 | USB | - | + 85 C | - 40 C | Details | - | 3 lbs | - | Sensor | - | - | 250 Hz | - | 12 bit | - | LED | USB | Event Recorders | - | 55 mm | 84 mm | 84 mm | ||
![]() L-3210 SpotSee | In Stock | - | - | - | - | Multi use temperature recorder/stainless steel probe 26 uses | 5 | USB | - | + 75 C | - 30 C | Details | - | 1 lb | - | Datalogging | - | - | - | - | - | - | - | USB | Thermostats | - | 820 mm | 9 m | 5 m | ||
![]() SL298CELL-M SpotSee | In Stock | - | - | - | - | ShockLog cellular module, mounting plate | 1 | USB | - | + 85 C | - 40 C | Details | - | 6 lbs | 0 V to 4.5 V | Sensor | - | 3.5 mA | 200 Hz to 280 Hz | 65 Channel | - | - | LED | USB | Event Recorders | - | 55 mm | 123 mm | 78 mm | ||
![]() SL KIT 298-248-A SpotSee | 2073 |
| - | - | - | ShockLog 298/248 accessory kit | 1 | USB | - | + 85 C | - 40 C | Details | - | 4 lbs | - | Sensor | - | - | 250 Hz to 300 Hz | - | - | - | LED | USB | Event Recorders | - | - | - | - |