- Accuracy - Voltmeter; Ammeter
- Current Regulation - Line
- Current Regulation - Load
- Display Type
- Features
- Number of Characters
- Number of Outputs
- Ripple
- Series
- Size / Dimension
- Type
- Voltage - Output
Attribute column
Manufacturer
SRA Soldering Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Number of Outputs | Voltage - Output | Display Type | Number of Characters | Ripple | Voltage Regulation - Line | Voltage Regulation - Load | Accuracy - Voltmeter; Ammeter | Current Regulation - Load | Current Regulation - Line | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA6005P SRA Soldering Products | In Stock | - | - | 14 Weeks | Korad | 10.240Lx6.142W x 4.331 H 260.00mmx156.00mmx110.00mm | Active | 1 (Unlimited) | Bench (AC to DC) | 110V~220VAC | 1 | 0V~60VDC | LED | 4 (2) | 1mV rms, 3mV rms | 0.01% + 3mV | 0.01% + 2mV | 0.5% + 300mV; 0.5% + 5mA | 0.1% + 10mA | 0.1% + 3mA | Adjustable or Fixed Selection Switch, Programmable, Regulated, RS-232, USB Interface | RoHS Compliant |