- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Stackpole Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Seal | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Ingress Protection | Style | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Load Capacitance | Impedance | Operating Mode | Lead Style | Frequency Tolerance | Spread Spectrum Bandwidth | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CML0603X7R682KT50V Stackpole | 19 |
| - | Panel Mount | 0603 (1608 Metric) | Flange | Polytetrafluoroethylene (PTFE) | Brass | Silver | Brass | - | 11GHz | -- | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 165°C | Bulk | -- | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Active | -- | X7R | - | General Purpose | 6800 pF | Threaded, Threaded | - | - | -- | Straight | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | 500 | -- | -- | Silver | N Jack, Female Socket | N Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | N to N | -- | - | 0.037 (0.95mm) | - | ||
![]() CML0805C0G201JT50V Stackpole | 36 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML1206C0G681JT50V Stackpole | 19 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML0805C0G821JT50V Stackpole | 30 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML1206X7R182KT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | X7R | - | General Purpose | 1800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML1206X7R222KT50V Stackpole | 10 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | X7R | - | General Purpose | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0805C0G5R6CT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25pF | - | - | C0G, NP0 | - | General Purpose | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML0603C0G271JT50V Stackpole | 9 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | CB2033B120480AX5 | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML1206C0G560JT50V Stackpole | 9 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML0805X7R682KT50V Stackpole | 9 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | - | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | X7R | - | General Purpose | 6800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0805X7R821KT50V Stackpole | 9 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | TSX-3225 | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | 50V | -20°C ~ 70°C | - | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | - | - | X7R | MHz Crystal | General Purpose | 820 pF | - | - | - | - | - | 40 MHz | ±10ppm | - | - | - | - | 40 Ohms | - | - | - | 20pF | - | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | 0.035 (0.90mm) | - | ||
![]() CML0805C0G1R8CT50V Stackpole | 47 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Barksdale Control Products | B1T-A65SS-P4 | Stackpole Electronics Inc | Bulk | Active | No | 50V | -55°C ~ 125°C | - | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25pF | - | - | C0G, NP0 | - | General Purpose | 1.8 pF | - | SPDT Snap Action | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML0805C0G3R9CT50V Stackpole | 9 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Miscellaneous | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25pF | - | - | C0G, NP0 | - | General Purpose | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML1206C0G181JT50V Stackpole | 9 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Design Analysis | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML0805X7R561KT50V Stackpole | 9 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | 50V | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±10% | - | - | X7R | XO (Standard) | General Purpose | 560 pF | - | - | 1.8V ~ 3.3V | - | - | 113 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | 0.035 (0.90mm) | - | ||
![]() CML0805C0G6R8CT50V Stackpole | 15 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25pF | - | - | C0G, NP0 | - | General Purpose | 6.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML1206C0G8R2CT50V Stackpole | 30 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25pF | - | - | C0G, NP0 | - | General Purpose | 8.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML0603X7R301KT50V Stackpole | 22 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | X7R | - | General Purpose | 300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() CML1206X7R221KT50V Stackpole | 19 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | X7R | - | General Purpose | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML1206C0G300JT50V Stackpole | 19 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | - | General Purpose | 30 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - |