- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Stackpole Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CML1206X7R271KT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 270 pF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0805X7R822KT50V Stackpole | 18 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | X7R | General Purpose | 8200 pF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0805C0G151JT50V Stackpole | 31 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 150 pF | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML0805X7R203KT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | X7R | General Purpose | 0.02 µF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0805X7R153KT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | X7R | General Purpose | 0.015 µF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0805C0G331JT50V Stackpole | 18 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 330 pF | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML1206X7R823KT50V Stackpole | 12 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 0.082 µF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0805X7R683KT50V Stackpole | 28 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | X7R | General Purpose | 0.068 µF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0603X7R203KT50V Stackpole | 25 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 0.02 µF | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() CML0805X7R301KT50V Stackpole | 32 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | X7R | General Purpose | 300 pF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() C0805KRX7R9BB223 SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CML1206X7R151KT50V Stackpole | 41 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 150 pF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0805C0G121JT50V Stackpole | 5 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 120 pF | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML1206C0G471JT50V Stackpole | 19 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 470 pF | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML1206X7R471KT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 470 pF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() CML0603X7R563KT50V Stackpole | 31 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 0.056 µF | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() CML0603X7R271KT50V Stackpole | 18 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 270 pF | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() CML1206C0G391JT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 390 pF | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML1206C0G271JT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 270 pF | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() CML0805X7R122KT50V Stackpole | 48 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Stackpole Electronics Inc | Bulk | Active | 50V | -55°C ~ 125°C | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | X7R | General Purpose | 1200 pF | - | - | - | - | - | 0.035 (0.90mm) | - |