- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Stackpole Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Housing Material | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Number of Rows | Gender | Capacitance | Orientation | Depth | Failure Rate | Lead Spacing | Max Supply Voltage | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Lead Style | Features | Height Seated (Max) | Length | Thickness (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CML1206C0G2R7CT50V Stackpole | 49 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | Non-Compliant | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25pF | - | - | C0G, NP0 | General Purpose | - | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | ||
![]() CML0603C0G181JT50V Stackpole | 49 |
| - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | C0G, NP0 | General Purpose | - | - | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML1206X7R152KT50V Stackpole | 49 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | X7R | General Purpose | - | - | 1500 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML1206X7R202KT50V Stackpole | 49 |
| - | - | Tin | Surface Mount, MLCC | 1206 (3216 Metric) | Polyamide | Stackpole Electronics Inc | Bulk | Active | Compliant | 50V | -55°C ~ 125°C | - | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | X7R | General Purpose | 1 | Female | 2000 pF | Straight | 22.3 mm | - | - | 200 V | 6 A | 22 AWG | 20 AWG | - | - | - | 25.63 mm | 0.035 (0.90mm) | - | - | ||
![]() CML0805X7R393KT50V Stackpole | 49 |
| - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | X7R | General Purpose | - | - | 0.039 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML0603C0G560JT50V Stackpole | 12 |
| - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | C0G, NP0 | General Purpose | - | - | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML1206X7R151KT50V Stackpole | 41 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | X7R | General Purpose | - | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML1206C0G471JT50V Stackpole | 19 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | General Purpose | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | ||
![]() CML0805C0G121JT50V Stackpole | 5 |
| - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | C0G, NP0 | General Purpose | - | - | 120 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | ||
![]() CML1206X7R471KT50V Stackpole | 48 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | X7R | General Purpose | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML0603X7R563KT50V Stackpole | 31 |
| - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | X7R | General Purpose | - | - | 0.056 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | ||
![]() CML0603X7R271KT50V Stackpole | 18 |
| - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | X7R | General Purpose | - | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | ||
![]() CML1206C0G391JT50V Stackpole | 48 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | General Purpose | - | - | 390 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | ||
![]() CML1206C0G271JT50V Stackpole | 48 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | General Purpose | - | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | ||
![]() CML0805X7R122KT50V Stackpole | 48 |
| - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | X7R | General Purpose | - | - | 1200 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML1206C0G120JT50V Stackpole | 32 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | C0G, NP0 | General Purpose | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | ||
![]() CML0805X7R823KT50V Stackpole | 5 |
| - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | X7R | General Purpose | - | - | 0.082 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML1206C0G5R6CT50V Stackpole | 47 |
| - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25pF | - | - | C0G, NP0 | General Purpose | - | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | ||
![]() CML0603C0G471JT50V Stackpole | 46 |
| - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Stackpole Electronics Inc | Bulk | Active | - | 50V | -55°C ~ 125°C | - | CML_C0G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | C0G, NP0 | General Purpose | - | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() CML0805C0G680JT50V Stackpole Electronics Inc | 8 |
| Datasheet | 22 Weeks | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | CML_C0G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | C0G NP0 | General Purpose | - | - | 68pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 0.75mm | ROHS3 Compliant | - |