- Body Height
- Body Length or Diameter
- Circuit Protection Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Part Life Cycle Code
- Physical Dimension
- Rated Breaking Capacity
- Rated Current
Attribute column
Manufacturer
Stackpole Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Rated Voltage | Number of Gangs | Rated Voltage(DC) | Pre-arcing Time-Min | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AJT100 Stackpole | In Stock | - | - | NO | TAB/BLADE | INLINE/HOLDER | Thermoplastic | cULus | MERSEN S A | Hubbell | P26BK | - | - | - | Active | 2.22 | - | Yes | - | EAR99 | - | Non-Metallic | Black | RATED BREAKING CAPACITY AT 500 VDC: 100000 A | - | - | - | compliant | CSA; IEC; UL | 29 mm | - | 29mm x 67mm | 100 A | ELECTRIC FUSE | TIME DELAY | 600 V | 1 | 500 V | - | INDICATOR | 200000 A | J | 600 V | 67 mm | ||
![]() CF12V6T2R0 Stackpole | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | TA-I TECHNOLOGY CO LTD | TA-I Technology Co Ltd | CF12V6T2R0 | 105 °C | -20 °C | LEAD FREE | Active | 5.71 | Compliant | - | e3 | EAR99 | TIN | - | - | - | 8536.10.00.40 | 50 pF | TAPE AND REEL | compliant | UL | 3.1 mm | 1.55 mm | 3.1mm x 1.55mm x 0.6mm | 2 A | ELECTRIC FUSE | - | - | - | 63 V | 60000 ms | - | 50 A | - | - | 0.6 mm |