- Series
- Energy
- Operating Temperature
- Mounting Type
- Package / Case
- Maximum AC Volts
- Number of Circuits
- Features
- Mfr
- Package
- Product Status
- Base Product Number
Attribute column
Manufacturer
Stackpole TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Tolerance Voltage | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Rated Temperature | Number of Circuits | Terminal Placement | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Product Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV150K07B-05 Stackpole Electronics, Inc. | 35 |
| - | - | Through Hole | Disc 7mm | - | - | - | - | CV150 | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 280 pF @ 1 kHz | 264 V | 18J | 216 V | 240 V | 150 V | - | - | 200 V | 1.2 kA | - | - | - | - | - | ||
![]() PV25K3225T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 10 % | -40 to 85 °C | PV | e3 | - | - | Matte Tin (Sn) | - | 660 pF | - | TR | Metal Oxide | VARISTOR | - | - | 0.01 | - | - | DUAL ENDED | - | - | - | - | - | - | No | 39 V | - | - | 31 | 25 | 1.2 | - | 8 mm | ||
![]() PV75K4032T Stackpole Electronics, Inc. | 42 |
| - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | J BEND | SURFACE MOUNT | 2 | PV75 | - | - | - | Stackpole Electronics Inc | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | -40°C ~ 85°C (TA) | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.25 | - | 1 | DUAL ENDED | 550 pF @ 1 kHz | 132 V | 9J | 108 V | 120 V | 75 V | - | - | 100 V | 1.2 kA | 100 | 75 | 9 | - | - | ||
![]() PV95K3225T Stackpole Electronics, Inc. | 42 |
| - | - | Surface Mount, MLCV | 3225 (8063 Metric) | - | J BEND | SURFACE MOUNT | 2 | PV95 | - | - | - | Stackpole Electronics Inc | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | -40°C ~ 85°C (TA) | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.1 | - | 1 | DUAL ENDED | 220 pF @ 1 kHz | 165 V | 6J | 135 V | 150 V | 95 V | - | - | 125 V | 400 A | 125 | 95 | 6 | - | - | ||
![]() PV25K4032T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.02 | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 31 | 25 | 2.4 | - | - | ||
![]() PV140K4032T Stackpole Electronics, Inc. | 49 |
| - | - | Surface Mount, MLCV | 4032 (1080 Metric) | - | J BEND | SURFACE MOUNT | 2 | PV140 | - | - | - | Stackpole Electronics Inc | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | -40°C ~ 85°C (TA) | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.25 | - | 1 | DUAL ENDED | 300 pF @ 1 kHz | 242 V | 18J | 198 V | 220 V | 140 V | - | - | 180 V | 1.2 kA | 180 | 140 | 18 | - | - | ||
![]() ZV25K1812T801 Stackpole Electronics, Inc. | In Stock | - | - | 19 Weeks, 6 Days | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | ZV25K1812T801 | - | - | - | - | , | - | Active | - | 5.61 | Yes | - | - | - | e4 | - | EAR99 | Silver/Palladium (Ag/Pd) | 8533.40.40.00 | - | Non-linear Resistors | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV30K4032T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.02 | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 38 | 30 | 2.8 | - | - | ||
![]() PV250K4032T Stackpole Electronics, Inc. | In Stock | - | - | - | Surface Mount, MLCV | 4032 (1080 Metric) | - | J BEND | SURFACE MOUNT | 2 | PV250 | - | - | - | Stackpole Electronics Inc | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | -40°C ~ 85°C (TA) | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.25 | - | 1 | DUAL ENDED | 180 pF @ 1 kHz | 429 V | 25J | 351 V | 390 V | 250 V | - | - | 320 V | 1.2 kA | 320 | 250 | 25 | - | - | ||
![]() CV140K05T Stackpole Electronics, Inc. | 43 |
| - | 22 Weeks | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | CV140K | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV140K05T | Stackpole Electronics Inc | 85 °C | -40 °C | Bulk | RADIAL LEADED, LEAD FREE | DISK PACKAGE | Active | Active | 5.63 | Yes | - | -40°C ~ 85°C (TA) | CV | e3 | Yes | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | TR | - | VARISTOR | compliant | - | 0.1 W | - | 1 | RADIAL | 140 pF @ 1 kHz | 242 V | 7J | 198 V | 220 V | 140 V | - | - | 180 V | 400 A | 200 V | 150 V | 9 J | - | - | ||
![]() PV35K3225T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.01 | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 45 | 35 | 1.8 | - | - | ||
![]() CV150K20B Stackpole Electronics, Inc. | 46 |
| - | - | Through Hole | Disc 20mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | CV150 | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV150K20B | Stackpole Electronics Inc | 85 °C | -40 °C | Bulk | RADIAL LEADED | DISK PACKAGE | Obsolete | Active | 5.83 | Yes | - | -40°C ~ 85°C (TA) | CV | e3 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | BULK | - | VARISTOR | compliant | CECC42000 | 1 W | 85 °C | 1 | RADIAL | 1550 pF @ 1 kHz | 264 V | 170J | 216 V | 240 V | 150 V | - | - | 200 V | 6.5 kA | 200 V | 150 V | 170 J | - | - | ||
![]() PV50K3225T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.1 | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 65 | 50 | 2.5 | - | - | ||
![]() PV115K3225T Stackpole Electronics, Inc. | 40 |
| - | - | Surface Mount, MLCV | 3225 (8063 Metric) | - | J BEND | SURFACE MOUNT | 2 | PV115 | - | - | - | Stackpole Electronics Inc | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | -40°C ~ 85°C (TA) | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.1 | - | 1 | DUAL ENDED | 180 pF @ 1 kHz | 198 V | 6.5J | 162 V | 180 V | 115 V | - | - | 150 V | 400 A | 150 | 115 | 6.5 | - | - | ||
![]() PV20K4032T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.02 | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 26 | 20 | 2 | - | - | ||
![]() PV230K4032T Stackpole Electronics, Inc. | 23 |
| - | - | Surface Mount, MLCV | 4032 (1080 Metric) | - | J BEND | SURFACE MOUNT | 2 | PV230 | - | - | - | Stackpole Electronics Inc | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | -40°C ~ 85°C (TA) | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.25 | - | 1 | DUAL ENDED | 190 pF @ 1 kHz | 396 V | 23J | 324 V | 360 V | 230 V | - | - | 300 V | 1.2 kA | 300 | 230 | 23 | - | - | ||
![]() PV175K4032T Stackpole Electronics, Inc. | In Stock | - | - | - | Surface Mount, MLCV | 4032 (1080 Metric) | - | J BEND | SURFACE MOUNT | 2 | PV175 | - | - | - | Stackpole Electronics Inc | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | -40°C ~ 85°C (TA) | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.25 | - | 1 | DUAL ENDED | 250 pF @ 1 kHz | 297 V | 21J | 243 V | 270 V | 175 V | - | - | 225 V | 1.2 kA | 225 | 175 | 21 | - | - | ||
![]() PV17K3225T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.01 | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 22 | 17 | 0.9 | - | - | ||
![]() PV50K4032T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.25 | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 65 | 50 | 6.5 | - | - | ||
![]() PV60K4032T Stackpole Electronics, Inc. | In Stock | - | - | - | - | - | - | J BEND | SURFACE MOUNT | 2 | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | PV | e3 | - | - | Matte Tin (Sn) | - | - | - | TR | - | VARISTOR | - | - | 0.25 | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 85 | 60 | 7 | - | - |